处理中...

首页  >  产品百科  >  JRCW016A0R41-18Z

JRCW016A0R41-18Z

产品分类: 开关电源
厂牌: ABB
产品描述: 450W 1 36V 75V 0.2% 28V DIP-9 通孔安装 60.7mm*57.7mm*12.7mm
供应商型号: SG2-JRCW016A0R41-18Z
供应商: 期货订购
标准整包数: 1
ABB 开关电源 JRCW016A0R41-18Z

JRCW016A0R41-18Z概述

    Product Introduction
    The JRCW016A0R Orca Series is a cutting-edge DC-DC converter power module developed by General Electric (GE). Designed for high-voltage and high-power applications, it offers a nominal output voltage of 28Vdc and provides a maximum output current of 16Adc, making it suitable for powering demanding electronic systems such as RF Power Amplifiers and Wireless Networks. The module operates within a broad input voltage range of 36–75Vdc, providing users with versatility and adaptability across various power architectures.
    Technical Parameters
    Below are the key technical specifications for the JRCW016A0R Orca Series:
    | Parameter | Symbol | Min | Typ | Max | Unit |
    |
    | Input Voltage | VIN | 36 | 48 | 75 | Vdc |
    | Maximum Input Current | IIN,max | 14.0 Adc |
    | Output Voltage Set-point | VO,set | 27.5 | 28 | 28.5 | Vdc |
    | Output Ripple & Noise (RMS) 45 | 55 | mVrms |
    | Efficiency | η | 93.0 | 93.5 % |
    | Switching Frequency | fsw 175 kHz |
    | Maximum Output Power | PO,max 450 | W |
    Other notable features include:
    - Input Voltage Range: 2:1 input voltage range.
    - Output Regulation: ±0.5% regulation across temperature, line, and load conditions.
    - Isolation Voltage: 1500 Vdc input-to-case and 500 Vdc output-to-case.
    - Operating Temperature: -40°C to 100°C.
    Product Features and Advantages
    1. High Power Density: Achieves 166 W/in³, making it ideal for compact designs.
    2. Energy Efficiency: Operates with an impressive efficiency of >93.5% at full load.
    3. Industry Standard Footprint: Compatible with DOSA-compliant half-brick size.
    4. Low Output Ripple and Noise: Ensures smooth performance with minimal interference.
    5. Safety Compliance: Meets critical regulatory standards such as RoHS, REACH, and UL/CSA certifications.
    6. Versatile Configuration: Offers remote sensing capabilities, improving load regulation accuracy.
    7. Optimized Dynamics: Includes the Tunable Loop feature, reducing external capacitance needs for transient response improvement.
    These features make the JRCW016A0R Orca Series a leading choice for applications requiring robust performance and reliability.
    Application Cases and Usage Recommendations
    Application Case: RF Power Amplifier
    In wireless communication systems, the JRCW016A0R ensures reliable power delivery to RF amplifiers while maintaining excellent transient response. The Tunable Loop feature allows users to minimize output capacitance, saving space and cost without compromising performance.
    Usage Recommendation:
    When designing a wireless network, integrate multiple modules to handle varying loads efficiently. Ensure proper cooling measures, such as mounting with heatsinks, especially in environments approaching the upper temperature limits (-40°C to 100°C).
    Additional Tips:
    - Use high-quality low ESR capacitors (e.g., Nichicon CD series) to enhance stability.
    - Avoid input sources with excessive inductance to prevent instability issues.
    Compatibility and Support
    The JRCW016A0R is fully compatible with DOSA-compliant half-brick designs, ensuring seamless integration into existing systems. GE provides comprehensive technical support, including design assistance, lifecycle management, and compliance certifications (e.g., UL 62368-1, IEC 60950).
    Users are encouraged to consult the manufacturer’s resources for application-specific guidance, particularly regarding thermal considerations and safe operation practices.
    Common Issues an

JRCW016A0R41-18Z参数

参数
电压-输出3 -
最小输入电压 36V
输出功率 450W
最大输入电压 75V
电压-输出4 -
电流-输出1 -
输出数量 1
电压-输出2 -
电压-输出1 28V
负载调节 0.2%
电流-输出2 -
长*宽*高 60.7mm*57.7mm*12.7mm
通用封装 DIP-9
安装方式 通孔安装
应用等级 商用级
零件状态 在售
包装方式 托盘装

JRCW016A0R41-18Z厂商介绍

ABB是全球领先的电气设备和自动化解决方案提供商,总部位于瑞士苏黎世。公司业务遍布全球100多个国家,拥有超过14万名员工。

ABB的主营产品主要分为四大类:电气产品、机器人及运动控制、工业自动化和电网。电气产品包括开关设备、断路器、接触器等;机器人及运动控制包括工业机器人、伺服电机等;工业自动化包括过程控制系统、传感器等;电网包括变压器、开关设备等。

ABB的产品广泛应用于能源、交通、工业、建筑等多个领域。在能源领域,ABB提供智能电网解决方案,帮助提高能源效率和可靠性;在交通领域,ABB提供电动汽车充电解决方案,推动绿色出行;在工业领域,ABB的自动化和机器人技术帮助提高生产效率和灵活性;在建筑领域,ABB提供智能建筑解决方案,提高建筑能效和舒适度。

ABB的优势在于其创新能力、全球布局和客户服务。公司持续投入研发,拥有大量专利技术;在全球设有研发中心和生产基地,能够快速响应客户需求;同时,ABB提供全面的售后服务和技术支持,帮助客户实现价值最大化。

JRCW016A0R41-18Z数据手册

厂牌 PDF简要描述 下载
ABB 开关电源 ABB JRCW016A0R41-18Z JRCW016A0R41-18Z数据手册

JRCW016A0R41-18Z封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
40+ ¥ 580
库存: 0
起订量: 40 增量: 1
交货地:
最小起订量为:40
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.3US12-P0.1 ¥ 1505.571
0.5US5-P0.1 ¥ 1562.9647
0RQB-C5U54LG ¥ 944.2619
1066716 ¥ 1121.8025
110RCM1000-24 ¥ 7179.5172
110RCM150-12 ¥ 2446.1483
112D5HFS-Y ¥ 0
116-010018J ¥ 3399.9672
1210010099 ¥ 0
1301380022 ¥ 101.2986