处理中...

首页  >  产品百科  >  AT16-18SD-SR02

AT16-18SD-SR02

产品分类: 矩形连接器 - 外壳
厂牌: AMPHENOL
产品描述: Latch Lock,Plug 3 18pin Female Socket 压接 黑色 导线安装,自由悬挂,通孔安装
供应商型号: 654-AT16-18SD-SR02
供应商: Mouser
标准整包数: 1
AMPHENOL 矩形连接器 - 外壳 AT16-18SD-SR02

AT16-18SD-SR02概述

    A Series™ - Contact Size 16 Options (Works with: AT, ATV, AHD-9, ARC, DuraMate and PanelMate Series)
    Product Introduction
    The A Series™ from Amphenol Sine Systems is a premium line of electronic connectors and components designed for high-reliability applications across various industries. This series includes a range of machined and stamped/formed contacts, sockets, and pins for sizes 16. These components are meticulously engineered to ensure durability, electrical performance, and mechanical stability, making them ideal for use in harsh environments. The product line is compatible with multiple connector series including AT, ATV, AHD-9, ARC, DuraMate, and PanelMate, providing versatility and broad application coverage.
    Key areas of application include automotive, industrial control systems, aerospace, military equipment, telecommunications, and consumer electronics. Whether you're designing ruggedized interconnects for off-road vehicles or ensuring reliable data transmission in telecom infrastructure, the A Series™ offers tailored solutions to meet your needs.
    Technical Parameters
    Below are the essential technical specifications for the Contact Size 16 options:
    | Parameter | Value |

    | Contact Type | Male/Female |
    | Contact Size | 16 |
    | Wire Gauge Range | 14–22 AWG |
    | Material | Gold-plated, Nickel-plated, Tin-plated |
    | Current Rating | Up to 13 Amps |
    | Operating Temperature | -55°C to +125°C |
    | Insulation Resistance | ≥1000 MΩ @ 25°C |
    | Moisture Protection | IP68, IP69K |
    | Dielectric Withstanding Voltage | ≤1500V AC |
    | Mating Cycles | 100 cycles |
    | Dimensions (mm) | Housing: 35.8 ± 0.5 x 43.8 ± 0.8 |
    Product Features and Advantages
    The A Series™ Contact Size 16 stands out due to its robust construction and advanced features:
    1. Durability: Designed for over 100 mating cycles without degradation.
    2. Temperature Extremes: Operates reliably from -55°C to +125°C.
    3. High Insulation Resistance: Ensures low leakage current and high signal integrity.
    4. Moisture Resistant: Meets IP68/IP69K standards for protection against water ingress.
    5. Customizable Options: Available in gold-plated, nickel-plated, and tin-plated finishes to suit specific requirements.
    6. Wide Compatibility: Compatible with multiple series, offering seamless integration into existing systems.
    7. RoHS Compliance: Environmentally friendly materials.
    These attributes make the A Series™ a top choice for mission-critical applications where reliability and performance are paramount.
    Application Cases and Usage Recommendations
    Application Case 1: Automotive Connectivity
    In modern vehicles, the A Series™ connectors are used to manage complex wiring harnesses under demanding conditions. To optimize performance, it is recommended to:
    - Use reduced diameter seals when working with thinner wires.
    - Ensure crimp tools like AUTK-100 or ATT-16-01 are properly calibrated to maintain contact integrity.
    Application Case 2: Industrial Control Systems
    For industrial machinery, the A Series™ can handle high-power circuits while resisting dust and moisture. Suggestions include:
    - Selecting appropriate strain relief caps based on environmental exposure.
    - Incorporating sealing plugs (e.g., A114017-SR) to enhance water resistance in wet environments.
    Compatibility and Support
    The A Series™ products are fully compatible with the broader Amphenol ecosystem, en

AT16-18SD-SR02参数

参数
排数 3
触头端接 压接
针脚数 18pin
类型 Latch Lock,Plug
颜色 黑色
触头类型 Female Socket
紧固类型 -
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 盒装

AT16-18SD-SR02厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

AT16-18SD-SR02数据手册

厂牌 PDF简要描述 下载
AMPHENOL 矩形连接器 - 外壳 AMPHENOL AT16-18SD-SR02 AT16-18SD-SR02数据手册

AT16-18SD-SR02封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 11.0055 ¥ 92.9965
10+ $ 8.58 ¥ 72.501
50+ $ 7.3008 ¥ 61.6918
100+ $ 6.858 ¥ 57.9501
200+ $ 6.2208 ¥ 52.5658
500+ $ 5.859 ¥ 49.5086
库存: 23
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 92.99
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0009930900 ¥ 3.6267
0010112084 ¥ 1.3675
0014567157 ¥ 0
0019092039 ¥ 2.3018
009155002021016 ¥ 12.8271
009175002702996 ¥ 4.4701
009176003711106 ¥ 4.7668
009176003884906 ¥ 5.1906
009286002021906 ¥ 15.4508
030-2007-000 ¥ 145.1511