处理中...

首页  >  产品百科  >  F2800135PTR

F2800135PTR

产品分类: 微控制器(MCU)
厂牌: TEXAS INSTRUMENTS
产品描述: 2.8V~3.63V 120MHz 1.7734375MB FLASH 128KB Brown-out Detect/Reset,POR,PWM,WDT 内部,外部 25 CANbus,FIFO,I2C,SCI,SPI,UART,USART 32bit C28x 贴片安装,黏合安装
供应商型号: F2800135PTR
供应商: 国内现货
标准整包数: 1000
TEXAS INSTRUMENTS 微控制器(MCU) F2800135PTR

F2800135PTR概述

    Product Introduction: TMS320F280013x Real-Time Microcontrollers
    The TMS320F280013x family of real-time microcontrollers is part of Texas Instruments' C2000™ series, designed specifically for applications requiring ultra-low latency and high-performance signal processing. These microcontrollers are ideal for applications such as motor control, industrial power systems, telecom rectifiers, and appliances, where precision and real-time processing are critical. They are optimized for efficiency in power electronics and offer a robust combination of digital signal processing capabilities, memory, and peripheral integration.
    Technical Parameters
    The following table summarizes the key technical specifications of the TMS320F280013x family:
    | Feature | Value |

    | CPU Core | 120 MHz C28x 32-bit DSP |
    | Floating Point Unit (FPU) | Present |
    | Trigonometric Math Unit (TMU) | Present |
    | On-Chip Flash Memory | Up to 256KB (128KW) |
    | On-Chip RAM | Up to 36KB (18KW) |
    | Memory Protection | ECC/Parity Protection |
    | Operating Voltage | 3.3V |
    | GPIO Pins | 38 individually programmable (11 shared) |
    | ADCs | Two 4-MSPS, 12-bit Analog-to-Digital |
    | Communication Interfaces | I2C (2), CAN (1), SPI (1), UART (3) |
    | PWM Channels | 14 ePWM channels (2 with high-resolution) |
    | Work Temperature Range | –40°C to 125°C |
    Product Features and Advantages
    The TMS320F280013x microcontrollers stand out due to their advanced processing capabilities and integration of essential peripherals. Their 120-MHz C28x core is equivalent to a 240-MHz ARM Cortex-M7 device in terms of real-time signal chain performance, enabling highly efficient computation for demanding applications. Key advantages include:
    - Advanced Processing: Equipped with a floating-point unit (FPU) and trigonometric math unit (TMU), making it suitable for complex mathematical computations.
    - Memory Integration: Large onboard flash and RAM with error correction code (ECC) ensure reliability and data integrity.
    - Real-Time Control: Integrated capture and compare modules allow for precise control of power electronics.
    - Communication Flexibility: Multiple interfaces like I2C, CAN, SPI, and UART provide versatility in system integration.
    Application Cases and Usage Suggestions
    The TMS320F280013x microcontrollers are used across a variety of industries, including but not limited to:
    - Appliances: Outdoor units for air conditioners, robotic lawn mowers, and washer/dryer controls.
    - Industrial Automation: Motor controllers for factory automation, automated sorting equipment, and textile machinery.
    - Power Electronics: Grid-connected solar inverters, AC/DC power supplies, and uninterruptible power supplies (UPS).
    Usage Recommendations:
    For optimal performance, proper attention should be paid to the layout design, especially with regards to power supply decoupling capacitors and minimizing noise interference. Additionally, leveraging the available software tools and libraries can significantly simplify development and reduce time-to-market.
    Compatibility and Support
    The TMS320F280013x microcontrollers are fully compatible with Texas Instruments’ existing product ecosystem. They support various communication protocols, making them easy to integrate into existing systems. Texas Instruments provides comprehensive documentation, software development kits (SDKs), and technical support to help developers maximize the

F2800135PTR参数

参数
电压-电源(Vcc/Vdd) 2.8V~3.63V
数据转换器 -
程序存储器类型 FLASH
内核数 -
最小工作供电电压 -
接口类型 CANbus,FIFO,I2C,SCI,SPI,UART,USART
振荡器类型 内部,外部
最大时钟频率 -
最大工作供电电压 -
核心处理器 C28x
EEPROM大小 -
程序存储器大小 128KB
速度 120MHz
外设 Brown-out Detect/Reset,POR,PWM,WDT
数据总线宽度 32bit
RAM大小 1.7734375MB
I/O数量 25
安装方式 贴片安装,黏合安装
应用等级 工业级
包装方式 卷带包装

F2800135PTR厂商介绍

Texas Instruments(简称TI),是一家总部位于美国德克萨斯州达拉斯的全球性半导体设计与制造公司,成立于1930年。TI是全球领先的模拟技术、数字信号处理和微控制器(MCU)领域的供应商。

主营产品分类:
1. 模拟产品:包括电源管理、信号链和接口产品,广泛应用于工业、汽车、医疗等领域。
2. 嵌入式处理:包括微控制器(MCU)、数字信号处理器(DSP)和处理器,广泛应用于消费电子、工业控制、汽车电子等领域。
3. 无线产品:包括无线通信模块和解决方案,应用于物联网、智能城市、智能家居等领域。
4. 计算器:TI也是知名的计算器制造商,拥有多款科学计算器和图形计算器产品。

应用领域:
TI的产品和技术广泛应用于通信、计算机、消费电子、汽车、工业、医疗等多个领域。

优势:
1. 技术创新:TI在模拟、嵌入式处理和无线通信领域拥有强大的研发实力和专利技术。
2. 产品多样性:TI提供广泛的产品线,满足不同客户的需求。
3. 客户支持:TI在全球设有技术支持中心,为客户提供专业的技术支持和解决方案。
4. 供应链管理:TI拥有强大的供应链管理能力,确保产品的稳定供应和交付。

F2800135PTR数据手册

厂牌 PDF简要描述 下载
TEXAS INSTRUMENTS 微控制器(MCU) TEXAS INSTRUMENTS F2800135PTR F2800135PTR数据手册

F2800135PTR封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ ¥ 12.6732
2000+ ¥ 12.351
3000+ ¥ 12.0288
库存: 37000
起订量: 1000 增量: 1000
交货地:
最小起订量为:1000
合计: ¥ 12673.2
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
10AS048H2F34I2LG ¥ 44317.0728
1141904 ¥ 6431.7995
20-101-0454 ¥ 0
20-101-1093 ¥ 658.0759
20-101-1196 ¥ 0
20-101-1197 ¥ 0
20-101-1319 ¥ 681.1646
2095000000200 ¥ 0
5CSEBA4U23C7SN ¥ 1439.265
5CSEBA6U23I7SN ¥ 0