处理中...

首页  >  产品百科  >  F280049CPZQR

F280049CPZQR

产品分类: 微控制器(MCU)
厂牌: TEXAS INSTRUMENTS
产品描述: 1.14V~1.32V 100MHz 100KB FLASH 256KB Brown-out Detect/Reset,POR,PWM,WDT 内部 40 1 2.8V 3.6V 100MHz CANbus,I2C,LINbus,SCI,SPI,UART,USART 32bit C28x LQFP-100 贴片安装 1.6mm(高度)
供应商型号: 14M-F280049CPZQR
供应商: 云汉优选
标准整包数: 1
TEXAS INSTRUMENTS 微控制器(MCU) F280049CPZQR

F280049CPZQR概述

    TMS320F28004x Piccolo™ Microcontrollers: Comprehensive Product Overview
    1. Product Introduction
    The TMS320F28004x series is a powerful 32-bit microcontroller (MCU) family from Texas Instruments, designed specifically for advanced control and real-time processing applications. This product line is part of the C2000™ platform, which excels in industrial motor drives, solar inverters, digital power systems, electric vehicles (EVs), and other demanding environments requiring high precision and efficiency.
    The microcontroller is tailored for closed-loop control and dynamic real-time systems, making it suitable for use in applications such as building automation, grid infrastructure, medical equipment, and telecommunications. With the integration of a high-performance CPU, floating-point units, enhanced analog blocks, and communication peripherals, the TMS320F28004x ensures reliable performance across a wide range of industrial and automotive domains.
    2. Technical Parameters
    The TMS320F28004x incorporates advanced features that make it ideal for real-time control applications. Below are the key technical specifications:
    | Feature | Specifications |

    | CPU | 32-bit C28x core @ 100 MHz |
    | Floating-Point Unit (FPU) | IEEE 754 Single-Precision Floating-Point |
    | Trigonometric Math Unit (TMU)| 3× to 4× improvement over software libraries |
    | On-Chip Memory | 256KB (128KW) Flash (ECC-protected), 100KB (50KW) RAM (ECC/Parity) |
    | Communication Interfaces | Two SPI, Two SCI, One LIN, Two CAN, One PMBus |
    | Analog Peripherals | Three 12-bit ADCs (3.45 MSPS), Seven PGA, Seven CMPSS |
    | Control Peripherals | 16 ePWM channels, 7 eCAP, 2 eQEP |
    | Operating Voltage | 1.2V core, 3.3V I/O |
    | Temperature Range | -40°C to 125°C (Automotive: -40°C to 125°C Free-Air) |
    The device supports high-resolution capture (HRCAP), integrated dead-band support, and advanced PWM capabilities for motor control. It also integrates multiple low-power modes and a brown-out reset circuit, ensuring robust operation in adverse conditions.
    3. Product Features and Advantages
    The TMS320F28004x series stands out with its unique combination of features:
    1. Independent Control Law Accelerator (CLA): Allows parallel execution of complex mathematical operations, reducing load on the primary CPU.
    2. Configurable Logic Block (CLB): Offers enhanced flexibility for custom logic design and interfacing.
    3. Real-Time Performance: Equipped with 100 MHz processing speed and advanced instructions for trigonometric functions and complex math.
    4. Advanced Analog Integration: Three high-speed ADCs and programmable gain amplifiers simplify analog signal conditioning and processing.
    5. Enhanced Debugging Tools: Includes Embedded Real-Time Analysis and Diagnostic (ERAD) features to improve system analysis and debugging capabilities.
    These features collectively ensure high reliability, scalability, and ease of integration, making the TMS320F28004x a competitive choice in the microcontroller market.
    4. Application Cases and Usage Recommendations
    The TMS320F28004x is particularly suited for applications requiring real-time control and high accuracy, such as:
    - Motor Drives: Implementing sensorless field-oriented control (FOC) with InstaSPIN-FOC™ software enables efficient motor control without sensors, reducing costs and complexity.
    - Solar Inverters: The device's analog and PWM capabilities facilitate precise power conversion and optimization.
    - Industrial Automation: The microcontroller’s extensive peripheral connectivity

F280049CPZQR参数

参数
振荡器类型 内部
程序存储器大小 256KB
程序存储器类型 FLASH
I/O数量 40
最大时钟频率 100MHz
最小工作供电电压 2.8V
内核数 1
数据转换器 -
核心处理器 C28x
电压-电源(Vcc/Vdd) 1.14V~1.32V
数据总线宽度 32bit
接口类型 CANbus,I2C,LINbus,SCI,SPI,UART,USART
EEPROM大小 -
外设 Brown-out Detect/Reset,POR,PWM,WDT
速度 100MHz
RAM大小 100KB
最大工作供电电压 3.6V
长*宽*高 1.6mm(高度)
通用封装 LQFP-100
安装方式 贴片安装
应用等级 汽车级
零件状态 在售
包装方式 卷带包装

F280049CPZQR厂商介绍

Texas Instruments(简称TI),是一家总部位于美国德克萨斯州达拉斯的全球性半导体设计与制造公司,成立于1930年。TI是全球领先的模拟技术、数字信号处理和微控制器(MCU)领域的供应商。

主营产品分类:
1. 模拟产品:包括电源管理、信号链和接口产品,广泛应用于工业、汽车、医疗等领域。
2. 嵌入式处理:包括微控制器(MCU)、数字信号处理器(DSP)和处理器,广泛应用于消费电子、工业控制、汽车电子等领域。
3. 无线产品:包括无线通信模块和解决方案,应用于物联网、智能城市、智能家居等领域。
4. 计算器:TI也是知名的计算器制造商,拥有多款科学计算器和图形计算器产品。

应用领域:
TI的产品和技术广泛应用于通信、计算机、消费电子、汽车、工业、医疗等多个领域。

优势:
1. 技术创新:TI在模拟、嵌入式处理和无线通信领域拥有强大的研发实力和专利技术。
2. 产品多样性:TI提供广泛的产品线,满足不同客户的需求。
3. 客户支持:TI在全球设有技术支持中心,为客户提供专业的技术支持和解决方案。
4. 供应链管理:TI拥有强大的供应链管理能力,确保产品的稳定供应和交付。

F280049CPZQR数据手册

厂牌 PDF简要描述 下载
TEXAS INSTRUMENTS 微控制器(MCU) TEXAS INSTRUMENTS F280049CPZQR F280049CPZQR数据手册

F280049CPZQR封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 51.579
10+ ¥ 46.2221
30+ ¥ 40.5853
100+ ¥ 39.4579
300+ ¥ 37.9474
1000+ ¥ 36.8421
库存: 36
起订量: 1 增量: 1000
交货地:
最小起订量为:1
合计: ¥ 51.57
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
10AS048H2F34I2LG ¥ 44317.0728
1141904 ¥ 6431.7995
20-101-0454 ¥ 0
20-101-1093 ¥ 658.0759
20-101-1196 ¥ 0
20-101-1197 ¥ 0
20-101-1319 ¥ 681.1646
2095000000200 ¥ 0
5CSEBA4U23C7SN ¥ 1439.265
5CSEBA6U23I7SN ¥ 0