处理中...

首页  >  产品百科  >  ESD2CAN24DCKRQ1

ESD2CAN24DCKRQ1

产品分类: TVS二极管/ESD抑制器
厂牌: TEXAS INSTRUMENTS
产品描述: 24V 210W 5.7A 37V 35.5V SC-70,SOT-323 贴片安装 2mm(长度)
供应商型号: ESD2CAN24DCKRQ1
供应商: 国内现货
标准整包数: 1
TEXAS INSTRUMENTS TVS二极管/ESD抑制器 ESD2CAN24DCKRQ1

ESD2CAN24DCKRQ1概述

    # ESD2CANxx24-Q1: A Comprehensive Overview
    Product Introduction
    The ESD2CANxx24-Q1 is a cutting-edge automotive-grade ESD protection diode designed specifically for in-vehicle communication networks. It offers bidirectional ESD protection for two channels, enabling comprehensive protection of critical automotive components such as controllers, sensors, and communication interfaces. This diode supports data rates up to 10 Mbps, making it ideal for applications like CAN, CAN-FD, low fault-tolerant CAN, and high-speed CAN networks.
    Key Features
    - IEC 61000-4-2 Level 4 ESD Protection: Supports contact and air-gap discharges of ±30 kV, ±25 kV, or ±20 kV.
    - ISO 10605 Compliance: Offers robust ESD protection tested according to ISO standards.
    - 24 V Working Voltage: Operates effectively within the typical automotive voltage range.
    - Bidirectional Design: Ensures symmetric protection across two signal lines.
    - Low Clamping Voltage: Protects downstream components with minimal voltage spikes.
    - AEC-Q101 Qualified: Confirms compliance with stringent automotive quality standards.
    - Compact Footprint: Available in SOT-23 and SC-70 packages, facilitating easy integration into PCB designs.
    Technical Parameters
    The following table summarizes the technical specifications of the ESD2CANxx24-Q1:
    | Parameter | Value |

    | Reverse Stand-Off Voltage | ±24 V |
    | Breakdown Voltage (Positive) | 25.5–35.5 V |
    | Breakdown Voltage (Negative) | -35.5 to -25.5 V |
    | Clamping Voltage | 37 V (at 5.7 A, 8/20 μs pulse) |
    | Dynamic Resistance | 0.35 Ω |
    | Line Capacitance | 3 pF (typical) |
    | Operating Temperature Range | -55°C to +150°C |
    | Storage Temperature Range | -65°C to +155°C |
    Product Characteristics and Advantages
    The ESD2CANxx24-Q1 stands out due to its exceptional ESD protection capabilities and compact design:
    - High Robustness: Withstanding severe ESD conditions, it ensures reliable operation in harsh automotive environments.
    - Space Efficiency: The small footprint allows for optimized PCB layout, reducing material costs and improving production efficiency.
    - Wide Temperature Range: Suitable for both extreme cold and hot climates, ensuring consistent performance.
    - Minimal Signal Impact: Low capacitance minimizes signal distortion, preserving data integrity during high-speed transmissions.
    Application Scenarios and Usage Tips
    The ESD2CANxx24-Q1 finds extensive use in modern automotive systems:
    - Automotive Networks: Ideal for protecting CAN bus lines in cars, trucks, and buses.
    - Industrial Control Systems: Applicable in various industrial automation setups requiring high ESD resilience.
    Usage Suggestions:
    1. Ensure proper grounding connections to maximize the effectiveness of the ESD protection.
    2. Optimize PCB layout by placing the diode as close as possible to the protected interface.
    3. Regularly test the system to verify continuous protection levels under varying environmental conditions.
    Compatibility and Support
    This device is compatible with standard automotive and industrial communication protocols. Texas Instruments provides comprehensive documentation and technical support, including software tools and reference designs, aiding engineers in integrating this component efficiently.
    Common Issues and Solutions
    Below are some common problems users might encounter along with their solutions:
    | Problem | Solution |

    | Insufficient ESD Protection | Verify correct placement and orientation of the diode. |
    | Excessive Voltage Spikes | Adjust the PCB layout to reduce parasitic ind

ESD2CAN24DCKRQ1参数

参数
击穿电压 35.5V
峰值脉冲电流 5.7A
峰值脉冲功率 210W
极性 -
工作电压 24V
箝位电压 37V
长*宽*高 2mm(长度)
通用封装 SC-70,SOT-323
安装方式 贴片安装
应用等级 工业级
包装方式 卷带包装

ESD2CAN24DCKRQ1厂商介绍

Texas Instruments(简称TI),是一家总部位于美国德克萨斯州达拉斯的全球性半导体设计与制造公司,成立于1930年。TI是全球领先的模拟技术、数字信号处理和微控制器(MCU)领域的供应商。

主营产品分类:
1. 模拟产品:包括电源管理、信号链和接口产品,广泛应用于工业、汽车、医疗等领域。
2. 嵌入式处理:包括微控制器(MCU)、数字信号处理器(DSP)和处理器,广泛应用于消费电子、工业控制、汽车电子等领域。
3. 无线产品:包括无线通信模块和解决方案,应用于物联网、智能城市、智能家居等领域。
4. 计算器:TI也是知名的计算器制造商,拥有多款科学计算器和图形计算器产品。

应用领域:
TI的产品和技术广泛应用于通信、计算机、消费电子、汽车、工业、医疗等多个领域。

优势:
1. 技术创新:TI在模拟、嵌入式处理和无线通信领域拥有强大的研发实力和专利技术。
2. 产品多样性:TI提供广泛的产品线,满足不同客户的需求。
3. 客户支持:TI在全球设有技术支持中心,为客户提供专业的技术支持和解决方案。
4. 供应链管理:TI拥有强大的供应链管理能力,确保产品的稳定供应和交付。

ESD2CAN24DCKRQ1数据手册

厂牌 PDF简要描述 下载
TEXAS INSTRUMENTS TVS二极管/ESD抑制器 TEXAS INSTRUMENTS ESD2CAN24DCKRQ1 ESD2CAN24DCKRQ1数据手册

ESD2CAN24DCKRQ1封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ ¥ 0.7085
3000+ ¥ 0.6912
6000+ ¥ 0.6682
库存: 23604384
起订量: 1000 增量: 0
交货地:
最小起订量为:1000
合计: ¥ 708.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0402ESDA-09 ¥ 0.0794
0603ESDA ¥ 0
1.5KE100CA ¥ 6.9984
1.5KE110A ¥ 1.3918
1.5KE200A ¥ 0.9175
1.5KE220A-AT/B ¥ 1.5755
1.5KE22A ¥ 0.72
1.5KE24CA/B ¥ 0.5716
1.5KE27CA ¥ 0.2851
1.5KE30CA ¥ 1.0146