处理中...

首页  >  产品百科  >  42D36-02-1-AJN

42D36-02-1-AJN

产品分类: 旋转开关
厂牌: GRAYHILL
产品描述: Grayhill 旋转开关
供应商型号: 42D36-02-1-AJN
供应商: Master
标准整包数: 1
GRAYHILL 旋转开关 42D36-02-1-AJN

42D36-02-1-AJN概述

    # Grayhill Rotary Switches Technical Overview
    Product Introduction
    Grayhill Rotary Switches are a series of robust and versatile rotary switches designed for high-performance applications across various industries. These multi-deck rotary switches offer standard, UL recognized, and military qualified versions, making them ideal for demanding environments where reliability and precision are critical. They come equipped with solder lug terminations, offering numerous configurations including adjustable stops, panel seals, and concentric shaft designs.
    Main Applications:
    - Industrial Automation: For control and monitoring systems requiring multiple position selections.
    - Military Systems: Ideal for applications needing MIL-qualified devices such as avionics, defense electronics, and communication systems.
    - Automotive Industry: Used in complex control systems where precise multi-position selection is essential.
    - Medical Equipment: Suitable for medical diagnostic and therapeutic devices due to their rugged design and performance under stringent conditions.
    Technical Parameters
    Below is a summary of key technical specifications extracted from the product datasheet:
    | Parameter | Specification |

    | Series | 42, 43, 44, 54 |
    | Number of Decks | 1 to 12 |
    | Shaft Diameter | 1 inch (25.4 mm) |
    | Current Rating | 1 Amp |
    | Operating Temperature | -65°C to 125°C |
    | Angle of Throw | 30°, 36°, 45°, 60°, 90° |
    | Weight Range | 48g to 125g |
    | Terminal Dimensions | .050 ± .005 wide by .020 ± .003 thick |
    | Threads | 3/8-32 UNEF-2A |
    | Environmental Protection| Panel-sealed options available |
    Product Features and Advantages
    Unique Features:
    - Rugged Construction: Designed to withstand the rigors of industrial and military environments.
    - Customization Options: Adjustable stops, PC board mounting, UL recognition, and military qualification enhance versatility.
    - Sealed Models: Available with front plate seals for waterproof applications, using a keyed washer and sealing mechanism.
    Market Advantage:
    Grayhill rotary switches stand out due to their ability to operate reliably under extreme conditions while maintaining compact dimensions and superior performance. Their military qualifications and UL recognition further bolster their credibility in safety-critical industries.
    Application Cases and Usage Suggestions
    Typical Use Cases:
    1. Industrial Control Panels: Multi-deck rotary switches with 36° angles of throw can efficiently handle up to ten positions, ideal for control panels requiring extensive configuration settings.
    2. Military Communication Devices: Military-qualified models are excellent choices for integrating into portable radios or data recording systems due to their MIL-S-3786/04 compliance.
    3. Medical Instrumentation: Compact and reliable switches like the Series 43 and 54 Add-A-Pot variants simplify potentiometer integration into medical devices such as diagnostic equipment.
    Usage Recommendations:
    - Always ensure correct wiring based on circuit diagrams provided for each specific model and configuration.
    - For applications requiring waterproof seals, always install the complete seal kit provided.
    - Consider pre-wiring on the PCB for switches mounted on printed circuit boards to minimize errors during assembly.
    Compatibility and Su

42D36-02-1-AJN参数

参数
最大交流触点电压 115V
最大直流触点电压 28V
转档方式 可调
触点时间 非短路(BBM)
引脚数量 -
每层极数 2
开关功能 -
开关配置 SP10T
长*宽*高 57.02mm(长度)*29.51mm(宽度)
通用封装 SP10T
安装方式 焊接安装,面板安装
应用等级 工业级
零件状态 在售
包装方式 散装

42D36-02-1-AJN厂商介绍

Grayhill 是一家全球性的电子组件制造商,专注于为工业、医疗、交通和商业市场提供定制的控制解决方案。公司成立于1947年,总部位于美国伊利诺伊州的芝加哥。

Grayhill 的主营产品包括:

1. 人机界面(HMI)解决方案:包括触摸屏显示器、按键开关和旋钮等,用于实现设备与用户之间的交互。

2. 控制面板:提供定制的控制面板,集成多种控制元件,以满足特定应用的需求。

3. 电子控制单元(ECU):设计用于各种电子设备的控制单元,包括汽车、工业机械等。

4. 传感器和开关:提供多种传感器和开关产品,用于监测和控制设备状态。

5. 定制解决方案:根据客户的具体需求,提供定制化的电子组件和系统。

Grayhill 的优势在于:

- 定制化服务:能够根据客户的具体需求提供定制化的解决方案。
- 技术创新:持续投入研发,以保持技术领先。
- 质量保证:严格的质量控制流程,确保产品的可靠性和耐用性。
- 全球服务网络:在全球范围内提供销售和服务支持,以满足不同地区客户的需求。

Grayhill 的产品广泛应用于汽车、工业自动化、医疗设备、交通系统等多个领域,以其高性能和可靠性获得了市场的广泛认可。

42D36-02-1-AJN数据手册

厂牌 PDF简要描述 下载
GRAYHILL 旋转开关 GRAYHILL 42D36-02-1-AJN 42D36-02-1-AJN数据手册

42D36-02-1-AJN封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 75.101 ¥ 624.4338
5+ $ 69.7491 ¥ 579.935
10+ $ 67.3842 ¥ 559.9754
30+ $ 61.6331 ¥ 504.7137
50+ $ 59.5231 ¥ 487.4349
100+ $ 59.2277 ¥ 485.0159
250+ $ 59.2277 ¥ 485.0159
库存: 59
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 624.43
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0033.3501 ¥ 185.0894
0033.4008 ¥ 0
0033.4208 ¥ 209.5342
0033.4501 ¥ 0
0033.4504 ¥ 37.2904
0033.4601 ¥ 36.9036
0033.4604 ¥ 36.2435
020-4520 ¥ 63.3272
021-1220 ¥ 54.8598
021-4420 ¥ 73.7538