处理中...

首页  >  产品百科  >  M3786/4-5160

M3786/4-5160

产品分类: 旋转开关
厂牌: GRAYHILL
产品描述: SP12T 115V 115V 焊接安装,面板安装 29.51mm(长度)*31.07mm(高度)
供应商型号: N-M3786/4-5160
供应商: 云汉优选
标准整包数: 1
GRAYHILL 旋转开关 M3786/4-5160

M3786/4-5160概述

    # Grayhill Rotary Switches: Technical Overview and Application Insights
    Product Introduction
    Grayhill Rotary Switches are highly reliable multi-deck rotary switches designed for diverse industrial and military applications. These switches are available in various configurations, including standard, UL recognized, and military qualified versions. The product range includes solder lug styles and is suitable for applications requiring precise switching capabilities. Key features include rugged construction, many circuitry options, and support for multiple pole arrangements.
    Product Types and Applications
    Grayhill rotary switches cater to applications where accurate electrical signal routing is essential, such as in industrial control systems, military equipment, and board-level circuits. They are often employed in situations where high current board-level operations, multi-position selection, and precise angular throws are required. Typical applications include communication systems, test and measurement devices, automation machinery, and military-grade electronics.
    Technical Parameters
    Below are the extracted technical specifications from the data sheet:
    | Number of Decks | Dimension A (in) | Approx. Weight (g) |
    |
    | 1 | 1.025 | 40.0 |
    | 2 | 1.371 | 45.5 |
    | 3 | 1.717 | 51.0 |
    | 4 | 2.063 | 56.5 |
    | 5 | 2.409 | 62.0 |
    | 6 | 3.005 | 67.5 |
    Additional technical details:
    - Angle of Throw: Available in 30°, 36°, 45°, 60°, and 90° increments.
    - Current Rating: Up to 1 amp per pole.
    - Voltage Rating: UL Recognized (varies depending on configuration).
    - Material: Plated brass and other materials ensure durability and reliability.
    - Environmental Conditions: Operates within -65°C to 125°C temperature range, depending on the style.
    Product Features and Advantages
    Grayhill rotary switches stand out due to their robust design and versatility:
    - Rugged Construction: Built to withstand extreme conditions, ensuring long service life.
    - Customizable Options: Multiple circuit configurations, angle adjustments, and terminations allow tailored solutions.
    - Military Qualification: MIL-qualified versions are available, making them ideal for defense applications.
    - High Performance: Features like adjustable stops, concentric shafts, and integrated potentiometer mounts enhance functionality.
    Application Cases and Usage Recommendations
    Application Case: Industrial Automation
    Grayhill rotary switches are widely used in industrial automation setups. Their ability to handle multiple poles and positions makes them ideal for controlling complex processes. For example, in a robotic arm control system, these switches can route signals between different actuators based on position inputs.
    Usage Recommendation:
    When integrating rotary switches into an automation setup:
    - Ensure proper dimension alignment between the switch and mounting brackets.
    - Use compatible circuit diagrams to optimize switch configuration.
    - Opt for military-qualified versions when operating in harsh environments.
    Application Case: Military Electronics
    In military-grade equipment, where reliability under extreme conditions is paramount, Grayhill switches excel. Their MIL qualification ensures they meet stringent environmental and performance standards.
    Usage Recommendation:
    - Always use the correct torque for mounting to avoid damaging the integral assembly nut.
    - Regularly inspect seals and gaskets for maintenance in field settings.
    Compatibility and Support
    Compatibility
    Grayhill rotary switches are designed for seamless integration with other electronic components. Their stand

M3786/4-5160参数

参数
最大直流触点电压 115V
转档方式 -
触点时间 -
引脚数量 -
每层极数 -
开关功能 -
开关配置 SP12T
最大交流触点电压 115V
长*宽*高 29.51mm(长度)*31.07mm(高度)
安装方式 焊接安装,面板安装
零件状态 在售
包装方式 散装

M3786/4-5160厂商介绍

Grayhill 是一家全球性的电子组件制造商,专注于为工业、医疗、交通和商业市场提供定制的控制解决方案。公司成立于1947年,总部位于美国伊利诺伊州的芝加哥。

Grayhill 的主营产品包括:

1. 人机界面(HMI)解决方案:包括触摸屏显示器、按键开关和旋钮等,用于实现设备与用户之间的交互。

2. 控制面板:提供定制的控制面板,集成多种控制元件,以满足特定应用的需求。

3. 电子控制单元(ECU):设计用于各种电子设备的控制单元,包括汽车、工业机械等。

4. 传感器和开关:提供多种传感器和开关产品,用于监测和控制设备状态。

5. 定制解决方案:根据客户的具体需求,提供定制化的电子组件和系统。

Grayhill 的优势在于:

- 定制化服务:能够根据客户的具体需求提供定制化的解决方案。
- 技术创新:持续投入研发,以保持技术领先。
- 质量保证:严格的质量控制流程,确保产品的可靠性和耐用性。
- 全球服务网络:在全球范围内提供销售和服务支持,以满足不同地区客户的需求。

Grayhill 的产品广泛应用于汽车、工业自动化、医疗设备、交通系统等多个领域,以其高性能和可靠性获得了市场的广泛认可。

M3786/4-5160数据手册

厂牌 PDF简要描述 下载
GRAYHILL 旋转开关 GRAYHILL M3786/4-5160 M3786/4-5160数据手册

M3786/4-5160封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 210.5478 ¥ 1789.6563
2+ $ 200.8088 ¥ 1706.8748
3+ $ 195.1056 ¥ 1658.3976
6+ $ 191.3622 ¥ 1626.5787
库存: 8
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1789.65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0033.3501 ¥ 185.0894
0033.4008 ¥ 0
0033.4208 ¥ 209.5342
0033.4501 ¥ 0
0033.4504 ¥ 37.2904
0033.4601 ¥ 36.9036
0033.4604 ¥ 36.2435
020-4520 ¥ 63.3272
021-1220 ¥ 54.8598
021-4420 ¥ 73.7538