处理中...

首页  >  产品百科  >  329716

329716

产品分类: 端子 - 电线接头端子
厂牌: TE CONNECTIVITY
产品描述:
供应商型号: 329716
供应商: 国内现货
标准整包数: 800
TE CONNECTIVITY 端子 - 电线接头端子 329716

329716概述

    # STRATO-THERM Terminals, Splices, and Spare Wire Caps: A Comprehensive Guide
    1. Product Introduction
    Strato-Therm Terminals, Splices, and Spare Wire Caps are innovative electronic components designed for high-temperature applications. These products come in two types: insulated and uninsulated. Insulated variants include PIDG (pre-insulated diamond grip) terminals, splices, and caps made of polytetrafluoroethylene (PTFE), while uninsulated options are available in both heat-resistant and high-temperature formats. These components are compatible with solid or stranded copper wire sizes ranging from 26 to 1/0 AWG (American Wire Gauge).
    The primary function of these devices is to establish secure and reliable electrical connections under extreme thermal conditions. Their versatile design makes them suitable for a wide range of industries including automotive, aerospace, military, and industrial electronics.
    2. Technical Parameters
    | Parameter | Values |

    | Temperature Range | PIDG: Max 288°C (550°F); Silver-Plated Post: Max 260°C (500°F) |
    Heat Resistant: Max 343°C (650°F); High Temp: Max 649°C (1200°F) |
    | Wire Size | 26 AWG to 1/0 AWG |
    | Insulation Material | PTFE |
    | Mounting Stud Sizes | M2.5 [4] to M8 [.375] |
    | Color Coding | Visual reference for wire size ranges |
    These components support both manual and automated assembly processes, making them ideal for diverse manufacturing environments.
    3. Product Features and Advantages
    Unique Features:
    - High-Temperature Durability: Withstanding temperatures up to 649°C (1200°F), ensuring reliability in harsh environments.
    - Secure Connections: Serrations and dimples inside the wire barrel enhance tensile strength after crimping.
    - Color-Coded Identification: Simplifies wire size selection and improves operational efficiency.
    - Versatility: Available in loose-piece and tape-mounted forms for different assembly methods.
    Market Competitiveness:
    Strato-Therm products stand out due to their superior performance under extreme conditions. Their ability to maintain integrity even at exceptionally high temperatures makes them indispensable in applications where standard components fail.
    4. Application Cases and Usage Recommendations
    Application Examples:
    - Automotive Industry: Wiring harnesses requiring robust connections in engine compartments.
    - Aerospace: Ensuring uninterrupted electrical continuity in flight-critical systems.
    - Military Applications: Providing reliable connections in defense vehicles and equipment.
    Usage Tips:
    - Always ensure proper wire stripping before installation to prevent damage during crimping.
    - Regularly inspect connections for signs of wear or degradation, especially in high-stress environments.
    5. Compatibility and Support
    Strato-Therm components are highly compatible with a variety of tools and machinery, supporting both manual and automated processes. Comprehensive technical support and customer service are available through the manufacturer’s toll-free numbers and website.
    6. Common Issues and Solutions
    | Issue | Solution |

    | Crimp not properly aligned | Adjust tool settings or replace damaged tools |
    | Insulation entering barrel | Verify correct wire stripping procedure |
    | Poor conductivity | Check for corrosion or oxidation; clean contacts |
    7. Conclusion and Recommendation
    In conclusion,

329716参数

参数
安装方式 通孔安装
零件状态 在售

329716厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

329716数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 端子 - 电线接头端子 TE CONNECTIVITY 329716 329716数据手册

329716封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ $ 26.8424 ¥ 225.4762
库存: 0
起订量: 1600 增量: 1
交货地:
最小起订量为:1000
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-36965-1 ¥ 3.191
10003 ¥ 93.6328
119A-92A00-R02 ¥ 11.9652
130863-02-E ¥ 332.3781
148-90002 ¥ 96.9476
148-90004 ¥ 93.4337
148-90005 ¥ 94.6951
148-90036 ¥ 3.2068
148-90037 ¥ 191.4413
148-90038 ¥ 3.9842