处理中...

首页  >  产品百科  >  VS-150KR40A

VS-150KR40A

产品分类: 整流二极管/整流桥
产品描述: 400V 3.74KA 35mA 150A 独立式 DO-205AA,DO-8 底座安装,螺纹安装,铰轴安装 31.16mm*27mm*40.3mm
供应商型号: LYS-VS-150KR40A
供应商: 海外现货
标准整包数: 25
VISHAY INTERTECHNOLOGY 整流二极管/整流桥 VS-150KR40A

VS-150KR40A概述

    Vishay Standard Recovery Diodes (Stud Version), 150 A: Product Overview
    1. Product Introduction
    The Vishay Standard Recovery Diodes (Stud Version), with part numbers 45L(R), 150K(R), and 150KS(R), belong to a high-power semiconductor family designed for demanding industrial applications. These diodes are alloy diodes offering robust performance under extreme conditions. Key features include a high current-carrying capacity, excellent surge current handling, and RoHS compliance, making them ideal for environments where reliability is critical.
    These diodes find applications in diverse fields such as battery charging systems, welders, machine tool controls, high-power drives, medium traction systems, and freewheeling diodes.
    2. Technical Parameters
    Below are the key electrical and thermal specifications extracted from the Vishay technical handbook:
    | Parameter | Symbol | Test Conditions | Values | Units |

    | Forward Current (Continuous) | IF(AV) | TC = 150°C | 150 | A |
    | RMS Forward Current | IF(RMS) | DC, TC = 142°C | 235 | A |
    | Surge Current Capability | IFSM | 50 Hz | 3570 | A |
    60 Hz | 3740 | A |
    | I²t for Fusing (t = 10 ms) | I²t | No voltage reapplied | 64 | kA²s |
    100% VRRM reapplied | 45 | kA²s |
    | Reverse Voltage Ratings | VRRM 100 to 600 | V |
    VRSM V |
    IRRM | TJ = 175°C | 30 to 60 | mA |
    | Thermal Resistance | RthJC | DC operation | 0.25 | K/W |
    RthCS | Mounting surface smooth, flat, and greased | 0.10 | K/W |
    3. Product Features and Advantages
    - Alloy Construction: Provides superior mechanical strength and thermal stability.
    - High Surge Current Capability: Ideal for applications requiring transient overvoltages.
    - Stud Cathode and Anode Versions: Simplifies installation in modular assemblies.
    - RoHS Compliance: Environmentally friendly design ensuring regulatory adherence.
    - Industrial-Level Design: Built to withstand harsh working conditions and meet rigorous performance standards.
    These diodes stand out due to their exceptional durability and efficiency, providing reliable performance in challenging industrial settings. Their market competitiveness lies in their ability to handle large currents while maintaining low forward voltage drops.
    4. Application Cases and Usage Recommendations
    The 150 A standard recovery diodes are well-suited for several practical scenarios:
    - Battery Charging Systems: Efficiently manage high inrush currents during charge cycles.
    - Welding Equipment: Protect against reverse currents and high surge voltages generated during welding operations.
    - Machine Tool Controls: Offer dependable performance in frequent switching environments.
    Usage Recommendations:
    - Ensure proper heat sinking to maximize diode life and performance.
    - Avoid exceeding rated reverse voltage to

VS-150KR40A参数

参数
正向浪涌电流 3.74KA
配置 独立式
If - 正向电流 150A
Ir - 反向电流 35mA
Vr-反向电压 400V
反向恢复时间 -
长*宽*高 31.16mm*27mm*40.3mm
通用封装 DO-205AA,DO-8
安装方式 底座安装,螺纹安装,铰轴安装
零件状态 在售
包装方式 散装

VS-150KR40A厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

VS-150KR40A数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 整流二极管/整流桥 VISHAY INTERTECHNOLOGY VS-150KR40A VS-150KR40A数据手册

VS-150KR40A封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
25+ $ 27.6 ¥ 233.22
125+ $ 26.88 ¥ 227.136
500+ $ 26.4 ¥ 223.08
库存: 150
起订量: 25 增量: 25
交货地:
最小起订量为:25
合计: ¥ 5830.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
10A2 ¥ 0.9523
10BQ015TR ¥ 0
10CTQ150 ¥ 0
10MQ060N ¥ 0
11DQ05TR ¥ 0
12CWQ03FN ¥ 0
1616442-1 ¥ 1672.8
16FR120 ¥ 27.2562
1N270 ¥ 12.0668
1N3899R ¥ 175.0666