处理中...

首页  >  产品百科  >  MBRF10100-E3/4W

MBRF10100-E3/4W

产品分类: 整流二极管/整流桥
产品描述: 100V 150A 100μA 10A 独立式 ITO-220AC 通孔安装 10.26mm*4.83mm*8.89mm
供应商型号: 625-MBRF10100-E3
供应商: Mouser
标准整包数: 1
VISHAY INTERTECHNOLOGY 整流二极管/整流桥 MBRF10100-E3/4W

MBRF10100-E3/4W概述

    Vishay General Semiconductor Trench MOS Barrier Schottky Rectifiers
    Product Introduction
    The MBR10xxx-E3, MBRF10xxx-E3, and MBRB10xxx-E3 series from Vishay General Semiconductor are advanced electronic components designed to serve as high voltage, high frequency rectifiers in a variety of electronic applications. These devices leverage Trench MOS Schottky technology to provide superior performance characteristics, making them ideal for use in switching mode power supplies, freewheeling diodes, DC/DC converters, and polarity protection circuits.
    Key functional benefits include low forward voltage drops, high forward surge capabilities, and excellent efficiency due to reduced power losses. The robust design ensures reliable operation across a broad range of applications, including those requiring high-frequency switching.
    Technical Parameters
    Below are the key technical specifications for the MBR10xxx-E3 series:
    | Parameter | Symbol | MBR1090 | MBR10100 | Unit |

    | Maximum Repetitive Peak VR | VR| 90 | 100 | V |
    | Working Peak VR | VRWM | 90 | 100 | V |
    | Maximum DC Blocking Voltage | VDC | 90 | 100 | V |
    | Maximum Average Forward Current| IF(AV) | 10 A
    | Peak Forward Surge Current | IFSM | 150 A |
    | Non-Repetitive Avalanche Energy | EAS | 130 mJ |
    | Operating Junction Temperature Range | TJ | -65 to +150 °C |
    Additional details include:
    - Forward Voltage Drop (VF): 0.65 V @ 125°C.
    - Thermal Resistance (RθJA): 60°C/W.
    - Package options: TO-220AC, ITO-220AC, and D2PAK (TO-263AB).
    These rectifiers support junction temperatures up to 150°C, ensuring reliable performance under harsh environmental conditions.
    Product Features and Advantages
    1. Innovative Technology: The integration of Trench MOS Schottky technology reduces power losses and enhances overall system efficiency.
    2. High Efficiency: Low forward voltage drop minimizes energy dissipation during conduction, leading to better energy conversion.
    3. Robust Performance: High surge current capability ensures stability even under transient conditions.
    4. Compatibility: Meets industry standards like MSL level 1 and JESD specifications, enhancing reliability in diverse applications.
    5. Design Flexibility: Offers multiple package options to cater to specific PCB layouts and space constraints.
    These features make the Vishay MBR10xxx-E3 series highly competitive in the semiconductor market.
    Application Case Studies and Usage Recommendations
    These rectifiers excel in scenarios requiring high-frequency switching, such as:
    1. Switching Mode Power Supplies: Their low VF and high-speed switching characteristics ensure optimal efficiency in converting AC to DC.
    2. Freewheeling Diodes: Ideal for mitigating back EMF in inductive loads.
    3. DC/DC Converters: Deliver fast recovery times and minimal energy loss, improving overall converter efficiency.
    Usage Suggestions:
    - Ensure proper heat sinking for high-current applications to avoid overheating.
    - Select the appropriate package type based on space availability and thermal management requirements.
    Compatibility and Support
    The Vishay products are compatible with various systems adhering to standard industry practices. Vishay provides comprehensive support, including technical assistance via email (DiodesAmericas@vishay.com, DiodesAsia@vishay.com, DiodesEurope@vishay.com) and detailed documentation available on their website.
    Common Issues and Solutions
    1. Issue: Overheating during prolonged

MBRF10100-E3/4W参数

参数
If - 正向电流 10A
Ir - 反向电流 100μA
Vr-反向电压 100V
反向恢复时间 -
正向浪涌电流 150A
配置 独立式
长*宽*高 10.26mm*4.83mm*8.89mm
通用封装 ITO-220AC
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 管装

MBRF10100-E3/4W厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

MBRF10100-E3/4W数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 整流二极管/整流桥 VISHAY INTERTECHNOLOGY MBRF10100-E3/4W MBRF10100-E3/4W数据手册

MBRF10100-E3/4W封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 1.725 ¥ 14.5763
10+ $ 1.242 ¥ 10.4949
25+ $ 0.6751 ¥ 5.7042
100+ $ 0.6182 ¥ 5.2238
500+ $ 0.6016 ¥ 5.0832
1000+ $ 0.5465 ¥ 4.6178
5000+ $ 0.5303 ¥ 4.4806
库存: 1037
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 14.57
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
03P2J-T1-AZ ¥ 1.9566
10A07 ¥ 1.2179
10BQ015TR ¥ 6.8747
10CTQ150 ¥ 0
1616442-1 ¥ 1672.8
16CTQ100S ¥ 0
16FR120 ¥ 34.2318
1N1341B ¥ 175.0666
1N270 ¥ 28.8003
1N4001 ¥ 0