处理中...

首页  >  产品百科  >  VS-MURB2020CTPBF

VS-MURB2020CTPBF

产品分类: 整流二极管/整流桥
产品描述: 200V 100A 35ns 15μA 10A D2PAK,TO-263AB 贴片安装 10.67mm*9.65mm*4.83mm
供应商型号: MURB2020CTPBF-ND
供应商: Digi-Key
标准整包数: 1
VISHAY INTERTECHNOLOGY 整流二极管/整流桥 VS-MURB2020CTPBF

VS-MURB2020CTPBF概述

    Vishay MUR Series Ultrafast Rectifier: A Comprehensive Guide
    Product Introduction
    The VS-MURB2020CTPbF and VS-MURB2020CT-1PbF are part of Vishay's MUR series, representing state-of-the-art ultrafast recovery rectifiers. These devices are optimized for reducing forward voltage drop and achieving ultrafast recovery times, making them ideal for demanding power conversion applications. The MUR series is particularly well-suited for power supply systems, uninterruptible power supplies (UPS), DC/DC converters, and freewheeling diodes in low-voltage inverter and motor control circuits.
    Key functional features of these rectifiers include:
    - Ultrafast Recovery Time: Reduces switching losses and improves system efficiency.
    - Low Forward Voltage Drop (VF): Minimizes energy loss during conduction.
    - Low Leakage Current: Ensures minimal energy wastage under reverse bias conditions.
    - High Junction Temperature Tolerance: Operates reliably up to 175°C.
    - Robust Design: AEC-Q101 qualified, ensuring high durability in automotive and industrial environments.
    These components have been engineered to provide exceptional performance in various critical electronic applications such as power factor correction (PFC), motor drives, and renewable energy systems.
    Technical Parameters
    Below is a concise summary of the key technical specifications for the VS-MURB2020CTPbF and VS-MURB2020CT-1PbF rectifiers:
    | Parameter | Symbol | Min. | Typ. | Max. | Units |
    |
    | Peak Repetitive Reverse Voltage | VRRM | - | - | 200 | V |
    | Average Forward Current per Leg | IF(AV) | 10 | 20 | - | A |
    | Reverse Leakage Current | IR | - | - | 250 | μA |
    | Forward Voltage Drop (VF) | VF | - | 0.85 | 1.15 | V |
    | Reverse Recovery Time | trr | - | 19 | 35 | ns |
    | Peak Recovery Current | IRRM | - | 1.9 | 4.8 | A |
    | Maximum Junction Temperature | TJ | -65 | 175 | - | °C |
    Additional Thermal Characteristics:
    - Thermal Resistance (Junction to Case): 2.5°C/W
    - Thermal Resistance (Junction to Ambient): 50°C/W
    Package Options:
    - TO-263AB (D2PAK)
    - TO-262AA
    Diode Variation: Common Cathode
    Product Features and Advantages
    The VS-MURB2020CTPbF and VS-MURB2020CT-1PbF stand out due to their advanced design and operational efficiency:
    - Ultrafast Switching: Reduces switching losses and improves efficiency, making them ideal for high-frequency applications.
    - Low Forward Voltage Drop: Minimizes conduction losses, enhancing overall system efficiency.
    - Reliability: Platinum-doped lifetime control ensures long-term stability and ruggedness.
    - High Junction Temperature Tolerance: Operates effectively in extreme environments.
    - Compatibility: Meets MSL Level 1 standards per J-STD-020, ensuring reliability under high-temperature soldering conditions.
    These advantages make the MUR series highly competitive in modern power electronics applications.
    Application Cases and Usage Suggestions
    The VS-MURB2020CTPbF and VS-MURB2020CT-1PbF are widely employed in the following scenarios:
    1. SMPS (Switch-Mode Power Supplies): Optimized for output rectification, where fast recovery minimizes electromagnetic interference (EMI).
    2. Inverters: Used as freewheeling diodes in low-voltage inverters, improving energy efficiency.
    3. Motor Drives: Enhances performance in chopping motor drives by reducing switching losses.
    Usage Tips:
    - Ensure proper thermal management to maintain optimal junction temperature.
    - Match the rectifier's forward current capability with the load requirements.
    - Use snubber circuits to mitigate high dv/dt transients in fast-switching appli

VS-MURB2020CTPBF参数

参数
配置 -
If - 正向电流 10A
Ir - 反向电流 15μA
Vr-反向电压 200V
反向恢复时间 35ns
正向浪涌电流 100A
长*宽*高 10.67mm*9.65mm*4.83mm
通用封装 D2PAK,TO-263AB
安装方式 贴片安装
零件状态 停产
包装方式 管装

VS-MURB2020CTPBF厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

VS-MURB2020CTPBF数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 整流二极管/整流桥 VISHAY INTERTECHNOLOGY VS-MURB2020CTPBF VS-MURB2020CTPBF数据手册

VS-MURB2020CTPBF封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
10A2 ¥ 0.9523
10BQ015TR ¥ 0
10CTQ150 ¥ 0
10MQ060N ¥ 0
11DQ05TR ¥ 0
12CWQ03FN ¥ 0
1616442-1 ¥ 1672.8
16FR120 ¥ 27.2562
1N270 ¥ 12.0668
1N3899R ¥ 175.0666