处理中...

首页  >  产品百科  >  3280-9SG-330

3280-9SG-330

产品分类: 圆形连接器
厂牌: SWITCHCRAFT
产品描述: Bayonet Lock,Female Sockets,Plug 9pin Polyamide (PA),Nylon 5.6A 金 黑色 导线安装,自由悬挂,通孔安装 33.6mm(长度)
供应商型号: ES-3280-9SG-330
供应商: 海外现货
标准整包数: 0
SWITCHCRAFT 圆形连接器 3280-9SG-330

3280-9SG-330概述

    Product Overview: Conxall's Micro-Con-X® Field Installable Connectors
    1. Product Introduction
    Conxall’s Micro-Con-X® series represents a high-quality, field-installable connector designed for demanding industrial, marine, and general-purpose applications. These connectors offer robust connectivity solutions for power, signal, and data transfer in both indoor and outdoor environments. They are particularly suitable for test instruments, medical equipment, automotive diagnostics, and various sensor applications. Their design emphasizes durability, ease of installation, and compatibility with harsh conditions.
    Key product types:
    - Micro-Con-X®: Supports 2 to 3 contacts with sizes ranging from #20 to #24 AWG.
    - Mini-Con-X®: Extends contact capabilities up to 8 contacts.
    - Multi-Con-X® & Maxi-Con-X®: Cater to higher contact requirements (up to 9 and 20 contacts, respectively).
    - Mega-Con-X®: High-density connectors supporting up to 31 contacts.
    2. Technical Parameters
    Below are key technical specifications for the Micro-Con-X® series:
    | Parameter | Specification |

    | Rated Voltage | 600V |
    | Rated Current | Up to 7.5A per contact (refer to Current Rating Chart for details) |
    | Contact Size | #20 to #24 AWG |
    | Conductor Material | Copper (Brass with Gold-over-Nickel plating) |
    | Operating Temperature | -40°C to +115°C (-40°F to +239°F) |
    | Waterproof Rating | NEMA 6P, 13; IEC IP67 |
    | Durability | Minimum 300 mating cycles |
    | Environmental Protection | Salt spray tested for 300 hours |
    These connectors support both crimped and soldered contact options, ensuring secure connections in extreme environments.
    3. Product Features and Advantages
    Unique Features:
    - All-plastic Construction: Corrosion-resistant, lightweight, and durable against impacts and hostile environments.
    - Field Installable Design: Allows users to customize cable lengths and terminations without preassembly.
    - Quick-Connect Capability: Available with threaded or quick-lock coupling rings.
    - Customizable Boot Styles: Straight, right-angle, and custom boot designs available.
    Advantages:
    - Cost-Effective Solution: Eliminates the need for metal connectors, reducing costs while maintaining high performance.
    - Long-Term Reliability: Withstand repeated mating cycles and environmental stress.
    - Ease of Use: Simplifies maintenance with molded encapsulations that prevent cable pull-out.
    4. Application Case Studies and Usage Recommendations
    Applications:
    - Medical Equipment: Powering portable diagnostic devices.
    - Automotive Industry: Connecting sensors and control modules.
    - Industrial Automation: Signal transmission in harsh factory environments.
    - Marine Electronics: Waterproof connectivity for depth sounders and navigation tools.
    Usage Suggestions:
    - Use dust caps during storage to prevent contamination.
    - Ensure proper sealing with gaskets and "O"-rings for critical applications.
    - Select the correct backshell style (weatherproof or standard) depending on environmental exposure.
    5. Compatibility and Support
    Conxall's connectors are designed to integrate seamlessly with a wide range of cable constructions, making them compatible with most standard cabling setups. Additionally, the company offers a comprehensive warranty and support network to ensure reliable operation.
    6. Common Issues and

3280-9SG-330参数

参数
颜色 黑色
端接 -
额定电流 5.6A
外壳材料 Polyamide (PA),Nylon
针脚数 9pin
触头镀层 - 配接
类型 Bayonet Lock,Female Sockets,Plug
长*宽*高 33.6mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装

3280-9SG-330厂商介绍

Switchcraft是一家知名的连接器制造商,专注于为各种行业提供高质量的连接解决方案。公司主营产品包括音频连接器、数据通信连接器、工业控制连接器等,广泛应用于音频/视频设备、计算机、通信、工业自动化等领域。

Switchcraft的优势在于:
1. 丰富的产品线:提供多种类型的连接器,满足不同行业的需求。
2. 高品质:产品经过严格测试,确保性能稳定可靠。
3. 定制服务:可根据客户需求提供定制化的连接器解决方案。
4. 技术支持:提供专业的技术支持,帮助客户解决连接问题。
5. 快速响应:快速响应客户需求,缩短交货时间。

总的来说,Switchcraft凭借其丰富的产品线、高品质的产品和专业的服务,赢得了广泛的市场认可和客户信赖。

3280-9SG-330数据手册

厂牌 PDF简要描述 下载
SWITCHCRAFT 圆形连接器 SWITCHCRAFT 3280-9SG-330 3280-9SG-330数据手册

3280-9SG-330封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 712
起订量: 0 增量: 1
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908