处理中...

首页  >  产品百科  >  BACC63CT13-8PB

BACC63CT13-8PB

产品分类: 圆形连接器
厂牌: SOURIAU-SUNBANK
产品描述:
供应商型号: AEL-BACC63CT13-8PB
供应商: 海外现货
标准整包数: 1
SOURIAU-SUNBANK 圆形连接器 BACC63CT13-8PB

BACC63CT13-8PB概述

    8D Series Electronic Connectors: A Comprehensive Overview
    1. Product Introduction
    The 8D Series is an advanced family of electronic connectors designed to provide reliable connections in demanding environments. Introduced as an extension of the 38999 Series III (MIL-DTL-38999), these connectors are renowned for their durability and adaptability. They serve a wide range of applications, including civil and military aerospace, defense, offshore equipment, and industrial settings. Known for their robust design, these connectors are tailored to withstand extreme conditions, ensuring uninterrupted performance.
    2. Technical Parameters
    The 8D Series connectors come in various materials, such as aluminum, composite, stainless steel, titanium, and bronze, offering flexibility based on application requirements. Here's a summary of key technical specifications:
    - Materials: Aluminum, composite, stainless steel, titanium, bronze.
    - Shell Plating: Options include cadmium olive drab, nickel, black zinc nickel, green zinc cobalt.
    - Insulators: Made of thermoplastic material.
    - Grommets and Interfacial Seal: Silicone elastomer.
    - Contacts: Copper alloy, plated with gold over nickel.
    - Test Voltage Rating: ≥ 5,000 MΩ under 500 Vdc.
    - Contact Resistance: ≤ 5 mΩ for most shells, depending on the plating.
    - Insulation Resistance: ≥ 5,000 MΩ (under 500 Vdc).
    - Temperature Range: -65°C to +200°C, depending on the shell material.
    - Sealing: Meets MIL-DTL-38999 standards for altitude and immersion.
    - Shocks: Up to 300g for 3ms.
    - Vibrations: Sinusoidal (10–2000 Hz, 3×12 hours) and random (50–2000 Hz, 2×8 hours).
    3. Product Features and Advantages
    The 8D Series connectors are distinguished by their versatility and high-performance capabilities. Key features include:
    - Multi-Contact Technology: Allows for various contact styles like crimp, solder cup, PC tails, wire wrap, and PCB contacts.
    - High Contact Density: Supports complex layouts with up to 128 contacts per shell.
    - Scoop Proof Design: Ensures protection against accidental damage.
    - RFI/EMI Shielding: Excellent electromagnetic interference shielding with shell-to-shell continuity.
    - Hermetic Versions: Available for applications requiring absolute sealing.
    - Lightweight Options: Reduced weight compared to conventional connectors for enhanced portability and efficiency.
    4. Application Cases and Usage Recommendations
    The 8D Series is widely used in military and civilian aviation, marine operations, and heavy industries. Some typical use cases include:
    - Military Aircraft: As a critical component in avionics systems where reliability is paramount.
    - Offshore Platforms: Where exposure to harsh environmental conditions necessitates robust connectivity solutions.
    - Defense Systems: Used in ground vehicles and portable electronics for communication and control.
    Usage Tips:
    - Ensure proper selection of shell material based on weight and strength needs.
    - Always match contact types to application requirements to avoid performance issues.
    - Regular maintenance checks should be performed to preserve optimal functionality.
    5. Compatibility and Support
    These connectors are compliant with several industry standards:
    - MIL-DTL-38999 Series III
    - EN3645
    - BACC63CT/CU; BACC63DB/DC
    - CECC Standards
    Souriau offers extensive support, including consultation services, technical documentation, and warranty coverage. Their commitment ensures that users can seamlessly integrate these components into their designs.
    6. Common Issues and Solutions
    Some common challenges encountered with the 8D Series include:
    - Problem: Corrosion due to environmental exposure.
    - Solution: Use appropriate plating options like black zinc nickel or green zinc cobalt for better corrosion resistance.

    - Problem: Inadequate contact resistance.
    - Sol

BACC63CT13-8PB参数

参数
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
端接 -
额定电流 -
零件状态 在售
包装方式 散装,袋装

BACC63CT13-8PB厂商介绍

Souriau-Sunbank是全球领先的互连解决方案提供商,专注于设计和制造各种类型的连接器和互连系统。公司的产品广泛应用于**、**、*事、铁路、工业、能源、医疗和通信等多个领域。

主营产品分类包括:
1. 圆形连接器:适用于各种恶劣环境,如振动、冲击、温度变化等。
2. 矩形连接器:适用于需要高密度连接的应用,如计算机、通信设备等。
3. 电源连接器:适用于需要高电流传输的应用,如电动汽车、工业设备等。
4. 高速数据连接器:适用于需要高速数据传输的应用,如通信设备、数据中心等。
5. 光纤连接器:适用于需要高速光信号传输的应用,如通信网络、医疗设备等。

Souriau-Sunbank的优势在于:
1. 技术创新:公司拥有强大的研发团队,不断推出创新产品,满足市场需求。
2. 质量可靠:公司严格遵循国际质量标准,确保产品质量和性能。
3. 定制服务:公司提供定制化服务,根据客户需求设计和制造连接器。
4. 全球服务:公司在全球设有多个分支机构,提供快速响应和本地化服务。

BACC63CT13-8PB数据手册

厂牌 PDF简要描述 下载
SOURIAU-SUNBANK 圆形连接器 SOURIAU-SUNBANK BACC63CT13-8PB BACC63CT13-8PB数据手册

BACC63CT13-8PB封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 77.627 ¥ 657.5009
10+ $ 65.8063 ¥ 557.3795
25+ $ 62.0098 ¥ 525.2227
50+ $ 59.7132 ¥ 505.7708
100+ $ 55.595 ¥ 470.89
250+ $ 52.0082 ¥ 440.5098
500+ $ 48.8562 ¥ 413.812
1000+ $ 46.0644 ¥ 390.1655
库存: 34
起订量: 7 增量: 1
交货地:
最小起订量为:1
合计: ¥ 657.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908