处理中...

首页  >  产品百科  >  MS3114E14-15P

MS3114E14-15P

产品分类: 圆形连接器
厂牌: SOURIAU-SUNBANK
产品描述: 焊盘 Aluminum Alloy 13A,7.5A 螺纹安装 34.1mm(长度)*34.94mm(高度)
供应商型号: AEL-MS3114E14-15P
供应商: 海外现货
标准整包数: 1
SOURIAU-SUNBANK 圆形连接器 MS3114E14-15P

MS3114E14-15P概述

    # Introduction to the 851 Series MIL-DTL-26482 Connectors
    Product Overview
    The 851 Series of MIL-DTL-26482 connectors, produced by Souriau, offers a range of circular connectors designed for both sealed and hermetic applications. These connectors are extensively utilized across various industries including aerospace, defense, industrial electronics, and automation due to their reliability and versatility. Originally engineered for aircraft applications, these connectors have since become a staple in several sectors that demand robust electrical connections.
    Key Features:
    - Versions: Available in sealed and hermetic types.
    - Contact Options: Contacts are available in soldered, crimped, PC-tail, and wire-wrap variants.
    - Material Finishes: Options include olive green cadmium, black anodized, nickel, and zinc nickel plating.
    - Certifications: Compliant with international standards such as MIL-DTL-26482G series 1, NFC 93422, HE 301B, VG 95328, and GAM/T1.
    Technical Specifications
    Below are key technical parameters extracted from the product's technical manual:
    | Attribute | Sealed Version | Hermetic Version |
    |
    | Material | Aluminium Alloy | Steel |
    | Insulator | Neoprene Elastomer | Glass Insulator |
    | Temperature Range | -55°C to +125°C | -55°C to +125°C |
    | Voltage Rating | 1500Vrms to 2300Vrms | 200Vrms to 300Vrms |
    | Current Rating | Size 20: 7.5A; Size 16: 13A | Size 20: 7.5A; Size 16: 13A |
    | Contact Resistance | ≤4mΩ (Size 20); ≤3mΩ (Size 16)| ≤30mΩ (Size 20); ≤14mΩ (Size 16) |
    | Isolation Resistance | ≥5000MΩ @ 500VDC | ≥5000MΩ @ 500VDC |
    Unique Features and Advantages
    The 851 Series connectors stand out with their advanced design features:
    - Positive Bayonet Coupling Mechanism: Ensures reliable mechanical engagement.
    - Five Raised Keys System: Prevents incorrect mating of connectors.
    - Wide Range of Body Styles and Accessories: Enhances flexibility in diverse applications.
    - Gold or Tin/Nickel Plated Contacts: Offers superior conductivity and corrosion resistance.
    These connectors excel in environments requiring high-reliability connections, such as military systems, industrial automation, and transportation solutions.
    Application Cases and Recommendations
    Applications:
    - Military Aviation: For critical avionics and flight control systems.
    - Industrial Automation: Used in machinery where continuous operation is crucial.
    - Transportation: Found in trains, buses, and other vehicles demanding robust connections.
    Usage Tips:
    - Ensure proper alignment during installation to avoid mechanical stress.
    - Regularly check seals and connections to maintain hermetic integrity in harsh environments.
    - Opt for specific contact types based on the application’s current and voltage requirements.
    Compatibility and Support
    The 851 Series connectors are compatible with a wide range of backshells and accessories, enhancing adaptability. Distributors worldwide provide comprehensive support, including technical assistance and warranty services.
    Common Issues and Solutions
    | Issue | Solution |

    | Poor connection quality | Verify correct contact insertion and tighten all securing nuts. |
    | Leakage in sealed connectors | Replace defective grommets or seals according to maintenance protocols. |
    | Electromagnetic interference | Use shielding options like nickel-plated connectors for improved isolation. |
    Conclusion and Recommendation
    The 851 Series connectors are exemplary in terms of performance, durability, and versatility. Their compliance with stringent internatio

MS3114E14-15P参数

参数
端接 焊盘
额定电流 13A,7.5A
外壳材料 Aluminum Alloy
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
长*宽*高 34.1mm(长度)*34.94mm(高度)
安装方式 螺纹安装
应用等级 工业级

MS3114E14-15P厂商介绍

Souriau-Sunbank是全球领先的互连解决方案提供商,专注于设计和制造各种类型的连接器和互连系统。公司的产品广泛应用于**、**、*事、铁路、工业、能源、医疗和通信等多个领域。

主营产品分类包括:
1. 圆形连接器:适用于各种恶劣环境,如振动、冲击、温度变化等。
2. 矩形连接器:适用于需要高密度连接的应用,如计算机、通信设备等。
3. 电源连接器:适用于需要高电流传输的应用,如电动汽车、工业设备等。
4. 高速数据连接器:适用于需要高速数据传输的应用,如通信设备、数据中心等。
5. 光纤连接器:适用于需要高速光信号传输的应用,如通信网络、医疗设备等。

Souriau-Sunbank的优势在于:
1. 技术创新:公司拥有强大的研发团队,不断推出创新产品,满足市场需求。
2. 质量可靠:公司严格遵循国际质量标准,确保产品质量和性能。
3. 定制服务:公司提供定制化服务,根据客户需求设计和制造连接器。
4. 全球服务:公司在全球设有多个分支机构,提供快速响应和本地化服务。

MS3114E14-15P数据手册

厂牌 PDF简要描述 下载
SOURIAU-SUNBANK 圆形连接器 SOURIAU-SUNBANK MS3114E14-15P MS3114E14-15P数据手册

MS3114E14-15P封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 64.9792 ¥ 550.3738
10+ $ 57.7997 ¥ 489.5633
25+ $ 55.7716 ¥ 472.3851
50+ $ 53.8811 ¥ 456.3727
100+ $ 51.2738 ¥ 434.2894
250+ $ 47.4475 ¥ 401.8805
500+ $ 45.414 ¥ 384.6566
1000+ $ 44.1526 ¥ 373.9722
库存: 2
起订量: 8 增量: 1
交货地:
最小起订量为:1
合计: ¥ 550.37
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908