处理中...

首页  >  产品百科  >  8LT0L15B18SN

8LT0L15B18SN

产品分类: 圆形连接器
厂牌: SOURIAU-SUNBANK
产品描述: 焊盘 7.5A 法兰安装 31.45mm(高度)
供应商型号: AEL-8LT0L15B18SN
供应商: 海外现货
标准整包数: 1
SOURIAU-SUNBANK 圆形连接器 8LT0L15B18SN

8LT0L15B18SN概述

    8LT Series Electronic Connector System
    Product Introduction
    The 8LT Series represents a versatile, high-reliability electronic connector family designed primarily to meet the stringent requirements of aerospace, military, and other critical industries. Developed in compliance with MIL-DTL-38999 Series I, this product family offers high contact density, ensuring efficient use of weight and space while delivering robust performance. The 8LT Series is particularly noted for its quick mating capability, supported by a three-point bayonet locking mechanism, and its error-proof design through keyway polarization. This series is ideal for applications demanding reliable connections in harsh environments.
    The 8LT Series is suitable for diverse fields such as civil and military aerospace, marine equipment, medical instrumentation, ballistic missiles, armored carriers, and test equipment. Its ability to accommodate various configurations makes it a universal product platform, capable of adapting to both standard and specialized applications.
    Technical Parameters
    Below are the key technical specifications of the 8LT Series:
    | Feature | Details |

    | Shell Material | Aluminum alloy |
    | Shell Plating Options | Black zinc nickel, olive green cadmium, nickel, green zinc cobalt |
    | Insulator | Thermoplastic or metallic version available |
    | Contact Protection | 100% scoop proof |
    | Temperature Range | -65°C to +175°C (black zinc nickel), -65°C to +200°C (nickel and green zinc cobalt) |
    | Sealing Capability | Differential pressure 2 bars, leakage ≤ 16 cm³/h (mated connectors) |
    | Vibration | Sine: 10–2000 Hz, 30 g; Random: 100–300 Hz, 5 g²/Hz |
    | Shock Resistance | 300 g for 3 ms (per MIL S 901 Grade A) |
    | Electrical Characteristics
    | Test Voltage | ≥ 5000 VAC

8LT0L15B18SN参数

参数
类型 -
颜色 -
端接 焊盘
额定电流 7.5A
外壳材料 -
针脚数 -
触头镀层 - 配接 -
长*宽*高 31.45mm(高度)
安装方式 法兰安装
应用等级 工业级
零件状态 在售
包装方式 袋装

8LT0L15B18SN厂商介绍

Souriau-Sunbank是全球领先的互连解决方案提供商,专注于设计和制造各种类型的连接器和互连系统。公司的产品广泛应用于**、**、*事、铁路、工业、能源、医疗和通信等多个领域。

主营产品分类包括:
1. 圆形连接器:适用于各种恶劣环境,如振动、冲击、温度变化等。
2. 矩形连接器:适用于需要高密度连接的应用,如计算机、通信设备等。
3. 电源连接器:适用于需要高电流传输的应用,如电动汽车、工业设备等。
4. 高速数据连接器:适用于需要高速数据传输的应用,如通信设备、数据中心等。
5. 光纤连接器:适用于需要高速光信号传输的应用,如通信网络、医疗设备等。

Souriau-Sunbank的优势在于:
1. 技术创新:公司拥有强大的研发团队,不断推出创新产品,满足市场需求。
2. 质量可靠:公司严格遵循国际质量标准,确保产品质量和性能。
3. 定制服务:公司提供定制化服务,根据客户需求设计和制造连接器。
4. 全球服务:公司在全球设有多个分支机构,提供快速响应和本地化服务。

8LT0L15B18SN数据手册

厂牌 PDF简要描述 下载
SOURIAU-SUNBANK 圆形连接器 SOURIAU-SUNBANK 8LT0L15B18SN 8LT0L15B18SN数据手册

8LT0L15B18SN封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 81.1036 ¥ 686.9477
10+ $ 71.9855 ¥ 609.717
25+ $ 69.3193 ¥ 587.1346
50+ $ 64.5388 ¥ 546.6433
100+ $ 60.3749 ¥ 511.3752
250+ $ 55.8694 ¥ 473.2135
500+ $ 53.475 ¥ 452.9333
1000+ $ 51.2773 ¥ 434.3189
库存: 5
起订量: 7 增量: 1
交货地:
最小起订量为:1
合计: ¥ 686.94
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908