处理中...

首页  >  产品百科  >  MS3114E145S

MS3114E145S

产品分类: 圆形连接器
厂牌: SOURIAU-SUNBANK
产品描述: 焊盘 Aluminum Alloy 13A 螺纹安装 61.24mm(长度)
供应商型号:
供应商:
标准整包数: 0
SOURIAU-SUNBANK 圆形连接器 MS3114E145S

MS3114E145S概述

    # Introduction
    The 851 Series from Souriau is a versatile family of MIL-DTL-26482 connectors designed primarily for use in avionics and defense applications, but now widely adopted in industrial sectors such as measurement, instrumentation, transportation, and machine tools. These connectors combine reliability with adaptability, offering sealed and hermetic options that cater to various operational environments.
    Key Features:
    - Versions: Sealed and hermetic types
    - Plating Options: Olive green cadmium, black anodized, nickel, or zinc-nickel
    - Contact Configurations: Soldered, crimped, PCB tails, and wire-wrapped versions
    - Applications: Extensively used in military and civilian aviation, industrial electronics, and other demanding environments
    Technical Specifications
    Electrical Characteristics:
    - Voltage Rating:
    - At normal pressure: 1500 Veff between size 20 contacts, 2300 Veff between size 16 contacts.
    - At low pressure (10 mbar): 200 Veff between size 20 contacts, 300 Veff between size 16 contacts.
    - Isolation Resistance: ≥5000 MΩ @ 500 Vdc
    - Contact Current Ratings:
    - Size 20: 7.5 A
    - Size 16: 13 A
    - Contact Resistance:
    - Sealed: ≤4 mΩ for size 20, ≤3 mΩ for size 16
    - Hermetic: ≤30 mΩ for size 20, ≤14 mΩ for size 16
    - Shielding: 70 dB at 5 MHz, 40 dB at 100 MHz
    Mechanical Characteristics:
    - Material:
    - Sealed: Aluminum alloy with various plating options
    - Hermetic: Steel with either nickel or iridescent yellow cadmium plating
    - Operating Temperature Range: -55°C to +125°C
    - Durability: Meets vibration and climatic testing standards (NFC 20-616, MIL-DTL-26482G series 1)
    Product Advantages
    The 851 Series connectors stand out due to their robust construction, ease of maintenance, and extensive compatibility with various industries. The olive green cadmium plating provides excellent corrosion resistance, making them ideal for harsh conditions. Additionally, the unique bayonet locking mechanism ensures quick and secure connections, while the variety of contact types allows for tailored solutions across multiple platforms.
    Application Examples and Usage Tips
    Applications:
    - Aviation: Used extensively in both commercial and military aircraft for critical systems like engine controls and navigation instruments.
    - Industrial Automation: Found in control panels, robotic arms, and automated machinery requiring high-reliability connections.
    - Medical Equipment: Suitable for medical devices where precision and durability are paramount.
    Usage Suggestions:
    - For applications involving significant vibration or extreme temperatures, ensure proper installation and use hermetic versions if necessary.
    - Regular inspection of seals and contacts can extend product lifespan and maintain performance integrity.
    Compatibility and Support
    These connectors are compatible with a wide range of backshells and accessories, enhancing their versatility. Manufacturers provide comprehensive documentation including wiring instructions and crimping guidelines, along with technical support services to assist users throughout the integration process.
    Common Issues and Solutions
    | Problem | Solution |

    | Connector does not lock properly | Ensure alignment and clean insertion points |
    | Contact resistance exceeds limits| Inspect for contamination or wear; replace if needed |
    Conclusion and Recommendation
    The 851 Series connectors from Souriau are highly recommended for professionals seeking durable, reliable interconnect solutions across diverse industries. With its advanced features and broad application spectrum, it represents an excellent choice for projects demanding high-performance connectors. Whether you're working on aerospace missions or developing cutting-edge industrial machin

MS3114E145S参数

参数
触头镀层 - 配接 -
类型 -
颜色 -
端接 焊盘
额定电流 13A
外壳材料 Aluminum Alloy
针脚数 -
长*宽*高 61.24mm(长度)
安装方式 螺纹安装
应用等级 工业级

MS3114E145S厂商介绍

Souriau-Sunbank是全球领先的互连解决方案提供商,专注于设计和制造各种类型的连接器和互连系统。公司的产品广泛应用于**、**、*事、铁路、工业、能源、医疗和通信等多个领域。

主营产品分类包括:
1. 圆形连接器:适用于各种恶劣环境,如振动、冲击、温度变化等。
2. 矩形连接器:适用于需要高密度连接的应用,如计算机、通信设备等。
3. 电源连接器:适用于需要高电流传输的应用,如电动汽车、工业设备等。
4. 高速数据连接器:适用于需要高速数据传输的应用,如通信设备、数据中心等。
5. 光纤连接器:适用于需要高速光信号传输的应用,如通信网络、医疗设备等。

Souriau-Sunbank的优势在于:
1. 技术创新:公司拥有强大的研发团队,不断推出创新产品,满足市场需求。
2. 质量可靠:公司严格遵循国际质量标准,确保产品质量和性能。
3. 定制服务:公司提供定制化服务,根据客户需求设计和制造连接器。
4. 全球服务:公司在全球设有多个分支机构,提供快速响应和本地化服务。

MS3114E145S数据手册

厂牌 PDF简要描述 下载
SOURIAU-SUNBANK 圆形连接器 SOURIAU-SUNBANK MS3114E145S MS3114E145S数据手册

MS3114E145S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908