处理中...

首页  >  产品百科  >  UTS6JC1244P

UTS6JC1244P

产品分类: 圆形连接器
厂牌: SOURIAU-SUNBANK
产品描述: Souriau 标准圆形连接器插头, UTS系列, 4芯, 电缆安装, 快速连接, IP68,IP69K
供应商型号: 1364900
供应商: 欧时
标准整包数: 1
SOURIAU-SUNBANK 圆形连接器 UTS6JC1244P

UTS6JC1244P概述

    UTS Connector Series: A Comprehensive Technical Overview
    Product Introduction
    The UTS connector series represents a robust and versatile solution designed primarily for Class II and double-insulated industrial equipment. Available in 4-pin and 7-pin configurations, these connectors offer exceptional durability and performance, making them ideal for both indoor and outdoor applications where protection against water ingress and UV degradation is critical. The UTS series ensures safe operation by preventing unintended connections between Class I and Class II devices, thus enhancing user safety.
    Technical Parameters
    - Certifications: Compliant with IEC 61140 standards, UL 1977, and CSA C22.2.
    - Operating Temperature: -40°C to +105°C.
    - Flame Resistance: UL94 V-0 rating for most versions; UL94 HB for specific sealed unmated versions.
    - Sealing: Dynamic sealing up to IP68/IP69K.
    - UV Resistance: Maintains structural integrity and color stability after five years of exposure.
    - Durability: Supports up to 250 mating cycles.
    - Electrical Specifications: Rated up to 16A for 300V, with a dielectric withstand voltage of 4kV.
    Product Features and Advantages
    The UTS series boasts several unique features that enhance its market competitiveness:
    1. Enhanced Safety: The specialized keying system ensures no risk of connecting Class I devices to Class II devices, thereby reducing the risk of electrical hazards.
    2. Quick Coupling: The bayonet coupling mechanism allows for quick and secure connections, improving operational efficiency.
    3. Environmental Protection: With IP68/IP69K sealing capabilities, the connectors provide excellent protection against dust and water immersion, making them suitable for harsh environments.
    4. User-Friendly Design: Ergonomic features simplify handling and installation, ensuring ease of use even in challenging conditions.
    Application Case Studies and Usage Recommendations
    The UTS series finds extensive application across various industries, including but not limited to:
    - Automotive: Ideal for vehicle charging systems due to its robustness and waterproofing capabilities.
    - Marine: Suitable for marine environments requiring high resistance to saltwater and UV exposure.
    - Industrial Automation: Offers reliable connectivity solutions in manufacturing facilities.
    To maximize performance, it is recommended to use the connectors within their specified temperature range and ensure proper crimping techniques to maintain electrical continuity.
    Compatibility and Support
    The UTS series is fully compatible with standard industry tools and accessories, facilitating seamless integration into existing systems. Manufacturers offer comprehensive support through technical documentation and customer service channels, ensuring optimal performance and longevity of the products.
    Common Issues and Solutions
    Some common issues users might encounter include:
    - Improper Crimping: Ensure correct crimping tools are used as per specifications.
    - Water Ingress: Regularly inspect seals and replace worn-out components to prevent moisture intrusion.
    - Overheating: Monitor ambient temperatures to avoid exceeding maximum operating limits.
    Conclusion and Recommendation
    Overall, the UTS connector series excels in providing reliable, safe, and durable connectivity solutions tailored for diverse applications. Its adherence to stringent international standards, coupled with superior environmental resilience, makes it an excellent choice for professionals seeking dependable electronic interconnectivity. Highly recommended for critical applications requiring enhanced safety and performance.
    For more detailed information or specific inquiries, feel free to reach out to SOURIAU’s technical support team at contactindustry@souriau.com.

UTS6JC1244P参数

参数
类型 圆形连接器
颜色 -
端接 -
额定电流 15A
外壳材料 ThermoPlastic
针脚数 -
触头镀层 - 配接 -
安装方式 导线安装
应用等级 工业级

UTS6JC1244P厂商介绍

Souriau-Sunbank是全球领先的互连解决方案提供商,专注于设计和制造各种类型的连接器和互连系统。公司的产品广泛应用于**、**、*事、铁路、工业、能源、医疗和通信等多个领域。

主营产品分类包括:
1. 圆形连接器:适用于各种恶劣环境,如振动、冲击、温度变化等。
2. 矩形连接器:适用于需要高密度连接的应用,如计算机、通信设备等。
3. 电源连接器:适用于需要高电流传输的应用,如电动汽车、工业设备等。
4. 高速数据连接器:适用于需要高速数据传输的应用,如通信设备、数据中心等。
5. 光纤连接器:适用于需要高速光信号传输的应用,如通信网络、医疗设备等。

Souriau-Sunbank的优势在于:
1. 技术创新:公司拥有强大的研发团队,不断推出创新产品,满足市场需求。
2. 质量可靠:公司严格遵循国际质量标准,确保产品质量和性能。
3. 定制服务:公司提供定制化服务,根据客户需求设计和制造连接器。
4. 全球服务:公司在全球设有多个分支机构,提供快速响应和本地化服务。

UTS6JC1244P数据手册

厂牌 PDF简要描述 下载
SOURIAU-SUNBANK 圆形连接器 SOURIAU-SUNBANK UTS6JC1244P UTS6JC1244P数据手册

UTS6JC1244P封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 18.8602 ¥ 159.3684
10+ $ 18.1016 ¥ 152.9589
25+ $ 17.356 ¥ 146.658
库存: 2
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 159.36
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908