处理中...

首页  >  产品百科  >  85333ES1415PN

85333ES1415PN

产品分类: 圆形连接器
厂牌: SOURIAU-SUNBANK
产品描述: Stainless Steel 7.5A 导线安装 34.5mm(长度)
供应商型号:
供应商:
标准整包数: 0
SOURIAU-SUNBANK 圆形连接器 85333ES1415PN

85333ES1415PN概述

    HERMETIC CONNECTORS: HIGH PERFORMANCE SEALING SOLUTIONS
    Product Introduction
    Hermetic connectors are electronic components designed to provide exceptional sealing capabilities, ensuring optimal performance in extreme environments where standard waterproof connectors fall short. Based on advanced glass-to-metal sealing technology, these connectors are engineered to deliver high-pressure resistance, thermal stability, and reliable hermetic protection against environmental threats. They are widely utilized across industries requiring stringent sealing specifications, including aerospace, defense, medical devices, and telecommunications.
    Key applications include high-tech cameras, sensors, actuators, vacuum pumps, and flow meters. These connectors are indispensable for maintaining system integrity under harsh conditions, such as exposure to high temperatures, corrosive substances, or prolonged immersion in fuels.
    Technical Parameters
    The following table summarizes key technical specifications of HERMETIC connectors:
    | Parameter | Value |

    | Seal Rate | Leak rate < 1 x 10^-7 cm³/s (helium gas test) |
    | Operating Temperature | -55°C to +200°C |
    | Contact Current Rating | Up to 17A (dependent on contact size) |
    | Dielectric Voltage | 500Vrms for high-pressure service |
    | Shell Materials | Stainless Steel, Titanium |
    | Environmental Protection| Waterproof, resistant to salt spray (EN3646 compliant) |
    | Weight Savings | Up to 30% reduction with titanium housings |
    These connectors also support a wide range of mounting styles, including solder cup and PC tail contacts, catering to diverse integration requirements.
    Product Features and Advantages
    1. High Sealing Performance: Provides leak rates below 1 x 10^-7 atm·cm³/s, ensuring complete hermeticity.
    2. Space Optimization: Compact design reduces the size by up to 1/3 compared to conventional water-resistant connectors.
    3. Large Offering: Extensive product lines including MIL-C-26482, EN3646, and MIL-C-38999 standards.
    4. Custom Solutions: Tailored designs cater to specific customer requirements, such as contact length and grounding configurations.
    5. RoHS Compliance: Environmentally friendly with no lead content.
    Application Cases and Usage Recommendations
    HERMETIC connectors are ideal for applications involving extreme environmental conditions. For example:
    - Vacuum Pump Systems: Prevents ingress of air and contaminants during operation.
    - Medical Imaging Devices: Ensures reliable connectivity in sterilization cycles.
    Usage Tips:
    - Select the appropriate shell size and contact configuration based on application demands.
    - Ensure proper mating alignment using polarization codes for quick and secure installation.
    - Implement periodic maintenance checks to verify seal integrity and functionality.
    Compatibility and Support
    HERMETIC connectors exhibit compatibility with standard industry protocols like EN3646 and MIL-DTL-26482. The manufacturer provides comprehensive support, including free 3D CAD models via TracePartsOnline and proactive engineering assistance for custom solutions.
    Common Issues and Solutions
    | Problem | Solution |

    | Connector fails helium leak test | Verify seal quality; recheck mating surfaces |
    | Contacts oxidize over time | Use gold-plated contacts to enhance conductivity |
    | Connector overheats during use | Install heat sinks or ensure adequate ventilation |
    Conclusion and Recommendation
    HERMETIC connectors represent a

85333ES1415PN参数

参数
颜色 -
端接 -
额定电流 7.5A
外壳材料 Stainless Steel
针脚数 -
触头镀层 - 配接 -
类型 -
长*宽*高 34.5mm(长度)
安装方式 导线安装
应用等级 军用级

85333ES1415PN厂商介绍

Souriau-Sunbank是全球领先的互连解决方案提供商,专注于设计和制造各种类型的连接器和互连系统。公司的产品广泛应用于**、**、*事、铁路、工业、能源、医疗和通信等多个领域。

主营产品分类包括:
1. 圆形连接器:适用于各种恶劣环境,如振动、冲击、温度变化等。
2. 矩形连接器:适用于需要高密度连接的应用,如计算机、通信设备等。
3. 电源连接器:适用于需要高电流传输的应用,如电动汽车、工业设备等。
4. 高速数据连接器:适用于需要高速数据传输的应用,如通信设备、数据中心等。
5. 光纤连接器:适用于需要高速光信号传输的应用,如通信网络、医疗设备等。

Souriau-Sunbank的优势在于:
1. 技术创新:公司拥有强大的研发团队,不断推出创新产品,满足市场需求。
2. 质量可靠:公司严格遵循国际质量标准,确保产品质量和性能。
3. 定制服务:公司提供定制化服务,根据客户需求设计和制造连接器。
4. 全球服务:公司在全球设有多个分支机构,提供快速响应和本地化服务。

85333ES1415PN数据手册

厂牌 PDF简要描述 下载
SOURIAU-SUNBANK 圆形连接器 SOURIAU-SUNBANK 85333ES1415PN 85333ES1415PN数据手册

85333ES1415PN封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908