处理中...

首页  >  产品百科  >  SE2435L-R

SE2435L-R

产品分类: RF前端
厂牌: SKYWORKS SOLUTIONS
产品描述: 4.8V 550mA ISM 2V 860MHz 930MHz QFN-24 贴片安装 4mm*4mm*900μm
供应商型号: RF-SE2435L-R
供应商: 海外现货
标准整包数: 3000
SKYWORKS SOLUTIONS RF前端 SE2435L-R

SE2435L-R概述

    SE2435L: 860 to 930 MHz High-Power RF Front-End Module
    Product Introduction
    The SE2435L is a highly integrated front-end module designed specifically for high-power industrial, scientific, and medical (ISM) band applications within the 860 to 930 MHz frequency range. This versatile module is engineered to support the needs of the Internet of Things (IoT), smart meters, in-home appliances, smart thermostats, and various industrial applications. Key features include an integrated power amplifier (PA) with up to +30 dBm output power, an integrated low-noise amplifier (LNA) with programmable bypass, and advanced antenna switching capabilities.
    Technical Parameters
    The SE2435L delivers exceptional performance metrics, including:
    - Output Power: +30 dBm for transmit operations.
    - Noise Figure: 2 dB, ensuring low noise amplification.
    - Integrated Functions: Programmable antenna switching with transmit/receive diversity support.
    - Power Supply Range: Operates efficiently within a supply voltage range of 2.0 to 4.8 V, ideal for battery-powered devices.
    - Power Consumption: Low sleep mode current (<1 μA).
    - Packaging: Comes in a compact 24-pin QFN package (4 × 4 × 0.9 mm).
    Product Features and Advantages
    - Ease of Use: Fully matched 50 Ω inputs and outputs simplify integration into existing designs.
    - Wide Voltage Range: Supports a broad range of supply voltages, enhancing compatibility with various power sources.
    - Fast Turn-On/Off: <1 μs response time ensures quick transitions between operational states.
    - Compact Design: The QFN package reduces board space requirements, making it ideal for space-constrained applications.
    Application Cases and Usage Recommendations
    The SE2435L is ideally suited for IoT-enabled smart devices where reliable and efficient RF communication is essential. For example:
    - Smart Meters: Ensure robust data transmission over long distances.
    - Industrial Automation: Provide stable wireless connectivity for sensors and actuators.
    - Home Appliances: Enhance connectivity and user experience through seamless communication.
    Usage Tips:
    - Ensure that unused ports are properly terminated to prevent signal reflections.
    - Use the provided evaluation board to assess the performance before integrating into a larger system.
    Compatibility and Support
    The SE2435L integrates seamlessly with other electronic components due to its standardized interfaces. Additionally, Skyworks Solutions offers comprehensive technical support and documentation to assist developers in deploying the module effectively.
    Common Issues and Solutions
    | Issue | Solution |

    | Overdriving the PA | Limit input power to -20 dBm to avoid overdriving the amplifier. |
    | Poor performance | Verify all unused ports are terminated with 50 Ω resistors. |
    | Incorrect pin configuration | Refer to the pinout diagram and control logic specifications. |
    Summary and Recommendation
    The SE2435L represents a cutting-edge solution for high-power RF front-end applications in the 860 to 930 MHz band. Its combination of high performance, ease of integration, and robust design makes it an excellent choice for developers working in IoT and industrial sectors. We strongly recommend the SE2435L for projects requiring reliable RF communication, especially in scenarios where power consumption and space are critical considerations.
    For more information or assistance, visit [www.skyworksinc.com](http://www.skyworksinc.com) or contact sales@skyworksinc.com.

SE2435L-R参数

参数
最大工作频率 930MHz
最小工作频率 860MHz
最大工作供电电压 4.8V
最小工作供电电压 2V
射频类型 ISM
最大数据速率 -
最大供电电流 550mA
长*宽*高 4mm*4mm*900μm
通用封装 QFN-24
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

SE2435L-R厂商介绍

Skyworks Solutions, Inc. 是一家全球领先的半导体公司,专注于设计和开发用于移动通信、宽带、智能设备和互联网基础设施的高性能模拟和混合信号半导体产品。公司成立于1967年,总部位于美国马萨诸塞州。

Skyworks Solutions的主营产品主要分为以下几类:
1. 移动通信:包括射频功率放大器、前端模块、开关和滤波器等,广泛应用于智能手机、平板电脑等移动设备。
2. 宽带:提供有线电视、**和光纤通信所需的高性能放大器、调制器和解调器等。
3. 智能设备:为智能家居、可穿戴设备等提供无线连接解决方案,如Wi-Fi、蓝牙和NFC等。
4. 互联网基础设施:为数据中心、企业和服务提供商提供高性能的网络设备和组件。

Skyworks Solutions的优势在于:
1. 技术创新:公司持续投入研发,拥有多项专利技术,保持行业领先地位。
2. 客户关系:与全球顶级设备制造商建立了长期合作关系,提供优质的产品和服务。
3. 市场地位:在移动通信和宽带市场占据重要地位,市场份额稳步增长。
4. 供应链管理:拥有强大的供应链体系,确保产品的稳定供应和质量控制。

SE2435L-R数据手册

厂牌 PDF简要描述 下载
SKYWORKS SOLUTIONS RF前端 SKYWORKS SOLUTIONS SE2435L-R SE2435L-R数据手册

SE2435L-R封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
3000+ $ 1.675 ¥ 14.0198
库存: 12000
起订量: 3000 增量: 3000
交货地:
最小起订量为:3000
合计: ¥ 42059.4
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
AD9861BCPZRL-80 ¥ 0
AD9863BCPZ-50 ¥ 330.8848
AD9864BCPZ ¥ 170.9484
AD9865BCPZRL ¥ 9.9238
AD9866BCPZRL ¥ 0
ADRF5545ABCPZN-R7 ¥ 273.1067
ADRF5547BCPZN-R7 ¥ 273.1067
ADRF5549BCPZN-RL ¥ 150.332
ADS58C20IPFPR ¥ 881.4
ADS58C23IPFP ¥ 840.7736