处理中...

首页  >  产品百科  >  SIT8924AA-23-33N-50.000000D

SIT8924AA-23-33N-50.000000D

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8924AA-23-33N-50.000000D
供应商: 云汉优选
标准整包数: 1
SITIME  SIT8924AA-23-33N-50.000000D

SIT8924AA-23-33N-50.000000D概述

    # SiT8924 Automotive AEC-Q100 Oscillator Technical Overview
    Product Introduction
    The SiT8924 is a cutting-edge automotive-grade oscillator that meets the rigorous requirements of the AEC-Q100 standard, ensuring reliability in extreme environmental conditions. This product is designed to cater to advanced applications such as automotive infotainment systems, collision detection devices, and in-vehicle networking. It also supports powertrain control, providing stable and precise timing solutions. The oscillator operates within a frequency range of 1 MHz to 110 MHz, offering up to six decimal places of accuracy.
    Key Features:
    - Temperature Range: Extended operating temperature ranges from -55°C to 125°C.
    - Supply Voltage: Operates on 1.8V or between 2.25V and 3.63V.
    - Frequency Stability: Excellent total frequency stability as low as ±25 ppm.
    - G-Sensitivity: Industry-leading G-sensitivity of 0.1 PPB/G.
    - Low Power Consumption: Typical power consumption of 3.8 mA at 1.8V.
    - Compatible Output: Supports LVCMOS/LVTTL output standards.
    - Packaging: Available in multiple industry-standard sizes: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm.
    - Compliance: RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Units |

    | Frequency Range | 1 | - | 110 | MHz |
    | Frequency Stability | -25 | - | +25 | ppm |
    | Operating Temperature Range | -40 | - | +125 | °C |
    | Supply Voltage | 1.62 | - | 1.98 | V |
    | Current Consumption | - | 3.8 | - | mA |
    | Output High Voltage | - | 90% | - | Vdd |
    | Output Low Voltage | - | 10% | - | Vdd |
    | Jitter (RMS Period) | - | 1.6 | 2.5 | ps |
    | Jitter (Phase) | - | 0.5 | - | ps |
    Product Advantages and Features
    The SiT8924 stands out with its excellent frequency stability, low power consumption, and robust performance under harsh conditions. Its industry-best G-sensitivity ensures minimal frequency shifts due to acceleration, making it ideal for automotive applications where mechanical stress is common. Additionally, the programmable drive strength feature allows users to optimize clock rise/fall times for specific applications, thereby reducing EMI and improving system jitter.
    Unique Selling Points:
    - Extreme Environment Compatibility: Withstanding temperatures from -55°C to 125°C ensures reliability in demanding environments.
    - Precise Timing: Six decimal place accuracy provides unparalleled precision.
    - Industry-Leading Specifications: Low jitter, high G-sensitivity, and low power consumption set it apart from competitors.
    Application Case Studies and Usage Recommendations
    The SiT8924 is widely used in automotive infotainment systems, collision detection systems, and in-vehicle networks. Its ability to handle capacitive loads up to 60 pF with programmable drive strength makes it suitable for complex systems requiring high-capacity outputs.
    Use Case Examples:
    - Infotainment Systems: Used to synchronize audio/video streams with high precision.
    - Collision Detection Devices: Ensures timely and accurate signal processing to prevent accidents.
    - Powertrain Control Modules: Provides stable timing signals critical for engine performance optimization.
    Usage Tips:
    - Always ensure a minimum 0.1 µF capacitor between Vdd and GND for optimal performance.
    - Adjust drive strength settings based on application requirements to achieve desired rise/fall times and load capacities.
    Compatibility and Support
    The SiT8924 is fully comp

SIT8924AA-23-33N-50.000000D参数

参数
长*宽*高 3.2mm*2.5mm*800μm
安装方式 贴片安装
应用等级 汽车级
零件状态 新设计不推荐

SIT8924AA-23-33N-50.000000D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8924AA-23-33N-50.000000D数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SIT8924AA-23-33N-50.000000D SIT8924AA-23-33N-50.000000D数据手册

SIT8924AA-23-33N-50.000000D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1C212288BC0P ¥ 0.9921
1C226000AA0D ¥ 0.6064
1C232000AA0B ¥ 1.3584
1NM100000C33YC ¥ 4.8989
1NM33333C33YC ¥ 4.8427
1NM48000C33YC ¥ 0.5929
1NM49152C33YC ¥ 0.5929
1NM66666C33YC ¥ 0.5929
1TJG090DP1A0005 ¥ 1.7708
1XTW16369CEB ¥ 4.8029