处理中...

首页  >  产品百科  >  SIT1618AA-12-33S-25.000000D

SIT1618AA-12-33S-25.000000D

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT1618AA-12-33S-25.000000D
供应商: 云汉优选
标准整包数: 1
SITIME  SIT1618AA-12-33S-25.000000D

SIT1618AA-12-33S-25.000000D概述

    Product Introduction: SiT1618 Standard Frequency, High Temperature Oscillator
    The SiT1618 is a cutting-edge oscillator designed for applications requiring high precision and reliable timing across extreme temperature environments. Manufactured by SiTime Corporation, this oscillator provides a versatile solution for industries such as industrial, medical, automotive, and avionics. With 33 standard frequencies ranging between 7.3728 MHz and 48 MHz, the SiT1618 offers robust performance under operating temperatures of -40°C to 125°C. Additionally, the product can support extended conditions down to -55°C upon request.
    Key applications include industrial sensors, programmable logic controllers (PLCs), motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and many others where stable and accurate timing is essential.
    Technical Parameters
    The SiT1618 excels in various technical specifications:
    | Parameter | Minimum | Typical | Maximum | Unit | Conditions |
    |
    | Frequency Range | 7.3728 | - | 48 | MHz | Supported frequencies listed in Table 13 |
    | Frequency Stability | -20 | ±20 | +20 | ppm | Includes initial tolerance, 1st year aging, and temperature changes |
    | Operating Temperature Range | -40 | -40 to 125 | +125 | °C | Automotive grade |
    | Supply Voltage | 1.62 | 1.8 to 3.3 | 3.63 | V | Multiple options |
    | Current Consumption | - | 3.4 mA | - | mA | Typical value at 1.8V |
    | Standby Current | - | 0.6 μA | 3.5 μA | μA | Output weakly pulled down |
    | Jitter (RMS) | - | 1.6 ps | 2.5 ps | ps | @ 20 MHz, Vdd = 2.5V to 3.3V |
    Additional parameters include compatibility with LVCMOS/LVTTL outputs, RoHS/REACH compliance, and industry-standard packaging sizes (e.g., 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5).
    Product Features and Advantages
    The SiT1618 stands out with several unique features:
    1. Precision Timing: Offers total frequency stability as low as ±20 ppm, ensuring reliability in demanding environments.
    2. Energy Efficiency: Low power consumption (3.4 mA typical at 1.8V).
    3. Versatility: Supports multiple frequencies and supply voltages, enabling broad application coverage.
    4. Thermal Stability: Operates effectively from -40°C to 125°C, with options for extreme cold conditions (-55°C).
    5. Rugged Design: RoHS-compliant, Pb-free, halogen-free, and antimony-free.
    6. Quick Prototyping: Immediate sampling via Time Machine II and field programmable oscillators.
    7. Customizable: Ability to program pin 1 for Output Enable (OE), Standby (ST), or No Connect (NC) functionality.
    Its robust performance makes the SiT1618 a competitive choice in markets where reliability, precision, and durability are paramount.
    Application Cases and Usage Recommendations
    Application Example 1: Medical Video Camera
    Medical imaging devices require highly stable timing signals to ensure image quality. The SiT1618’s ±20 ppm stability and wide temperature range make it ideal for such applications.
    Recommendation: Ensure proper decoupling capacitors (≥0.1 µF) are placed between Vdd and GND to minimize noise. Pin 1 should ideally be set to NC mode for continuous operation.
    Application Example 2: Outdoor Networking Equipment
    Networking gear exposed to harsh environmental conditions can benefit from the SiT1618’s -40°C to 125°C operatin

SIT1618AA-12-33S-25.000000D参数

参数
长*宽*高 2.5mm*2mm*800μm
安装方式 贴片安装
零件状态 新设计不推荐

SIT1618AA-12-33S-25.000000D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT1618AA-12-33S-25.000000D数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SIT1618AA-12-33S-25.000000D SIT1618AA-12-33S-25.000000D数据手册

SIT1618AA-12-33S-25.000000D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1C212288BC0P ¥ 0.9921
1C226000AA0D ¥ 0.6064
1C232000AA0B ¥ 1.3584
1NM100000C33YC ¥ 4.8989
1NM33333C33YC ¥ 4.8427
1NM48000C33YC ¥ 0.5929
1NM49152C33YC ¥ 0.5929
1NM66666C33YC ¥ 0.5929
1TJG090DP1A0005 ¥ 1.7708
1XTW16369CEB ¥ 4.8029