处理中...

首页  >  产品百科  >  SIT1618AA-83-33E-20.000000T

SIT1618AA-83-33E-20.000000T

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT1618AA-83-33E-20.000000T
供应商: 云汉优选
标准整包数: 1
SITIME  SIT1618AA-83-33E-20.000000T

SIT1618AA-83-33E-20.000000T概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-temperature, standard-frequency oscillator manufactured by SiTime Corporation, renowned for its precision timing solutions. This oscillator is designed for applications requiring high reliability and robust performance across extreme temperatures, such as industrial, medical, automotive, and avionics sectors. It offers multiple standard frequencies ranging from 7.3728 MHz to 48 MHz, with support for operating temperatures as wide as -40°C to 125°C, making it ideal for challenging environmental conditions.
    Key features include:
    - Excellent frequency stability up to ±20 ppm.
    - Low power consumption, with typical currents as low as 3.4 mA at 1.8V.
    - LVCMOS/LVTTL compatible outputs for easy integration.
    - Multiple package options (2.0 x 1.6 mm² to 7.0 x 5.0 mm²).
    - Instant sample availability via Time Machine II field programmable oscillators.
    - RoHS-compliant, Pb-free, halogen-free, and antimony-free materials.
    Applications:
    - Industrial Sensors: Monitoring critical processes under harsh conditions.
    - PLC and Motor Servo Systems: Providing precise timing in motor controls.
    - Outdoor Networking Equipment: Ensuring reliable performance outdoors.
    - Medical Video Cameras: Capturing high-quality images under demanding environments.
    - Asset Tracking Systems: Offering precise timing for real-time monitoring.
    Technical Parameters
    | Parameter | Min | Typ | Max | Unit | Condition |
    |
    | Frequency Range | - MHz | 33 standard frequencies between 7.3728 MHz and 48 MHz. Full list available in Table 13. |
    | Frequency Stability | -20 ppm | ±20 ppm | ±50 ppm | ppm | Inclusive of initial tolerance, 1st year aging, and variations across operating conditions. |
    | Operating Temperature | -40°C | +125°C °C | For -55°C, refer to SiT8920 and SiT8921 models. |
    | Supply Voltage | 1.62V | 1.8–3.63V | 4.0V | V
    | Current Consumption (No Load)| - | 3.4–4.5 mA | - | mA
    | Output High Voltage (VOH) | 90% | - | - | V
    | Output Low Voltage (VOL) | - | - | 10% | V
    Note: These parameters apply with a 15 pF output load and unless otherwise stated.
    Product Features and Advantages
    The SiT1618 stands out with several unique features that make it highly competitive in its market segment:
    1. Wide Frequency Range: Offers 33 standard frequencies between 7.3728 MHz and 48 MHz, ensuring compatibility with most systems.
    2. Extreme Temperature Tolerance: Operates reliably from -40°C to 125°C, extending its usability in harsh environments.
    3. Low Power Consumption: Reduces operational costs, especially beneficial for battery-powered applications.
    4. Field Programmability: Enables customization post-manufacture via Time Machine II programming tools.
    5. Compliance and Reliability: Meets stringent environmental standards like RoHS, REACH, and AEC-Q100 specifications.
    6. Flexible Output Control: Supports Output Enable (OE) and Standby (ST) modes for dynamic power management.
    These advantages make the SiT1618 p

SIT1618AA-83-33E-20.000000T参数

参数
长*宽*高 7mm*5mm*1mm
安装方式 贴片安装
零件状态 新设计不推荐

SIT1618AA-83-33E-20.000000T厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT1618AA-83-33E-20.000000T数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SIT1618AA-83-33E-20.000000T SIT1618AA-83-33E-20.000000T数据手册

SIT1618AA-83-33E-20.000000T封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1C212288BC0P ¥ 0.9921
1C226000AA0D ¥ 0.6064
1C232000AA0B ¥ 1.3584
1NM100000C33YC ¥ 4.8989
1NM33333C33YC ¥ 4.8427
1NM48000C33YC ¥ 0.5929
1NM49152C33YC ¥ 0.5929
1NM66666C33YC ¥ 0.5929
1TJG090DP1A0005 ¥ 1.7708
1XTW16369CEB ¥ 4.8029