处理中...

首页  >  产品百科  >  SIT1618AA-73-33S-7.372800E

SIT1618AA-73-33S-7.372800E

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT1618AA-73-33S-7.372800E
供应商: 云汉优选
标准整包数: 1
SITIME  SIT1618AA-73-33S-7.372800E

SIT1618AA-73-33S-7.372800E概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a highly versatile high-temperature oscillator designed for industrial, medical, automotive, and avionics applications where precise timing is essential. This standard frequency oscillator operates across a wide range of temperatures (-40°C to 125°C) and offers a wide variety of frequencies from 7.3728 MHz to 48 MHz. The device ensures excellent frequency stability as low as ±20 ppm, making it ideal for applications requiring reliable and accurate timing.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Unit | Conditions |
    |
    | Frequency Range | MHz | 33 standard frequencies between 7.3728 MHz and 48 MHz |
    | Frequency Stability | -20 | 20 | +20 | ppm | Inclusive of initial tolerance, aging, and variations over temperature |
    | Operating Temperature Range | -40 125 | °C | Extended industrial and automotive temperature ranges |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V | Recommended range for optimal performance |
    | Current Consumption 3.4 | 4.5 | mA | No-load condition at 20 MHz |
    | Jitter (RMS Period) 1.6 | 2.5 | ps | f = 20 MHz, Vdd = 2.5V to 3.3V |
    | Compatible Output Standards LVCMOS/LVTTL compatible output |
    | Package Sizes | mm² | 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, 7.0 x 5.0 |
    Product Features and Advantages
    The SiT1618 is equipped with several standout features that enhance its performance and application scope:
    - High Frequency Precision: Supports 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Wide Operating Temperature Range: Operates from -40°C to 125°C, ensuring reliability in harsh environments.
    - Ultra-Low Power Consumption: A typical current draw of 3.4 mA at 1.8V makes it energy-efficient.
    - Flexible Configuration: Pin 1 can be programmed for Output Enable (OE), Standby (ST), or No Connect (NC).
    - Field Programmable: Supports Time Machine II for real-time customization.
    - RoHS/REACH Compliance: Environmentally friendly with Pb-free, Halogen-free, and Antimony-free composition.
    Application Case Studies and Usage Recommendations
    Applications:
    - Industrial Sensors: Ideal for precision timing in sensor networks.
    - PLCs and Motor Servo Systems: Ensures consistent and reliable timing under varying conditions.
    - Outdoor Networking Equipment: Operates effectively in diverse environmental conditions.
    - Medical Video Cameras: Provides stable output for high-quality imaging.
    - Asset Tracking Systems: Tracks movement with minimal drift.
    Usage Suggestions:
    1. Use a pull-up resistor (10 kΩ or less) if pin 1 is left unconnected.
    2. Always connect a 0.1 µF or higher capacitor between Vdd and GND for filtering purposes.
    3. Utilize the Time Machine II tool for instant customization of frequency requirements.
    Compatibility and Support
    The SiT1618 supports industry-standard packages and is compatible with LVCMOS/LVTTL interfaces, ensuring easy integration into existing designs. SiTime provides comprehensive technical support, including field programming services and detailed documentation, aiding seamless integration into various applications.
    Common Issues and Solutions
    | Problem

SIT1618AA-73-33S-7.372800E参数

参数
长*宽*高 2.5mm*2mm*800μm
安装方式 贴片安装
零件状态 新设计不推荐

SIT1618AA-73-33S-7.372800E厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT1618AA-73-33S-7.372800E数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SIT1618AA-73-33S-7.372800E SIT1618AA-73-33S-7.372800E数据手册

SIT1618AA-73-33S-7.372800E封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1C212288BC0P ¥ 0.9921
1C226000AA0D ¥ 0.6064
1C232000AA0B ¥ 1.3584
1NM100000C33YC ¥ 4.8989
1NM33333C33YC ¥ 4.8427
1NM48000C33YC ¥ 0.5929
1NM49152C33YC ¥ 0.5929
1NM66666C33YC ¥ 0.5929
1TJG090DP1A0005 ¥ 1.7708
1XTW16369CEB ¥ 4.8029