处理中...

首页  >  产品百科  >  SIT8924AA-12-XXE-25.000000

SIT8924AA-12-XXE-25.000000

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8924AA-12-XXE-25.000000
供应商: 云汉优选
标准整包数: 1
SITIME  SIT8924AA-12-XXE-25.000000

SIT8924AA-12-XXE-25.000000概述

    SiT8924 Automotive AEC-Q100 Oscillator
    1. Product Introduction
    The SiT8924 is a high-performance automotive oscillator designed to meet the demanding requirements of advanced electronic systems. It is certified under AEC-Q100 standards and is particularly suitable for environments that demand high reliability, precise timing, and robust performance. This product offers flexibility in its application areas, including automotive systems such as infotainment, collision detection devices, and in-vehicle networking. Additionally, it is ideal for industrial applications requiring extended temperature ranges.
    Key Features:
    - Temperature Range: -55°C to 125°C
    - Frequency Range: 1 MHz to 110 MHz
    - Accuracy: ±25 ppm frequency stability
    - Supply Voltage: 1.8V or 2.25V to 3.63V
    - Output Compatibility: LVCMOS/LVTTL
    - RoHS Compliant & Pb-Free: Meets environmental standards
    Applications:
    - Infotainment systems
    - Collision detection devices
    - Powertrain control
    - In-vehicle networking
    2. Technical Parameters
    Below are the critical technical specifications for the SiT8924:
    | Parameter | Minimum Value | Typical Value | Maximum Value | Units |

    | Frequency Range | 1 | - | 110 | MHz |
    | Frequency Stability | -25 | ±25 | +25 | ppm |
    | Operating Temperature Range | -55 | - | 125 | °C |
    | Supply Voltage | 1.62 | - | 1.98 | V |
    | Current Consumption | - | 3.8 | 4.8 | mA (no load) |
    | RMS Period Jitter (75 MHz) | - | 1.6 | 2.5 | ps |
    | RMS Phase Jitter (75 MHz) | - | 0.5 | - | ps |
    | Rise/Fall Time (1.8V) | - | 1.3 | 2.5 | ns |
    All specifications assume a 15 pF output load unless otherwise noted.
    3. Product Features and Advantages
    Unique Features:
    - Extended Temperature Range: Ensures reliable performance across harsh environmental conditions.
    - High Frequency Accuracy: Achieved with ±25 ppm frequency stability, supporting 6 decimal places of precision.
    - Low Power Consumption: Typical current consumption of 3.8 mA at 1.8V makes it energy-efficient.
    - Industry-Leading Sensitivity: G-Sensitivity of 0.1 PPB/G minimizes external vibration effects.
    - RoHS Compliance: Meets environmental standards, ensuring a green solution.
    Market Competitiveness:
    The SiT8924 excels in applications requiring high precision and reliability. Its superior performance metrics make it an ideal choice for critical automotive and industrial systems where timing errors cannot be tolerated.
    4. Application Cases and Use Suggestions
    Application Case: Infotainment Systems
    - Use Case: Provides synchronized timing signals for car radios, touchscreens, and navigation displays.
    - Recommendations: Use OE mode for dynamic control over clock outputs. Ensure proper decoupling capacitance (≥0.1 µF) to stabilize the power supply.
    Application Case: Collision Detection Devices
    - Use Case: Timing critical for radar-based collision avoidance systems.
    - Suggestions: Choose configurations with lower RMS phase jitter for improved signal integrity. Program the drive strength based on downstream chipsets’ requirements.
    5. Compatibility and Support
    Compatibility:
    - Compatible with industry-standard LVCMOS/LVTTL outputs.
    - Supports multiple package sizes: 2.0 x 1.6 mm², 2.5 x 2.0 mm², etc.
    Support:
    SiTime provides comprehensive technical assistance, including access to application notes, software tools, and customization opti

SIT8924AA-12-XXE-25.000000参数

参数
长*宽*高 2.5mm*2mm*800μm
安装方式 贴片安装
应用等级 汽车级
零件状态 在售

SIT8924AA-12-XXE-25.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8924AA-12-XXE-25.000000数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SIT8924AA-12-XXE-25.000000 SIT8924AA-12-XXE-25.000000数据手册

SIT8924AA-12-XXE-25.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 11.05
100+ ¥ 9.68
500+ ¥ 8.436
1000+ ¥ 7.752
库存: 1500
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 11.05
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1C212288BC0P ¥ 0.9921
1C226000AA0D ¥ 0.6064
1C232000AA0B ¥ 1.3584
1NM100000C33YC ¥ 4.8989
1NM33333C33YC ¥ 4.8427
1NM48000C33YC ¥ 0.5929
1NM49152C33YC ¥ 0.5929
1NM66666C33YC ¥ 0.5929
1TJG090DP1A0005 ¥ 1.7708
1XTW16369CEB ¥ 4.8029