处理中...

首页  >  产品百科  >  SIT8924AE-73-33E-25.000000D

SIT8924AE-73-33E-25.000000D

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8924AE-73-33E-25.000000D
供应商: 云汉优选
标准整包数: 1
SITIME  SIT8924AE-73-33E-25.000000D

SIT8924AE-73-33E-25.000000D概述

    SiT8924 Automotive AEC-Q100 Oscillator: A High-Performance Electronic Component
    Product Introduction
    The SiT8924 from SiTime Corporation is an automotive-grade oscillator designed to meet the stringent demands of modern electronic systems. Certified under the AEC-Q100 standard, this oscillator ensures reliability and durability across a wide temperature range. With its ability to deliver precise frequency outputs ranging from 1 MHz to 110 MHz, the SiT8924 finds application in critical sectors such as automotive, infotainment systems, collision detection devices, in-vehicle networking, and power train control.
    Key attributes of the SiT8924 include:
    - Frequency Precision: Accurate to six decimal places.
    - Supply Voltage Compatibility: Operates between 1.8V and 3.63V.
    - Total Frequency Stability: As low as ±25 ppm.
    - Industry Best G-Sensitivity: 0.1 PPB/G.
    - Output Type: LVCMOS/LVTTL compatible.
    Technical Parameters
    The SiT8924 boasts impressive technical specifications:
    | Parameter | Min | Typical | Max | Unit |

    | Frequency Range | 1 | - | 110 | MHz |
    | Supply Voltage | 1.62 | - | 1.98 | V |
    | Current Consumption | - | 3.8 | 4.8 | mA (1.8V, no load) |
    | Frequency Stability | -25 | - | +25 | ppm |
    | Operating Temperature Range | -55 | - | 125 | °C |
    | RMS Period Jitter (f = 75 MHz, 1.8V) | - | 1.9 | 3.0 | ps |
    | Input High Voltage (VIH) | - | - | 70 | %Vdd |
    All parameters assume a 15 pF output load unless stated otherwise.
    Product Features and Advantages
    The SiT8924 offers several unique features that set it apart in the market:
    1. Wide Operating Temperature Range: Ensures reliable performance in environments ranging from -55°C to 125°C.
    2. Precise Frequency Control: With up to six decimal places of accuracy, the oscillator meets the stringent requirements of modern electronics.
    3. Energy Efficiency: Low power consumption, making it ideal for battery-operated devices.
    4. Robust Construction: Compliant with RoHS, REACH, Pb-free, halogen-free, and antimony-free standards.
    5. Flexible Drive Strength: Adjustable drive strength to optimize performance across various capacitive loads.
    Application Case Studies and Usage Recommendations
    The SiT8924 is well-suited for a variety of applications:
    - Automotive Systems: Used in collision detection devices where precision timing is crucial.
    - Infotainment Systems: Supports stable clock signals in multimedia applications.
    - Networking: Provides reliable oscillations for in-vehicle communication networks.
    Usage Recommendations:
    - Ensure proper decoupling capacitors are used between Vdd and GND.
    - Choose the appropriate drive strength based on capacitive load requirements to optimize performance.
    Compatibility and Support
    The SiT8924 is designed to integrate seamlessly with other components, ensuring compatibility across different platforms. SiTime provides comprehensive support, including detailed application notes and technical assistance.
    Common Issues and Solutions
    Some common user issues and solutions include:
    - Glitch-Free Startup: Always use the correct startup sequence to avoid glitches.
    - Capacitor Value: Use a capacitor of at least 0.1 µF between Vdd and GND to ensure stable operation.
    Conclusion and Recommendation
    The SiT8924 is a robust and versatile oscillator suitable for demanding automotive and industrial applications. Its high precision, wide temperature range, and energy efficiency make it a standout choice in the market. We highly recommend the SiT8924 for projects requiring precise timing solutions, especially in environments with extreme temperatures.

SIT8924AE-73-33E-25.000000D参数

参数
长*宽*高 2mm*1.6mm*800μm
安装方式 贴片安装
应用等级 汽车级
零件状态 新设计不推荐

SIT8924AE-73-33E-25.000000D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8924AE-73-33E-25.000000D数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SIT8924AE-73-33E-25.000000D SIT8924AE-73-33E-25.000000D数据手册

SIT8924AE-73-33E-25.000000D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 11.05
100+ ¥ 9.68
500+ ¥ 8.436
1000+ ¥ 7.752
库存: 1000
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 11.05
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1C212288BC0P ¥ 0.9921
1C226000AA0D ¥ 0.6064
1C232000AA0B ¥ 1.3584
1NM100000C33YC ¥ 4.8989
1NM33333C33YC ¥ 4.8427
1NM48000C33YC ¥ 0.5929
1NM49152C33YC ¥ 0.5929
1NM66666C33YC ¥ 0.5929
1TJG090DP1A0005 ¥ 1.7708
1XTW16369CEB ¥ 4.8029