处理中...

首页  >  产品百科  >  SIT8924AA-12-33E-16.000000D

SIT8924AA-12-33E-16.000000D

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8924AA-12-33E-16.000000D
供应商: 云汉优选
标准整包数: 1
SITIME  SIT8924AA-12-33E-16.000000D

SIT8924AA-12-33E-16.000000D概述

    SiT8924 Automotive AEC-Q100 Oscillator Technical Overview
    Product Introduction
    The SiT8924 is a cutting-edge automotive-grade oscillator designed for applications requiring precise timing solutions under extreme environmental conditions. This product complies with the AEC-Q100 reliability standards, making it ideal for demanding automotive, industrial, and high-reliability electronic environments. The SiT8924 offers exceptional stability, low power consumption, and advanced programmability, ensuring seamless integration across various systems such as infotainment, collision detection devices, and in-vehicle networking.
    Key features of the SiT8924 include:
    - Wide Operating Temperature Range: -55°C to 125°C.
    - Accurate Frequency Control: Frequencies between 1 MHz and 110 MHz with precision up to six decimal places.
    - Multiple Voltage Options: 1.8V or 2.25V to 3.63V.
    - Exceptional Frequency Stability: ±25 ppm (typical).
    - Advanced G-Sensitivity: 0.1 ppb/G.
    - LVCMOS/LVTTL Compatible Output.
    - RoHS Compliant & Environmentally Friendly: Pb-free, halogen-free, and antimony-free.
    - Compact Packaging Options: Available in industry-standard footprints: 2.0 x 1.6 mm², 2.5 x 2.0 mm², 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm².
    Technical Parameters
    Below are the key technical specifications extracted from the product data sheet:
    | Parameter | Minimum Value | Typical Value | Maximum Value | Unit |

    | Frequency Range | 1 110 | MHz |
    | Frequency Stability | -25 | +25 | -50/+50 | ppm |
    | Operating Temperature Range | -55 125 | °C |
    | Supply Voltage | 1.62 1.98 | V |
    | Current Consumption | - | 3.8 | 4.8 | mA |
    | Output High Voltage (VOH) | 90 - | % Vdd |
    | Output Low Voltage (VOL) | - | 10 | - | % Vdd |
    | RMS Period Jitter (f=75 MHz)| - | 1.6 | 2.5 | ps |
    Product Features and Advantages
    The SiT8924 stands out due to its:
    - Extreme Temperature Performance: Operates reliably across -55°C to 125°C, essential for automotive and industrial environments.
    - Precision Frequency Control: Offers up to six decimal places of accuracy, providing unprecedented control for critical applications.
    - Industry-Leading Stability: Total frequency stability as low as ±25 ppm ensures minimal drift over time.
    - Energy Efficiency: Ultra-low power consumption (3.8 mA typical at 1.8V) enhances battery life in portable systems.
    - Robust Design: Built to withstand harsh environments, featuring compliance with AEC-Q100 Grade 1 specifications.
    - Flexible Output Control: OE/NC pin configuration allows for dynamic output enable/disable, optimizing system performance.
    Application Case Studies and Recommendations
    The SiT8924 is ideal for a variety of applications:
    1. Automotive Infotainment Systems: Its robustness and high-frequency accuracy make it suitable for audio/video synchronization and navigation systems.
    2. Collision Detection Devices: Excellent vibration resistance ensures reliable operation in safety-critical environments.
    3. Power Train Control Units: Precision timing improves fuel efficiency and engine performance.
    Usage Suggestions:
    - Use the programmable drive strength feature to optimize EMI and jitter performance based on the application's capacitive load requirements.
    - Ensure proper decoupling capacitance (≥0.1 µF) between VDD and GND to stabilize the supply voltage.
    Compatibility and Support
    The SiT8924 is fully compatible with standard LVCMOS/LVTTL interfaces, facilita

SIT8924AA-12-33E-16.000000D参数

参数
长*宽*高 2.5mm*2mm*800μm
安装方式 贴片安装
应用等级 汽车级
零件状态 新设计不推荐

SIT8924AA-12-33E-16.000000D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8924AA-12-33E-16.000000D数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SIT8924AA-12-33E-16.000000D SIT8924AA-12-33E-16.000000D数据手册

SIT8924AA-12-33E-16.000000D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1C212288BC0P ¥ 0.9921
1C226000AA0D ¥ 0.6064
1C232000AA0B ¥ 1.3584
1NM100000C33YC ¥ 4.8989
1NM33333C33YC ¥ 4.8427
1NM48000C33YC ¥ 0.5929
1NM49152C33YC ¥ 0.5929
1NM66666C33YC ¥ 0.5929
1TJG090DP1A0005 ¥ 1.7708
1XTW16369CEB ¥ 4.8029