处理中...

首页  >  产品百科  >  SIT8924AE-23-33E-24.000000E

SIT8924AE-23-33E-24.000000E

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8924AE-23-33E-24.000000E
供应商: 云汉优选
标准整包数: 1
SITIME  SIT8924AE-23-33E-24.000000E

SIT8924AE-23-33E-24.000000E概述

    # SiT8924 Automotive AEC-Q100 Oscillator: Advanced Performance for Extreme Environments
    Product Introduction
    The SiT8924 is an advanced automotive-grade AEC-Q100 compliant oscillator designed for demanding applications in harsh environments. Built on SiTime's robust MEMS-based technology, this product offers exceptional precision and reliability, making it ideal for automotive, industrial, and consumer electronics requiring stringent environmental and performance standards.
    This oscillator supports a wide frequency range of 1 MHz to 110 MHz, accurate to six decimal places, with outstanding frequency stability as low as ±25 ppm. It operates across an extended temperature range (-55°C to 125°C), providing critical timing functions in applications like infotainment systems, powertrain controls, and collision detection devices.
    Key features include:
    - Support for multiple supply voltages (1.8V or 2.25V to 3.63V)
    - Excellent total frequency stability of ±25 ppm (±30/50 ppm depending on conditions)
    - Ultra-low phase jitter for minimized signal noise
    - High drive strength capability with programmable options
    Technical Parameters
    Electrical Specifications
    | Parameter | Min | Typical | Max | Unit |

    | Frequency Range | 1 | 1-110 | 110 | MHz |
    | Supply Voltage | 1.62 | 1.8-3.63 | 3.63 | V |
    | Current Consumption | – | 3.8-4.8 | – | mA |
    | Frequency Stability | -25 | ±25 | +25 | ppm |
    | Duty Cycle | 45 | 45-55 | 55 | % |
    | RMS Period Jitter (ps) | – | 1.6-2.5 | – | ps |
    Operating Environment
    - Operating Temperature Range: -40°C to +125°C (Automotive)
    - Storage Temperature Range: -65°C to +150°C
    - Absolute Maximum Junction Temperature: ≤150°C
    Product Features and Advantages
    The SiT8924 excels with several unique advantages:
    - AEC-Q100 Certification: Ensures compliance with rigorous automotive standards.
    - Extreme Temperature Range: Operates reliably under severe thermal stress.
    - Programmable Drive Strength: Offers flexibility for different application needs.
    - Industry Best G-Sensitivity: ±0.1 ppb/G ensures minimal sensitivity to mechanical shock.
    - Low Power Consumption: Ideal for energy-sensitive designs (typical 3.8 mA at 1.8V).
    These features position the SiT8924 as a competitive choice in markets requiring high-reliability timing solutions.
    Application Case Studies and Usage Recommendations
    Automotive Infotainment Systems
    Infotainment systems require precise clocking with minimal jitter. The SiT8924’s ability to maintain low phase noise across its operating temperature range makes it suitable for real-time audio/video synchronization.
    Recommendation:
    Use the SiT8924 with a load capacitance of 15 pF for optimal performance. Ensure a robust PCB design with adequate decoupling capacitors to maximize its potential.
    Collision Detection Devices
    The oscillator's ruggedness and immunity to mechanical shocks (G-sensitivity of 0.1 ppb/G) make it a prime candidate for automotive safety systems where precise timing is crucial.
    Optimization Suggestion:
    To reduce electromagnetic interference (EMI), consider using the programmable drive strength feature to slow down rise/fall times.
    Compatibility and Support
    The SiT8924 supports industry-standard packaging sizes (2.0 x 1.6, 2.5 x 2.0, etc.), ensuring easy integration with existing hardware designs. SiTime provides comprehensive support, including datasheets, application notes, and sample availability upon request.
    Common Issues and Solutions
    | Problem | Solution |

    | Insufficient drive strength | Increase the driv

SIT8924AE-23-33E-24.000000E参数

参数
长*宽*高 3.2mm*2.5mm*800μm
安装方式 贴片安装
应用等级 汽车级
零件状态 新设计不推荐

SIT8924AE-23-33E-24.000000E厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8924AE-23-33E-24.000000E数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SIT8924AE-23-33E-24.000000E SIT8924AE-23-33E-24.000000E数据手册

SIT8924AE-23-33E-24.000000E封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1C212288BC0P ¥ 0.9921
1C226000AA0D ¥ 0.6064
1C232000AA0B ¥ 1.3584
1NM100000C33YC ¥ 4.8989
1NM33333C33YC ¥ 4.8427
1NM48000C33YC ¥ 0.5929
1NM49152C33YC ¥ 0.5929
1NM66666C33YC ¥ 0.5929
1TJG090DP1A0005 ¥ 1.7708
1XTW16369CEB ¥ 4.8029