处理中...

首页  >  产品百科  >  SIT8924AA-73-33N-20.000000E

SIT8924AA-73-33N-20.000000E

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8924AA-73-33N-20.000000E
供应商: 云汉优选
标准整包数: 1
SITIME  SIT8924AA-73-33N-20.000000E

SIT8924AA-73-33N-20.000000E概述

    Product Introduction
    The SiT8924 from SiTime Corporation is an advanced automotive-grade AEC-Q100 oscillator designed for high-reliability applications. This oscillator supports a frequency range of 1 MHz to 110 MHz with six-decimal-place precision, making it suitable for various demanding scenarios, including infotainment systems, collision detection devices, and vehicle networking solutions. Operating on a supply voltage ranging from 1.8V to 3.63V, the SiT8924 ensures excellent total frequency stability as low as ±25 ppm and features industry-leading G-sensitivity of 0.1 PPB/G, contributing to its robustness against mechanical stress. It also offers a low power consumption rate of 3.8 mA at 1.8V, ensuring efficient energy usage.
    Technical Parameters
    - Frequency Range: 1 MHz to 110 MHz with six-decimal-place precision.
    - Frequency Stability: -25 to +25 ppm (inclusive of initial tolerance, first-year aging, temperature, voltage, and load variations).
    - Operating Temperature Range:
    - Extended Industrial: -40°C to +105°C
    - AEC-Q100 Grade 2: -40°C to +125°C
    - Automotive, AEC-Q100 Grade 1: -55°C to +125°C
    - Supply Voltage: 1.62V to 1.98V or 2.25V to 3.63V (supports 2.5V, 2.8V, 3.0V, and 3.3V).
    - Current Consumption: 3.8 mA typical at 1.8V, 4.0 mA typical at 2.25V to 3.63V.
    - Output Characteristics: Compatible with LVCMOS/LVTTL outputs.
    - Input Characteristics: Input High Voltage VIH: 70% of Vdd; Input Low Voltage VIL: 30% of Vdd.
    - Startup Time: Less than 10 ms.
    - Jitter: RMS Period Jitter: 1.6 to 2.5 ps at 75 MHz, 1.9 to 3.0 ps at 1.8V; RMS Phase Jitter: 0.5 to 1.3 ps at 75 MHz.
    Product Features and Advantages
    The SiT8924 boasts several unique features and advantages:
    - Extended Temperature Range: Operates effectively in temperatures ranging from -55°C to +125°C, ensuring reliability in extreme conditions.
    - Precise Frequency Control: Capable of producing highly accurate frequencies, which is crucial for timing-sensitive applications.
    - Low Power Consumption: Ideal for battery-powered systems where energy efficiency is paramount.
    - Robust Mechanical Properties: Withstood mechanical shocks and vibrations, suitable for harsh environments.
    - Compliance: RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free, aligning with environmental standards.
    Application Case Studies and Usage Recommendations
    The SiT8924 is widely used in automotive and high-reliability electronic systems. It finds application in infotainment systems, collision detection devices, and in-vehicle networking, among others.
    Recommendations:
    - Infotainment Systems: Ensure proper grounding and use of capacitors to maintain signal integrity.
    - Collision Detection Devices: Utilize the extended temperature range to ensure stable performance under varying thermal conditions.
    - In-Vehicle Networking: Optimize the drive strength based on load requirements to achieve optimal performance.
    Compatibility and Support
    The SiT8924 is compatible with industry-standard packages and adheres to JEDEC standards. SiTime provides comprehensive support including technical documentation, software tools, and customer service to assist in integrating the product into various designs.
    Common Issues and Solutions
    | Problem | Solution |

    | Poor signal quality | Verify correct land pattern and ensure adequate decoupling capacitance. |
    | Excessive jitter | Adjust drive strength settings to match the capacitive load requirements. |
    | Inconsistent output | Check power supply voltage and temperature stability. |
    Conclusion and Recommendation
    The SiT8924 is a highly reliable and versatile oscillator ideal for automotive and high-reliability applications. Its extended temperature range, pr

SIT8924AA-73-33N-20.000000E参数

参数
长*宽*高 2mm*1.6mm*800μm
安装方式 贴片安装
应用等级 汽车级
零件状态 新设计不推荐

SIT8924AA-73-33N-20.000000E厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8924AA-73-33N-20.000000E数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SIT8924AA-73-33N-20.000000E SIT8924AA-73-33N-20.000000E数据手册

SIT8924AA-73-33N-20.000000E封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1C212288BC0P ¥ 0.9921
1C226000AA0D ¥ 0.6064
1C232000AA0B ¥ 1.3584
1NM100000C33YC ¥ 4.8989
1NM33333C33YC ¥ 4.8427
1NM48000C33YC ¥ 0.5929
1NM49152C33YC ¥ 0.5929
1NM66666C33YC ¥ 0.5929
1TJG090DP1A0005 ¥ 1.7708
1XTW16369CEB ¥ 4.8029