处理中...

首页  >  产品百科  >  SIT8920AM-13-33N-11.059200D

SIT8920AM-13-33N-11.059200D

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8920AM-13-33N-11.059200D
供应商: 云汉优选
标准整包数: 1
SITIME  SIT8920AM-13-33N-11.059200D

SIT8920AM-13-33N-11.059200D概述

    # SiT8920: The Ultimate -55°C to +125°C Oscillator
    Product Introduction
    The SiT8920 is a high-performance, programmable oscillator designed for extreme environments, providing stable timing solutions from -55°C to +125°C. With its wide frequency range of 1 MHz to 110 MHz and exceptional frequency stability, it caters to applications requiring precise and reliable oscillations in challenging conditions. This oscillator finds extensive use in industrial, automotive, aerospace, medical, and consumer electronics sectors.
    Key applications include:
    - Ruggedized equipment for harsh operating environments.
    - Industrial automation and robotics.
    - Automotive electronics.
    - Networking and communication systems.
    - Medical devices and wearable technology.
    Technical Parameters
    Below is a concise summary of the technical specifications extracted from the product's technical manual:
    | Parameter | Minimum Value | Typical Value | Maximum Value | Unit | Conditions |
    |
    | Frequency Range | 1 | 110 | - | MHz | Accurate to 6 decimal places |
    | Supply Voltage | 1.62 | 1.80 | 3.63 | V
    | Current Consumption (No Load) | - | 3.4 | 4.0 | mA | f = 20 MHz |
    | Total Frequency Stability | -20 | +20 | - | ppm | Includes initial tolerance |
    | Duty Cycle | 45 | - | 55 | % | All Vdds |
    | Rise/Fall Time | - | 1.0 | 3.0 | ns | Vdd = 2.25V to 3.63V |
    | Standby Current | - | 0.6 | 3.5 | µA | Vdd = 1.8V |
    Product Features and Advantages
    The SiT8920 stands out due to several unique features:
    1. Extensive Frequency Range: Capable of operating at frequencies between 1 MHz and 110 MHz, providing flexibility across multiple applications.
    2. Robustness: Operates reliably across a broad temperature range (-55°C to +125°C), making it suitable for extreme environmental conditions.
    3. Low Power Consumption: Typical power consumption of just 3.4 mA at 1.8V, ensuring energy efficiency in battery-powered devices.
    4. Flexible Output Options: Compatible with LVCMOS/LVTTL outputs and configurable via OE/ST/NC modes.
    5. Environmental Compliance: RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free, aligning with modern eco-friendly standards.
    Application Cases and Usage Recommendations
    Example 1: Industrial Automation
    The SiT8920 is ideal for use in automated manufacturing environments where reliability under fluctuating temperatures is crucial. By configuring the device in OE mode, users can dynamically enable or disable outputs, optimizing power usage during periods of inactivity.
    Usage Recommendation: Use OE mode with an external pull-up resistor to ensure clean transitions when enabling or disabling the output.
    Example 2: Automotive Electronics
    In the automotive sector, the oscillator must withstand harsh conditions such as prolonged exposure to high temperatures. The SiT8920’s ability to maintain performance within ±20 ppm ensures consistent timing despite thermal fluctuations.
    Usage Recommendation: Ensure proper heat dissipation through careful PCB design and incorporate a 0.1 µF capacitor between Vdd and GND to stabilize the power supply.
    Compatibility and Support
    The SiT8920 offers compatibility with standard industry packages, including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm². Additionally, SiTime provides comprehensive support through field programmable devices (FP

SIT8920AM-13-33N-11.059200D参数

参数
长*宽*高 2.5mm*2mm*800μm
安装方式 贴片安装
零件状态 新设计不推荐

SIT8920AM-13-33N-11.059200D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8920AM-13-33N-11.059200D数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SIT8920AM-13-33N-11.059200D SIT8920AM-13-33N-11.059200D数据手册

SIT8920AM-13-33N-11.059200D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1C212288BC0P ¥ 0.9921
1C226000AA0D ¥ 0.6064
1C232000AA0B ¥ 1.3584
1NM100000C33YC ¥ 4.8989
1NM33333C33YC ¥ 4.8427
1NM48000C33YC ¥ 0.5929
1NM49152C33YC ¥ 0.5929
1NM66666C33YC ¥ 0.5929
1TJG090DP1A0005 ¥ 1.7708
1XTW16369CEB ¥ 4.8029