处理中...

首页  >  产品百科  >  SIT8924AE-23-33E-16.384000D

SIT8924AE-23-33E-16.384000D

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8924AE-23-33E-16.384000D
供应商: 云汉优选
标准整包数: 1
SITIME  SIT8924AE-23-33E-16.384000D

SIT8924AE-23-33E-16.384000D概述

    # Comprehensive Overview of SiT8924 Automotive AEC-Q100 Oscillator
    1. Product Introduction
    The SiT8924 from SiTime Corporation is a cutting-edge automotive-grade oscillator designed specifically to meet the demands of harsh environments and critical timing requirements. This product is qualified under the AEC-Q100 standards, ensuring reliability in applications ranging from automotive electronics to industrial and high-reliability systems.
    Key Features:
    - Frequency Range: Supports frequencies between 1 MHz and 110 MHz, precise to six decimal places.
    - Voltage Compatibility: Operates with supply voltages of 1.8V or between 2.25V and 3.63V.
    - Environmental Robustness: Offers extended temperature ranges of -55°C to 125°C, with AEC-Q100 compliance.
    - Total Frequency Stability: Achieves excellent stability as low as ±25 ppm.
    - Low Power Consumption: Operates at 3.8 mA typical at 1.8V, making it energy-efficient.
    - Interface Compatibility: Compatible with LVCMOS/LVTTL outputs.
    Applications:
    - Automotive infotainment systems, collision detection devices, and in-vehicle networking.
    - Powertrain controls and other industrial applications requiring precise timing solutions.
    2. Technical Parameters
    The SiT8924 boasts impressive technical specifications, ensuring consistent performance across diverse conditions.
    | Parameter | Typical Value | Min | Max | Unit |

    | Frequency Range | 1 - 110 MHz |
    | Frequency Stability | ±25 | ±30 | ±50 | ppm |
    | Operating Temperature | -40 to +125 | -55 to +125 °C |
    | Supply Voltage | 1.62 - 1.98 | 1.8 | 1.8 | V |
    | Current Consumption | 3.8 | 4.0 | 4.8 | mA |
    | RMS Phase Jitter | 0.5 - 1.3 3.0 | ps |
    3. Product Features and Advantages
    The SiT8924 is engineered with several unique features that set it apart from competitors:
    - Advanced Frequency Stability: With industry-leading stability and G-sensitivity (0.1 PPB/G), it ensures superior performance in vibration-prone environments.
    - Energy Efficiency: Low power consumption minimizes heat generation, enhancing system longevity.
    - Customizable Drive Strength: Programmable drive strength allows optimization for specific application needs, improving EMC and jitter performance.
    - RoHS and REACH Compliant: Environmentally friendly design ensures compliance with global regulations.
    4. Application Cases and Usage Suggestions
    The SiT8924 is versatile and suitable for a wide range of applications:
    - Infotainment Systems: The device's ability to handle high-frequency stability ensures smooth operation in complex car entertainment systems.
    - Collision Detection Devices: Its ruggedized design and vibration resistance make it ideal for safety-critical applications.
    - Powertrain Control Units: The high-temperature tolerance and precise frequency regulation ensure reliable performance even in engine compartments.
    Usage Recommendations:
    - Pair the SiT8924 with capacitors of at least 0.1 µF for stable power delivery.
    - Adjust drive strength based on load requirements to balance rise/fall time and load capability.
    5. Compatibility and Support
    The SiT8924 is fully compatible with industry-standard packages, making integration seamless across different board designs. SiTime offers comprehensive technical support, including documentation, application notes, and customization options via the SiTime Part Number Generator.
    6. Common Issues and Solutions
    Below are some common issues users might encounter a

SIT8924AE-23-33E-16.384000D参数

参数
长*宽*高 3.2mm*2.5mm*800μm
安装方式 贴片安装
应用等级 汽车级
零件状态 新设计不推荐

SIT8924AE-23-33E-16.384000D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8924AE-23-33E-16.384000D数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SIT8924AE-23-33E-16.384000D SIT8924AE-23-33E-16.384000D数据手册

SIT8924AE-23-33E-16.384000D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1C212288BC0P ¥ 0.9921
1C226000AA0D ¥ 0.6064
1C232000AA0B ¥ 1.3584
1NM100000C33YC ¥ 4.8989
1NM33333C33YC ¥ 4.8427
1NM48000C33YC ¥ 0.5929
1NM49152C33YC ¥ 0.5929
1NM66666C33YC ¥ 0.5929
1TJG090DP1A0005 ¥ 1.7708
1XTW16369CEB ¥ 4.8029