处理中...

首页  >  产品百科  >  SIT8924AA-73-33E-50.000000

SIT8924AA-73-33E-50.000000

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8924AA-73-33E-50.000000
供应商: 云汉优选
标准整包数: 1
SITIME  SIT8924AA-73-33E-50.000000

SIT8924AA-73-33E-50.000000概述

    SiT8924 Automotive AEC-Q100 Oscillator: Technical Overview
    Product Introduction
    The SiT8924 is an advanced automotive-grade oscillator designed to meet the stringent requirements of modern electronic systems, particularly those exposed to harsh environmental conditions. This oscillator features a precision timing solution that operates accurately within the temperature range of -55°C to 125°C, making it ideal for automotive, industrial, and high-reliability applications. It supports a wide frequency range from 1 MHz to 110 MHz with a resolution of six decimal places, ensuring exceptional precision across diverse operational scenarios.
    Key Technical Parameters
    The following are the critical technical specifications of the SiT8924:
    | Parameter | Minimum | Typical | Maximum | Units |

    | Frequency Range | 1 110 | MHz |
    | Frequency Stability | -50 | ±25 | +50 | ppm |
    | Operating Temperature | -55 125 | °C |
    | Supply Voltage | 1.62 | 1.8 | 1.98 | V |
    | Current Consumption 3.8 | 4.8 | mA |
    | RMS Phase Jitter 0.5 ps |
    | Startup Time 10 ms |
    The oscillator is available in various package sizes, including 2.0 x 1.6 mm², 2.5 x 2.0 mm², and others, providing flexibility for different design needs. It is compliant with RoHS, REACH, and other environmental standards, ensuring a green and sustainable product lifecycle.
    Product Features and Advantages
    The SiT8924 stands out with its superior performance and reliability:
    - High Precision: With ±25 ppm frequency stability and six decimal places of resolution, it ensures consistent performance under varying conditions.
    - Industry-leading G-sensitivity: Achieves an impressive G-sensitivity of 0.1 PPB/G, minimizing phase shifts caused by mechanical stress.
    - Low Power Consumption: Operates efficiently with typical current draw of 3.8 mA at 1.8V, extending battery life in portable devices.
    - Wide Operating Range: Supports multiple supply voltages (1.8V to 3.63V) and withstands extreme temperatures, making it suitable for demanding environments.
    Applications and Use Cases
    The SiT8924 is widely utilized in automotive applications, including:
    - Infotainment Systems: Provides reliable timing signals for multimedia displays and navigation systems.
    - Collision Detection Devices: Ensures precise timing for safety-critical systems.
    - In-Vehicle Networking: Facilitates synchronized communication across vehicle subsystems.
    Its robustness and precision make it ideal for powertrain control units and other high-reliability electronics.
    Practical Usage and Recommendations
    To maximize performance, users should ensure proper decoupling with a capacitor of ≥ 0.1 µF between Vdd and GND. Additionally, adjusting the drive strength can optimize rise/fall times based on the capacitive load, which is crucial for reducing EMI and jitter. For example, to achieve a 3 ns rise/fall time at 30 pF capacitive load, set the drive strength to E.
    Compatibility and Support
    The SiT8924 is fully compatible with industry-standard packages and pin configurations, facilitating seamless integration into existing designs. SiTime offers comprehensive support, including application notes and a part number generator tool, to assist with customization and optimization.
    Common Issues and Solutions
    | Problem | Solution |

    | Excessive Current Consumption | Check for proper supply voltage and decoupling caps. |
    | Poor Signal Integrity | Adjust drive strength to match load requirements. |
    | Unexpected Frequency Drift | Ensure the device operates within specified temp

SIT8924AA-73-33E-50.000000参数

参数
长*宽*高 2mm*1.6mm*800μm
安装方式 贴片安装
应用等级 汽车级
零件状态 在售

SIT8924AA-73-33E-50.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8924AA-73-33E-50.000000数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SIT8924AA-73-33E-50.000000 SIT8924AA-73-33E-50.000000数据手册

SIT8924AA-73-33E-50.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 11.05
100+ ¥ 9.68
500+ ¥ 8.436
1000+ ¥ 7.752
库存: 3000
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 11.05
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1C212288BC0P ¥ 0.9921
1C226000AA0D ¥ 0.6064
1C232000AA0B ¥ 1.3584
1NM100000C33YC ¥ 4.8989
1NM33333C33YC ¥ 4.8427
1NM48000C33YC ¥ 0.5929
1NM49152C33YC ¥ 0.5929
1NM66666C33YC ¥ 0.5929
1TJG090DP1A0005 ¥ 1.7708
1XTW16369CEB ¥ 4.8029