处理中...

首页  >  产品百科  >  SIT8920AM-83-33E-1.000000T

SIT8920AM-83-33E-1.000000T

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8920AM-83-33E-1.000000T
供应商: 云汉优选
标准整包数: 1
SITIME  SIT8920AM-83-33E-1.000000T

SIT8920AM-83-33E-1.000000T概述

    Product Introduction
    The SiT8920 -55°C to +125°C Oscillator is a high-performance timing solution designed to meet stringent environmental and performance requirements. This oscillator provides highly precise frequency generation with a range between 1 MHz and 110 MHz, making it suitable for applications requiring high stability and reliability in harsh conditions. The product is ideal for use in ruggedized equipment across various industries such as industrial, automotive, and telecommunications.
    Technical Parameters
    The key technical specifications of the SiT8920 are summarized below:
    | Parameter | Min | Typ | Max | Unit | Conditions |
    |
    | Frequency Range 110 | MHz | Accurate to six decimal places. |
    | Frequency Stability | -20 | ±20 | +20 | ppm | Includes initial tolerance, 1st year aging, temperature variations, and power supply changes. |
    | Operating Temperature Range| -55 +125 | °C
    | Supply Voltage | 1.62 | 1.8-3.3 | 3.63 | V
    | Current Consumption (No Load) 3.4 | 4.5 | mA | Typical at 1.8V, f = 20 MHz |
    | Output Characteristics
    | - Duty Cycle | 45 | 50 | 55 | %
    | - Rise/Fall Time 1 | 3 | ns | Vdd = 2.5V to 3.3V |
    Other notable characteristics include excellent resistance to shock and vibration, compatibility with LVCMOS/LVTTL outputs, and industry-standard package options.
    Product Features and Advantages
    The SiT8920 offers several unique advantages that set it apart from competing products:
    - Wide Frequency Range: Supports precise frequencies ranging from 1 MHz to 110 MHz.
    - Extreme Temperature Operation: Operates effectively in environments from -55°C to +125°C.
    - Low Power Consumption: Consumes only 3.4 mA at 1.8V, making it energy-efficient.
    - High Stability: Provides excellent total frequency stability of ±20 ppm under specified conditions.
    - Field Programmability: Easily customizable via Time Machine II for prototyping and production.
    - Compliance: Fully compliant with RoHS, REACH, Pb-Free, Halogen-Free, and Antimony-Free standards.
    These features make the SiT8920 an optimal choice for applications requiring high precision, reliability, and flexibility in harsh environments.
    Application Cases and Usage Recommendations
    The SiT8920 finds application in numerous sectors due to its robustness and versatility:
    - Automotive Electronics: Used in advanced driver assistance systems (ADAS) and infotainment modules.
    - Industrial Automation: Suitable for process control systems where stability and durability are critical.
    - Telecommunications: Ideal for network equipment requiring precise timing synchronization.
    Usage Suggestions:
    1. Ensure adequate decoupling capacitors (≥0.1 µF) are placed close to the VDD pin.
    2. Use a pull-up resistor (≤10 kΩ) on Pin 1 if not externally driven.
    3. Monitor temperature ranges to maintain optimal performance.
    Compatibility and Support
    The SiT8920 is compatible with mu

SIT8920AM-83-33E-1.000000T参数

参数
长*宽*高 7mm*5mm*1mm
通用封装 SMD-4P
安装方式 贴片安装
零件状态 在售

SIT8920AM-83-33E-1.000000T厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8920AM-83-33E-1.000000T数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SIT8920AM-83-33E-1.000000T SIT8920AM-83-33E-1.000000T数据手册

SIT8920AM-83-33E-1.000000T封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1C212288BC0P ¥ 0.9921
1C226000AA0D ¥ 0.6064
1C232000AA0B ¥ 1.3584
1NM100000C33YC ¥ 4.8989
1NM33333C33YC ¥ 4.8427
1NM48000C33YC ¥ 0.5929
1NM49152C33YC ¥ 0.5929
1NM66666C33YC ¥ 0.5929
1TJG090DP1A0005 ¥ 1.7708
1XTW16369CEB ¥ 4.8029