处理中...

首页  >  产品百科  >  SIT8924AE-72-33E-25.000000D

SIT8924AE-72-33E-25.000000D

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8924AE-72-33E-25.000000D
供应商: 云汉优选
标准整包数: 1
SITIME  SIT8924AE-72-33E-25.000000D

SIT8924AE-72-33E-25.000000D概述

    # SiT8924 Automotive AEC-Q100 Oscillator
    Product Introduction
    The SiT8924 is a state-of-the-art automotive-grade oscillator designed to meet stringent reliability and performance standards, especially in extreme environments. It is specifically tailored for automotive, infotainment systems, collision detection devices, and industrial applications requiring high reliability and precise timing solutions. The oscillator provides a wide frequency range from 1 MHz to 110 MHz, ensuring compatibility with various embedded designs.
    Key features include:
    - Compliance with AEC-Q100 automotive standards across temperature ranges up to -55°C to 125°C.
    - Adjustable frequencies accurate to six decimal places.
    - A supply voltage range of 1.8V or 2.25V to 3.63V, making it highly versatile for different power supplies.
    - Outstanding total frequency stability of ±25 ppm, ensuring robust performance under varying conditions.
    - Exceptional G-sensitivity of 0.1 PPB/G, minimizing frequency shifts caused by mechanical stress.
    - Low power consumption, typically 3.8 mA at 1.8V.
    - LVCMOS/LVTTL compatible output for seamless integration with existing hardware.
    - Available in multiple package sizes for flexibility in design.
    Technical Parameters
    | Parameter | Min | Typ | Max | Unit |

    | Frequency Range | 1 110 | MHz |
    | Frequency Stability | -25 | +25 ppm |
    | Operating Temperature | -40 +125 | °C |
    | Supply Voltage | 1.62 | 1.8 | 1.98 | V |
    | Current Consumption 4.0 | 4.8 | mA |
    | Duty Cycle | 45 | 55 % |
    | Rise/Fall Time 1.5 | 3 | ns |
    The SiT8924's robust design ensures it performs well under extreme conditions, such as shock, vibration, and rapid temperature changes, making it ideal for mission-critical automotive and industrial applications.
    Product Features and Advantages
    The SiT8924 offers several distinct advantages:
    - Enhanced Reliability: Its compliance with AEC-Q100 ensures superior performance in harsh conditions, especially critical in automotive environments.
    - Precision Timing: With a resolution of up to six decimal places, the SiT8924 is capable of handling complex frequency requirements without compromise.
    - Energy Efficiency: With low power consumption, the oscillator is well-suited for battery-powered systems.
    - Flexibility: The ability to support a wide range of frequencies and voltages makes it adaptable to diverse electronic systems.
    - Robust Design: The inclusion of advanced features like no runt/no glitch outputs during startup and excellent G-sensitivity ensures reliable operation even in the presence of mechanical stresses.
    Application Case Studies and Usage Recommendations
    Case Study: Automotive Infotainment Systems
    The SiT8924 is commonly deployed in automotive infotainment systems where precision timing is crucial. In these systems, it ensures smooth operation of audio/video components, which demand consistent clock signals across a wide temperature range. Usage tips include selecting appropriate drive strength settings based on the capacitive load to minimize jitter and maximize system stability.
    Case Study: Collision Detection Devices
    For collision detection devices, the SiT8924's high-frequency stability and resistance to environmental shocks are vital. Using a recommended 0.1 µF decoupling capacitor and carefully selecting the land pattern can further enhance its performance in these demanding applications.
    Compatibility and Support
    The SiT8924 is compatible with industry-standard packages, including 2.0 x 1.6 mm, 2.5 x 2.0 mm, and others, ensuring easy integr

SIT8924AE-72-33E-25.000000D参数

参数
长*宽*高 2mm*1.6mm*800μm
安装方式 贴片安装
应用等级 汽车级
零件状态 新设计不推荐

SIT8924AE-72-33E-25.000000D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8924AE-72-33E-25.000000D数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SIT8924AE-72-33E-25.000000D SIT8924AE-72-33E-25.000000D数据手册

SIT8924AE-72-33E-25.000000D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 11.05
100+ ¥ 9.68
500+ ¥ 8.436
1000+ ¥ 7.752
库存: 1000
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 11.05
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1C212288BC0P ¥ 0.9921
1C226000AA0D ¥ 0.6064
1C232000AA0B ¥ 1.3584
1NM100000C33YC ¥ 4.8989
1NM33333C33YC ¥ 4.8427
1NM48000C33YC ¥ 0.5929
1NM49152C33YC ¥ 0.5929
1NM66666C33YC ¥ 0.5929
1TJG090DP1A0005 ¥ 1.7708
1XTW16369CEB ¥ 4.8029