处理中...

首页  >  产品百科  >  SIT8924AA-22-25E-24.000000D

SIT8924AA-22-25E-24.000000D

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8924AA-22-25E-24.000000D
供应商: 云汉优选
标准整包数: 1
SITIME  SIT8924AA-22-25E-24.000000D

SIT8924AA-22-25E-24.000000D概述

    # SiT8924 Automotive AEC-Q100 Oscillator Technical Overview
    Product Introduction
    The SiT8924 is a cutting-edge automotive-grade oscillator that adheres to the AEC-Q100 standard. It is designed to meet the stringent reliability requirements of modern electronic systems, particularly in the automotive sector. This product provides precise frequency generation from 1 MHz to 110 MHz, ensuring stability down to ±25 ppm, making it ideal for critical timing applications. The SiT8924 supports multiple supply voltages, ranging from 1.8V to 3.63V, and is available in various industry-standard package sizes.
    Its primary applications include automotive infotainment systems, collision detection devices, in-vehicle networking, and powertrain control. The oscillator's robust design, along with its excellent thermal stability and immunity to mechanical stress, makes it suitable for extreme temperature environments, ranging from -55°C to 125°C.
    Technical Parameters
    Below are the essential technical specifications extracted from the SiT8924 data sheet:
    | Parameters | Min. | Typ. | Max. | Units |

    | Frequency Range | 1 110 | MHz |
    | Frequency Stability | -25 | +25 | +30 | ppm |
    | Operating Temperature Range | -40 +125 | °C |
    | Supply Voltage | 1.62 | 1.8 | 1.98 | V |
    | Current Consumption 3.8 | 4.8 | mA |
    | Output Voltage High (VOH) 90% | Vdd |
    | Output Voltage Low (VOL) 10% | Vdd |
    | Input High Voltage (VIH) | 70 % Vdd |
    | Input Low Voltage (VIL) 30 | % Vdd |
    Product Features and Advantages
    Unique Features:
    1. Extended Temperature Range: The SiT8924 operates reliably in temperatures as low as -55°C and as high as 125°C, catering to automotive and industrial applications.
    2. Exceptional Frequency Stability: With frequency stability as low as ±25 ppm, it ensures consistent performance across varying environmental conditions.
    3. Industry Best G-Sensitivity: Its G-sensitivity of 0.1 ppb/G enhances robustness against mechanical shocks and vibrations.
    4. Programmable Drive Strength: Users can adjust rise/fall times to optimize EMI performance and jitter reduction.
    Competitive Advantages:
    - Versatility: Frequencies can be programmed to six decimal places for high precision.
    - Low Power Consumption: Typical current consumption is just 3.8 mA at 1.8V.
    - Environmental Compliance: RoHS-compliant, Pb-free, halogen-free, and antimony-free, aligning with modern environmental standards.
    Application Case Studies and Usage Recommendations
    Application Scenarios:
    1. Automotive Infotainment Systems: The SiT8924's wide frequency range and robust temperature performance make it ideal for infotainment units requiring high-stability clocks.
    2. Collision Detection Devices: With its excellent shock resistance, it ensures uninterrupted operation in safety-critical applications.
    3. In-Vehicle Networking: Its compatibility with LVCMOS/LVTTL interfaces simplifies integration into communication networks.
    Usage Tips:
    - Optimizing Performance: Use higher drive strength settings for driving larger capacitive loads without sacrificing sharp edge rates.
    - Power Management: Utilize the Output Enable (OE) mode to reduce power consumption during idle periods.
    Compatibility and Support
    The SiT8924 is compatible with most standard LVCMOS/LVTTL outputs and interfaces. SiT Corporation offers extensive technical support, including application notes and

SIT8924AA-22-25E-24.000000D参数

参数
长*宽*高 3.2mm*2.5mm*800μm
安装方式 贴片安装
应用等级 汽车级
零件状态 新设计不推荐

SIT8924AA-22-25E-24.000000D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8924AA-22-25E-24.000000D数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SIT8924AA-22-25E-24.000000D SIT8924AA-22-25E-24.000000D数据手册

SIT8924AA-22-25E-24.000000D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1C212288BC0P ¥ 0.9921
1C226000AA0D ¥ 0.6064
1C232000AA0B ¥ 1.3584
1NM100000C33YC ¥ 4.8989
1NM33333C33YC ¥ 4.8427
1NM48000C33YC ¥ 0.5929
1NM49152C33YC ¥ 0.5929
1NM66666C33YC ¥ 0.5929
1TJG090DP1A0005 ¥ 1.7708
1XTW16369CEB ¥ 4.8029