处理中...

首页  >  产品百科  >  SIT8924AE-13-33E-25.000000D

SIT8924AE-13-33E-25.000000D

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8924AE-13-33E-25.000000D
供应商: 云汉优选
标准整包数: 1
SITIME  SIT8924AE-13-33E-25.000000D

SIT8924AE-13-33E-25.000000D概述

    SiT8924 Automotive AEC-Q100 Oscillator
    Product Introduction
    The SiT8924 is a precision automotive-grade oscillator developed by SiTime Corporation, a leading provider of MEMS timing solutions. This oscillator is specifically designed for harsh environments and critical applications requiring robust performance under varying conditions. It is certified to meet the stringent AEC-Q100 standards, making it suitable for automotive, industrial, and military use cases where reliability and accuracy are paramount.
    The SiT8924 features ultra-high resolution frequency tuning up to six decimal places and supports a frequency range from 1 MHz to 110 MHz. It operates with supply voltages of 1.8V or between 2.25V and 3.63V. This versatility makes it ideal for applications such as infotainment systems, collision detection devices, powertrain control, and in-vehicle networking.
    Technical Parameters
    | Parameter | Min | Typ | Max | Unit | Condition |
    |
    | Frequency Range | 1 110 | MHz | Supported frequencies are customizable. |
    | Frequency Stability | -25 | ±25 | +25 | ppm | Includes initial tolerance, aging, and temp. variations. |
    | Operating Temperature Range | -55 125 | °C | Extended temperature range per AEC-Q100. |
    | Supply Voltage | 1.62 | 1.8 | 1.98 | V | 1.8V or between 2.25V and 3.63V. |
    | Current Consumption | – | 3.8 | 4.8 | mA | Typical value at 1.8V; no load. |
    | LVCMOS Output Characteristics Compatible output levels. |
    Other specifications include excellent total frequency stability (±25 ppm), industry-leading G-sensitivity (0.1 PPB/G), and low power consumption (3.8 mA typical at 1.8V). The device supports multiple package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm², ensuring compatibility with various board designs.
    Product Features and Advantages
    1. Extreme Temperature Compatibility: Operates across a broad temperature range (-55°C to +125°C).
    2. High Accuracy: Ultra-fine frequency tuning up to six decimal places ensures precision for demanding applications.
    3. Low Power Consumption: Reduced power draw enhances energy efficiency, particularly important in automotive environments.
    4. Robustness: Superior resistance to shock and vibration through its MEMS-based design.
    5. Wide Range of Support: Multiple supply voltages and output load configurations accommodate diverse system requirements.
    Its competitive edge lies in delivering superior performance and reliability compared to quartz oscillators in extreme environments.
    Application Cases and Usage Recommendations
    The SiT8924 finds extensive usage in:
    - Infotainment Systems: Provides precise timing signals for multimedia synchronization.
    - Collision Detection Devices: Ensures real-time accuracy under harsh conditions.
    - In-Vehicle Networking: Facilitates stable communication across vehicles.
    To optimize performance, consider these suggestions:
    - Use a pull-up resistor (≤10kΩ) for the OE pin when not externally driven.
    - Ensure a minimum 0.1µF capacitor between Vdd and GND for stable power supply.
    - Avoid prolonged exposure to temperatures beyond the rated range to prevent potential damage.
    Compatibility and Support
    The SiT8924 maintains compatibility with various automotive-grade connectors and interfaces, making it easy to integrate into existing hardware ecosystems. SiTime offers comprehensive technical support, including application notes, test circuits, and refe

SIT8924AE-13-33E-25.000000D参数

参数
长*宽*高 2.5mm*2mm*800μm
安装方式 贴片安装
应用等级 汽车级
零件状态 新设计不推荐

SIT8924AE-13-33E-25.000000D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8924AE-13-33E-25.000000D数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SIT8924AE-13-33E-25.000000D SIT8924AE-13-33E-25.000000D数据手册

SIT8924AE-13-33E-25.000000D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 11.05
100+ ¥ 9.68
500+ ¥ 8.436
1000+ ¥ 7.752
库存: 1500
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 11.05
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1C212288BC0P ¥ 0.9921
1C226000AA0D ¥ 0.6064
1C232000AA0B ¥ 1.3584
1NM100000C33YC ¥ 4.8989
1NM33333C33YC ¥ 4.8427
1NM48000C33YC ¥ 0.5929
1NM49152C33YC ¥ 0.5929
1NM66666C33YC ¥ 0.5929
1TJG090DP1A0005 ¥ 1.7708
1XTW16369CEB ¥ 4.8029