处理中...

首页  >  产品百科  >  SIT8924AA-13-33E-50.000000

SIT8924AA-13-33E-50.000000

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8924AA-13-33E-50.000000
供应商: 云汉优选
标准整包数: 1
SITIME  SIT8924AA-13-33E-50.000000

SIT8924AA-13-33E-50.000000概述

    # SiT8924 Automotive AEC-Q100 Oscillator: A Comprehensive Analysis
    Product Introduction
    The SiT8924 is an advanced Automotive AEC-Q100-compliant oscillator designed to deliver precise timing solutions for demanding electronic applications. This product is renowned for its ability to operate across extreme temperatures and environments, making it ideal for use in automotive, industrial, and high-reliability systems. The SiT8924 offers a wide frequency range from 1 MHz to 110 MHz, accurate to six decimal places, ensuring unparalleled precision in time-sensitive applications.
    Key Features:
    - Temperature Range: Extended industrial and automotive-grade operation up to -55°C to 125°C.
    - Frequency Accuracy: ±25 ppm total frequency stability, supporting up to six decimal place accuracy.
    - Power Supply: Operates on a supply voltage of 1.8V or between 2.25V and 3.63V.
    - Interface Compatibility: LVCMOS/LVTTL output compatible.
    - Industry Standard Packages: Available in sizes 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm.
    - Environmental Compliance: RoHS, REACH, Pb-free, halogen-free, and antimony-free.
    Technical Parameters
    The SiT8924 exhibits robust performance across several critical technical metrics:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Frequency Range | 1 | - | 110 | MHz |
    | Frequency Stability | -25 | ±25 | +25 | ppm |
    | Operating Temperature Range | -55 | - | 125 | °C |
    | Supply Voltage | 1.62 | 1.8 | 1.98 | V |
    | Current Consumption | - | 3.8 | 4.8 | mA |
    | RMS Phase Jitter | - | 0.5 | - | ps |
    Other specifications include industry-leading G-sensitivity of 0.1 ppb/G and excellent LVCMOS/LVTTL output characteristics with a duty cycle of 45%-55%.
    Product Features and Advantages
    Unique Selling Points:
    - Extreme Temperature Operation: Withstanding harsh environmental conditions without degradation in performance.
    - High Precision: Accurate to six decimal places, essential for applications like infotainment systems and collision detection.
    - Power Efficiency: Low power consumption ensures longer battery life in portable devices.
    - Ruggedness: Industry-best shock and vibration resistance for reliable performance in dynamic environments.
    Market Advantage:
    The SiT8924 outshines competitors in terms of reliability, precision, and flexibility. Its automotive qualification (AEC-Q100) underlines its suitability for safety-critical systems.
    Application Case Studies and Usage Tips
    Applications:
    - Infotainment Systems: Enhances synchronization and clocking precision in multimedia units.
    - Collision Detection Devices: Critical for accurate timing in sensors and controllers.
    - In-Vehicle Networking: Supports high-speed data transmission with minimal jitter.
    Usage Suggestions:
    - Use appropriate drive strength settings to balance between EMI reduction and jitter minimization based on application requirements.
    - Ensure proper grounding and decoupling with a minimum 0.1 µF capacitor between Vdd and GND.
    Compatibility and Support
    The SiT8924 is fully compatible with standard LVCMOS/LVTTL interfaces and adheres to automotive industry standards. SiT Corporation provides comprehensive support, including application notes and technical assistance for optimal integration into designs.
    Common Issues and Solutions
    | Issue | Solution |

    | "Glitch" pulses during startup | Adjust OE configuration to ensure correct initialization. |
    | Unexpected frequency drift | Verify temperature stability and supply voltage ranges. |
    Conclusion and Recommendation
    The Si

SIT8924AA-13-33E-50.000000参数

参数
长*宽*高 2.5mm*2mm*800μm
安装方式 贴片安装
应用等级 汽车级
零件状态 在售

SIT8924AA-13-33E-50.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8924AA-13-33E-50.000000数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SIT8924AA-13-33E-50.000000 SIT8924AA-13-33E-50.000000数据手册

SIT8924AA-13-33E-50.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1C212288BC0P ¥ 0.9921
1C226000AA0D ¥ 0.6064
1C232000AA0B ¥ 1.3584
1NM100000C33YC ¥ 4.8989
1NM33333C33YC ¥ 4.8427
1NM48000C33YC ¥ 0.5929
1NM49152C33YC ¥ 0.5929
1NM66666C33YC ¥ 0.5929
1TJG090DP1A0005 ¥ 1.7708
1XTW16369CEB ¥ 4.8029