处理中...

首页  >  产品百科  >  LCS701LG

LCS701LG

产品分类: 其他驱动器
厂牌: POWER INTEGRATIONS
产品描述: Power Integrations 13引脚A/D转换器, 通孔安装, 最大输入电压 15 V, eSIP-16K封装
供应商型号: LCS701LG
供应商: 国内现货
标准整包数: 2
POWER INTEGRATIONS 其他驱动器 LCS701LG

LCS701LG概述

    # HiperLCS Family Integrated Power Stage Technical Overview
    Product Introduction
    The HiperLCS Family from Power Integrations offers an integrated solution combining an LLC (Resonant Half-Bridge) controller, high-voltage power MOSFETs, and drivers in a single package. This innovative product is designed to simplify the creation of high-efficiency power supplies by reducing the number of external components required. Ideal for applications demanding high power density and efficiency, the HiperLCS Family finds widespread use in products such as LCD TVs, LED street lighting, printers, and audio amplifiers.
    Key Features:
    - High Efficiency: Incorporates LLC resonant topology for efficient zero-voltage switching (ZVS).
    - Reduced Component Count: Eliminates up to 30 external components.
    - Flexible Control: Programmable thresholds for undervoltage (UV), overvoltage (OV), over-temperature (OTP), and over-current protection (OCP).
    - Wide Operating Range: Supports maximum operating frequency up to 1 MHz and nominal operation up to 500 kHz.
    Technical Parameters
    The following table summarizes the key technical specifications of the HiperLCS Family:
    | Feature | Specification |

    | Maximum Practical Power | 110 W (LCS700), 170 W (LCS701), 220 W (LCS702), 275 W (LCS703), 350 W (LCS705), 440 W (LCS708) |
    | Input Voltage Range | DC input up to 400 V |
    | Output Voltage Regulation | ±0.3% typical at 300 kHz |
    | Operating Frequency | Up to 1 MHz |
    | Protection Features | Undervoltage, overvoltage, overcurrent, overtemperature, short-circuit |
    | Environmental Compatibility | Operating temperature range: -40°C to +125°C |
    Product Characteristics and Advantages
    The HiperLCS Family offers several unique features and advantages:
    - Integration: Combines controller, gate drivers, and power MOSFETs into one compact eSIP-16 package.
    - Cost Efficiency: Reduces assembly costs by minimizing the number of external components.
    - Enhanced Performance: Precision duty symmetry balancing output rectifier currents for improved efficiency.
    - Advanced Protection: Comprehensive fault handling mechanisms including programmable thresholds and automatic recovery.
    - Application Versatility: Suitable for high-efficiency power supplies ranging from 80 PLUS Bronze to Platinum standards.
    Application Scenarios and Usage Recommendations
    The HiperLCS Family is particularly well-suited for high-power and high-frequency applications requiring compact designs and enhanced reliability. Some recommended usage scenarios include:
    - LCD TVs: Ideal for integrating into main power supply units due to its compact form factor and high efficiency.
    - LED Street Lighting: Offers significant energy savings and extended lifespan when paired with appropriate transformers.
    - Printers: Optimized for laser-jet printers where precise power regulation is crucial.
    Usage Tips:
    - Ensure proper thermal management by mounting the device onto a suitable heat sink.
    - Follow recommended PCB layout guidelines to minimize electromagnetic interference (EMI).
    Compatibility and Support
    The HiperLCS Family works seamlessly with Power Integrations’ HiperPFS PFC products, offering complete high-efficiency, low-part-count PSU solutions. Manufacturer support includes comprehensive documentation, reference designs, and technical assistance available through official channels.
    Common Issues and Solutions
    Here are some common issues users might encounter along with their solutions:
    1. Overheating:
    - Solution: Use adeq

LCS701LG参数

参数
驱动数量 -
拓扑 半桥
长*宽*高 16.59mm*2.06mm*8.25mm
通用封装 ESIP-16K
安装方式 通孔安装
应用等级 通用级
零件状态 在售
包装方式 管装

LCS701LG厂商介绍

Power Integrations是一家全球领先的高性能电子公司,专注于开发高效能的电源管理集成电路。公司的主要产品包括集成电路、二极管和相关产品,广泛应用于家电、计算机、工业和汽车等众多领域。

产品分类:
1. 集成电路:包括AC-DC电源转换器、DC-DC电源转换器等,用于将交流电转换为直流电,或在不同电压之间进行转换。
2. 二极管:包括肖特基二极管、快速恢复二极管等,用于整流、开关和保护电路。
3. 相关产品:包括电源模块、电源适配器等,为客户提供一站式电源解决方案。

应用领域:
1. 家电:如空调、冰箱、洗衣机等家用电器的电源管理。
2. 计算机:如服务器、个人电脑、笔记本电脑等计算机设备的电源转换。
3. 工业:如自动化设备、工业控制系统等工业领域的电源管理。
4. 汽车:如电动汽车、混合动力汽车等新能源汽车的电源转换。

Power Integrations的优势:
1. 高效能:产品具有高效率、低功耗的特点,有助于降低能源消耗和减少碳排放。
2. 创新技术:公司拥有多项专利技术,如Flyback技术、SOTB技术等,为客户提供高性能的电源解决方案。
3. 可靠性:产品经过严格的质量控制和测试,确保在各种环境下的稳定运行。
4. 定制化服务:根据客户需求,提供定制化的电源解决方案,满足不同应用场景的需求。

LCS701LG数据手册

厂牌 PDF简要描述 下载
POWER INTEGRATIONS 其他驱动器 POWER INTEGRATIONS LCS701LG LCS701LG数据手册

LCS701LG封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
8+ ¥ 34.2322
16+ ¥ 33.1974
150+ ¥ 31.6212
库存: 40
起订量: 16 增量: 0
交货地:
最小起订量为:16
合计: ¥ 531.15
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
103H7123-5740 ¥ 899.457
123422-032 ¥ 485.8607
129450-029 ¥ 661.0474
137576 ¥ 4238.7908
1398478-1 ¥ 20125.0062
174419-029 ¥ 630.4066
174432-024 ¥ 627.1095
174534-035 ¥ 810.0147
195202-231 ¥ 247.9906
195203-231 ¥ 158.965