处理中...

首页  >  产品百科  >  MUN2112T1

MUN2112T1

产品分类: 三极管(BJT)
厂牌: ON SEMICONDUCTOR
产品描述: PNP - Pre-Biased 230mW 500nA 50V 100mA SC-59 贴片安装
供应商型号: CY-MUN2112T1
供应商: Avnet
标准整包数: 1
ON SEMICONDUCTOR 三极管(BJT) MUN2112T1

MUN2112T1概述

    Product Overview: MUN2111T1 Series Transistors
    The MUN2111T1 Series from Semiconductor Components Industries, LLC, is a specialized line of digital transistors designed to simplify circuit design and reduce component count through its integrated bias resistor network. These transistors are PNP silicon surface-mount devices with a monolithic bias resistor network consisting of two resistors: a series base resistor and a base-emitter resistor. By integrating these components into a single device, the series eliminates the need for external resistors, reducing both board space and system costs.
    Primary Features:
    - Integrated Bias Resistor Network: Simplifies circuit design by integrating resistors into the transistor.
    - Surface-Mount Design: Optimized for low-power applications, housed in the SC-59 package.
    - Cost Efficiency: Reduces both component count and board real estate requirements.
    - Environmental Compliance: Moisture sensitivity level 1 and ESD protection (Class 1 human body model, Class B machine model).
    - Thermal Management: Soldering compatibility via wave or reflow methods with thermal stress absorption.
    Technical Specifications
    | Parameter | Typical Value | Unit |
    |
    | Collector-Base Voltage (VCBO) | 50 | Vdc |
    | Collector-Emitter Voltage (VCEO) | 50 | Vdc |
    | Collector Current (IC) | 100 | mAdc |
    | Total Device Dissipation (PD) | 338 | mW |
    | Thermal Resistance Junction-to-Ambient (RθJA) | 370 | °C/W |
    | Operating Temperature Range (TJ, Tstg) | -55 to +150 | °C |
    The transistors support DC current gain ranging from 35 to 250 depending on specific models, ensuring broad application flexibility. Key performance metrics such as collector-emitter saturation voltage (VCE(sat)) are optimized across various conditions.
    Product Characteristics and Advantages
    The MUN2111T1 Series offers several distinct advantages over traditional discrete components:
    1. Space Savings: Integrated resistors reduce the number of components, thereby decreasing board area and complexity.
    2. Ease of Integration: Designed to replace multiple discrete parts, simplifying design processes.
    3. Reliability: Enhanced ESD protection and robust thermal management ensure long-term reliability.
    4. Versatility: Suitable for a wide range of applications including digital logic circuits, signal amplification, and switching operations.
    These characteristics position the MUN2111T1 Series as a competitive choice in modern electronic designs where space efficiency and performance are paramount.
    Application Scenarios and Usage Tips
    The MUN2111T1 Series is ideal for scenarios requiring efficient transistor functionality without extensive external components. Common applications include:
    - Digital logic circuits
    - Amplifier stages in audio systems
    - Switching circuits in power supplies
    Usage Recommendations:
    - Ensure compliance with the recommended soldering profiles to avoid thermal stress.
    - Utilize the specified pad sizes for optimal power dissipation and solder connection stability.
    - Optimize PCB layouts to maximize thermal dissipation and minimize electromagnetic interference.
    Compatibility and Support
    The SC-59 package is compatible with standard surface-mount assembly processes, ensuring seamless integration with existing manufacturing workflows. Onsemi provides comprehensive documentation and technical support, including detailed soldering guidelines and application notes, to assist users in achieving optimal performance.
    Common Issues and Solutions
    | Issue | Solution

MUN2112T1参数

参数
最大功率耗散 230mW
VCBO-最大集电极基极电压 -
配置 -
VCEO-集电极-发射极最大电压 50V
不同 Ib,Ic 时的 Vce 最大饱和值 -
集电极电流 100mA
VEBO-最大发射极基极电压 -
晶体管类型 PNP - Pre-Biased
最大集电极发射极饱和电压 0.25@ 300µA,10mA
集电极截止电流 500nA
通用封装 SC-59
安装方式 贴片安装
应用等级 工业级
包装方式 散装

MUN2112T1厂商介绍

ON Semiconductor(安森美半导体)是一家全球领先的半导体供应商,总部位于美国亚利桑那州菲尼克斯。公司成立于1999年,由摩托罗拉的半导体部门拆分而来,专注于提供广泛的半导体解决方案。

ON Semiconductor的主营产品包括电源管理、模拟、传感器和连接解决方案。产品分类主要包括:

1. 电源管理:包括电源模块、电源管理IC、电池管理等,广泛应用于消费电子、工业、汽车等领域。
2. 模拟:包括放大器、数据转换器、接口等,应用于通信、医疗、工业控制等领域。
3. 传感器:包括图像传感器、环境传感器、运动传感器等,应用于汽车、工业、消费电子等领域。
4. 连接解决方案:包括以太网、无线通信、接口等,应用于通信、工业、汽车等领域。

ON Semiconductor的优势在于:

1. 技术创新:公司持续投入研发,拥有多项专利技术,为客户提供高性能、高可靠性的半导体解决方案。
2. 产品多样性:产品线丰富,覆盖多个应用领域,满足客户的多样化需求。
3. 客户服务:公司在全球设有多个销售和技术支持中心,为客户提供及时、专业的服务。
4. 供应链管理:公司在全球设有多个生产基地,确保产品的稳定供应和质量控制。

MUN2112T1数据手册

厂牌 PDF简要描述 下载
ON SEMICONDUCTOR 三极管(BJT) ON SEMICONDUCTOR MUN2112T1 MUN2112T1数据手册

MUN2112T1封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ $ 0.0431 ¥ 0.3646
5000+ $ 0.0431 ¥ 0.3646
库存: 48825
起订量: 2743 增量: 1
交货地:
最小起订量为:1000
合计: ¥ 364.6
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
12A01M-TL-E ¥ 0.2917
13001 T ¥ 0.0748
2N1613 ¥ 186.2455
2N2222A ¥ 0
2N2222A ¥ 0
2N2222ACSM-QR-EB ¥ 592.7679
2N2222AE3 ¥ 39.2528
2N2222AUA ¥ 275.2402
2N2222AUB ¥ 338.8957
2N2222AUB ¥ 290.8886