处理中...

首页  >  产品百科  >  XS3P-M421-2

XS3P-M421-2

产品分类: 圆形连接器
厂牌: OMRON/欧姆龙
产品描述: Circular Metric Connectors 焊盘 3A 面板安装 24.3mm(长度)
供应商型号: 653-XS3P-M421-2
供应商: Mouser
标准整包数: 1
OMRON/欧姆龙 圆形连接器 XS3P-M421-2

XS3P-M421-2概述

    Comprehensive Technical Manual for Round Water-resistant Connectors (XS3)
    Product Introduction
    The XS3 series represents a robust family of small round water-resistant connectors designed to meet industrial requirements, particularly in fields like Factory Automation (FA) and Office Automation (OA). These connectors are compact and easy to use, offering water resistance according to the IP67 standard. Two types of connectors are available—M8 screw-mounting models and S8 snap-in models—offering flexibility in installation and usage. They eliminate the need for complex harness work and include a vibration-proof robot cable as a standard feature, making them ideal for applications requiring durable connectivity.
    Applications span across a broad spectrum, including robotics, industrial automation equipment, data acquisition systems, and similar environments where connectors must withstand challenging conditions such as water ingress and vibration.
    Technical Parameters
    Below is a summary of key technical specifications for the XS3 series:
    | Parameter | Value |

    | Rated Current | 1 A |
    | Rated Voltage | 125 VDC |
    | Contact Resistance | 40 MΩ max (connector), 60 mΩ max (pins) |
    | Insulation Resistance | 1,000 MΩ min at 500 VDC |
    | Dielectric Strength | 1,000 VAC for 1 minute (leakage current ≤ 1 mA) |
    | Degree of Protection | IP67 (IEC 529) |
    | Insertion Tolerance | ≥ 200 cycles |
    | Cable Tensile Strength | 50 N |
    | Ambient Temperature Range | -25°C to 70°C |
    Materials:
    - Pin Block: PBT resin (UL 94V-0)
    - Contacts: Phosphor bronze/nickel base with 0.4 μm gold plating
    - Thread Bracket (M8): Brass/nickel plating or SUS316L
    - Cover: PBT resin (UL 94V-0)
    - O-ring: Rubber
    Cable Dimensions:
    - Outer Diameter: 4 mm (plug/socket)
    - Socket Diameter: 9 mm (plug/socket)
    - Straight/Angled Configuration: Available in straight, L-shaped configurations.
    - Cable Lengths: Standard lengths of 1m, 2m, and 5m with options for vibration-proof cables.
    Product Features and Advantages
    1. Water Resistance and Durability:
    Meets the stringent IP67 rating, ensuring reliable performance in wet or dusty environments.

    2. Easy Installation:
    Available in screw-mounting (M8) and snap-in (S8) variants for quick and secure connections.
    3. Vibration-Proof Design:
    Incorporates vibration-resistant cables as standard, ideal for robotic and dynamic machinery.
    4. Space-Saving:
    Compact design ensures seamless integration into tight spaces.
    5. Wide Compatibility:
    Compatible with various industrial applications due to its ruggedness and electrical specifications.
    6. Versatile Cable Options:
    Users can choose from multiple pin configurations and cable lengths to match their specific needs.
    These features make the XS3 series a standout choice in industries requiring durable, efficient, and cost-effective connectivity solutions.
    Application Case Studies and Usage Recommendations
    Case Study 1: Industrial Robotic Systems
    - Scenario: A robotic assembly line with frequent movements requires reliable connectors to transmit signals.
    - Solution: XS3 connectors with vibration-proof cables are selected for their ability to maintain connectivity even

XS3P-M421-2参数

参数
颜色 -
端接 焊盘
额定电流 3A
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 Circular Metric Connectors
长*宽*高 24.3mm(长度)
安装方式 面板安装

XS3P-M421-2厂商介绍

OMRON(欧姆龙)是一家全球知名的自动化控制及电子设备制造商,总部位于日本。公司成立于1933年,由立石一真创立,最初以生产定时器和保护继电器起家。OMRON的产品广泛应用于工业自动化、医疗设备、社会基础设施等领域。

OMRON的主营产品分类包括:
1. 控制设备:如PLC(可编程逻辑控制器)、传感器、控制器等。
2. 组件:如继电器、开关、连接器等。
3. 医疗设备:如血压计、体温计、血糖仪等。
4. 社会基础设施:如交通信号控制系统、能源管理系统等。

OMRON的优势在于:
1. 技术创新:OMRON在自动化控制和电子设备领域拥有强大的研发实力,不断推出创新产品。
2. 品质保证:OMRON的产品以高品质著称,严格遵循国际标准进行生产和检测。
3. 全球布局:OMRON在全球设有多个研发中心和生产基地,能够快速响应各地市场需求。
4. 客户服务:OMRON提供全方位的技术支持和售后服务,帮助客户解决实际问题。

XS3P-M421-2数据手册

厂牌 PDF简要描述 下载
OMRON/欧姆龙 圆形连接器 OMRON/欧姆龙 XS3P-M421-2 XS3P-M421-2数据手册

XS3P-M421-2封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 27.918 ¥ 235.9071
10+ $ 25.218 ¥ 213.0921
25+ $ 22.6152 ¥ 191.0984
50+ $ 21.87 ¥ 184.8015
100+ $ 20.475 ¥ 173.0137
250+ $ 19.5615 ¥ 165.2947
库存: 11
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 235.9
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908