处理中...

首页  >  产品百科  >  MCIMX7S3EVK08SC

MCIMX7S3EVK08SC

产品分类: 微处理器(MPU)
厂牌: NXP SEMICONDUCTORS
产品描述: USB 2.0 + PHY (1),USB 2.0 OTG + PHY (1) 800MHz ROM 1 1.7V 1.9V 800MHz 32KB 1.8V,3.3V AC97,I2C,I2S,MMC,PCIe,QSPI,SAI,SD,SDIO,UART,eCSPI 10Mbps,100Mbps,1Gbps 32bit ARM® Cortex®-A7,ARM® Cortex®-M4 BGA 贴片安装
供应商型号: QNH-MCIMX7S3EVK08SC
供应商: NXP直供
标准整包数: 152
NXP SEMICONDUCTORS 微处理器(MPU) MCIMX7S3EVK08SC

MCIMX7S3EVK08SC概述

    Introduction to the i.MX 7Solo Processor
    The i.MX 7Solo family of processors, manufactured by NXP Semiconductors, represents a breakthrough in high-performance processing solutions tailored for low-power applications. Designed for the growing markets of connected and portable devices, these processors are optimized to cater to diverse applications ranging from consumer electronics to industrial solutions. They are built around the Arm Cortex-A7 core, offering robust multicore capabilities and integrated security features.
    Product Types and Main Functions:
    - Application Processors: Suitable for embedded computing systems requiring high computational performance and low power consumption.
    - Key Features:
    - Dual-core Architecture: Combining an Arm Cortex-A7 (for general-purpose computing) and an Arm Cortex-M4 (for real-time tasks).
    - Multimedia Performance: Enhanced with NEON MPE coprocessor and programmable smart DMA controller.
    - Wide Connectivity Options: Supports Ethernet, USB, SD/MMC, CAN, UART, I2C, and many more interfaces.
    Application Domains:
    - Consumer Electronics: IP phones, smart home devices, and wearables.
    - Medical Devices: Portable healthcare equipment and point-of-care solutions.
    - Industrial Automation: Access control systems, human-machine interfaces (HMI), and smart appliances.
    - Transportation: Infotainment systems, telematics, and navigation solutions.
    Technical Specifications
    Below is a summary of the key technical parameters and specifications of the i.MX 7Solo processor:
    | Parameter | Specification |

    | Core Speed | Up to 800 MHz |
    | Memory Interfaces | DDR3/DDR3L/LPDDR2/LPDDR3-1066 |
    | Temperature Range | -20°C to +105°C (Industrial); 0°C to +95°C (Consumer) |
    | Memory Cache | L1: 32KB (Instruction/Data), L2: 512KB Unified Cache |
    | On-Chip Oscillators | Integrated Xtal, PLL |
    | External Interfaces | Parallel Display, MIPI DSI, MIPI CSI, MMC/SDIO, USB, Ethernet, CAN |
    | Power Consumption | Ultra-low power with multi-level power gating |
    | Security Features | Arm TrustZone, CAAM, SNVS, HAB, CSU |
    Product Characteristics and Advantages
    Unique Features:
    1. Dual-Core Architecture:
    - Cortex-A7 handles general-purpose computing with advanced media processing capabilities.
    - Cortex-M4 is ideal for real-time processing, ensuring low-latency performance.
    2. Advanced Power Management:
    - Optimized power consumption across various operating modes, extending battery life.
    3. High Integration:
    - Incorporates a wide range of peripherals, reducing the need for external components and simplifying designs.
    4. Security:
    - Features like CAAM, SNVS, and HAB ensure robust protection against security threats.
    Market Competitiveness:
    The i.MX 7Solo stands out due to its balance of performance, power efficiency, and cost-effectiveness. Its compatibility with multiple operating systems (Linux/Android, FreeRTOS™) makes it a versatile solution for diverse industries.
    Application Cases and Usage Recommendations
    Typical Use Cases:
    - Home Automation: i.MX 7Solo can drive touchscreens and control HVAC systems in smart homes.
    - Healthcare Devices: Ideal for portable medical devices requiring real-time data processing and encryption.
    - Automotive Telematics: Efficiently handles multimedia streaming and vehicle diagnostics.
    Usage Tips:
    - For maximum performance and minimal latency, utilize the Cortex-M4 for real-time tasks and Cortex-A7 for background proc

MCIMX7S3EVK08SC参数

参数
最小工作供电电压 1.7V
内核数 1
速度 800MHz
L1缓存指令存储器 32KB
I/O电压 1.8V,3.3V
接口类型 AC97,I2C,I2S,MMC,PCIe,QSPI,SAI,SD,SDIO,UART,eCSPI
程序存储器类型 ROM
协处理器/DSP -
最大工作供电电压 1.9V
以太网速度 10Mbps,100Mbps,1Gbps
核心处理器 ARM® Cortex®-A7,ARM® Cortex®-M4
数据总线宽度 32bit
最大时钟频率 800MHz
USB类型 USB 2.0 + PHY (1),USB 2.0 OTG + PHY (1)
SATA -
通用封装 BGA
安装方式 贴片安装
包装方式 散装,托盘

MCIMX7S3EVK08SC厂商介绍

NXP Semiconductors是一家全球领先的半导体公司,总部位于荷兰。公司专注于提供高性能、安全和互联的解决方案,以推动智能生活和智能城市的发展。NXP的产品广泛应用于汽车、工业和物联网(IoT)、移动设备、通信基础设施等多个领域。

主营产品分类包括:
1. 微控制器(MCU):广泛应用于嵌入式系统,如智能家居、工业自动化等。
2. 射频(RF)和无线技术:包括NFC、蓝牙等,用于无线通信和数据传输。
3. 汽车电子:为汽车提供安全、连接和动力管理解决方案。
4. 安全解决方案:包括安全元件和软件,保护数据和交易安全。
5. 分立器件和传感器:用于各种检测和测量应用。

NXP Semiconductors的优势在于:
- 强大的研发能力:持续投入研发,推动技术创新。
- 广泛的产品线:提供多样化的产品,满足不同市场需求。
- 深厚的行业经验:在多个领域拥有丰富的经验和专业知识。
- 全球化布局:在全球范围内设有研发中心和生产基地,为客户提供本地化服务。

MCIMX7S3EVK08SC数据手册

厂牌 PDF简要描述 下载
NXP SEMICONDUCTORS 微处理器(MPU) NXP SEMICONDUCTORS MCIMX7S3EVK08SC MCIMX7S3EVK08SC数据手册

MCIMX7S3EVK08SC封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
152+ $ 15.0045 ¥ 127.5383
760+ $ 14.4043 ¥ 122.4367
1520+ $ 13.8041 ¥ 117.3352
库存: 15200
起订量: 152 增量: 152
交货地:
最小起订量为:152
合计: ¥ 19385.82
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
ADSP-BF700BCPZ-2 ¥ 78.7216
ADSP-BF705BBCZ-3 ¥ 117.4218
ADSP-BF705KBCZ-4 ¥ 214.4604
AM3351BZCE30R ¥ 51.153
AM3352BZCZA80 ¥ 62.8845
AM3354BZCZA80 ¥ 65.088
AM3356BZCZ60 ¥ 55.596
AM5K2E02ABD25 ¥ 1010.1154
AT91SAM9CN11-CUR ¥ 0
AT91SAM9G25-CU ¥ 44.748