处理中...

首页  >  产品百科  >  BCP69-16F

BCP69-16F

产品分类: 三极管(BJT)
厂牌: NEXPERIA
产品描述: PNP 1.35W 5V 100nA 32V 20V 2A SOT-223 贴片安装
供应商型号: CY-BCP69-16F
供应商: Avnet
标准整包数: 1
NEXPERIA 三极管(BJT) BCP69-16F

BCP69-16F概述

    # Nexperia BCP69/BC869/BC69PA PNP Medium Power Transistor Series Technical Overview
    Product Introduction
    The Nexperia BCP69, BC869, and BC69PA series are high-performance PNP medium power transistors designed for use in Surface-Mounted Device (SMD) packages. These transistors are essential components in linear voltage regulation, power management, high-side switching, and amplifier circuits. Their robust design and performance make them ideal for various electronic applications where reliable and efficient operation is critical.
    Main Features:
    - High Current Capability: Designed to handle collector currents up to 2A.
    - Wide Range of Current Gains: Available with different hFE selections to cater to varying operational needs.
    - Thermal Performance: Enhanced thermal dissipation capabilities, crucial for maintaining optimal device performance under high-power conditions.
    - Package Variants: Offered in SOT223, SOT89, and SOT1061 packages, each optimized for specific use cases.
    Technical Specifications
    | Symbol | Parameter | Conditions | Min | Typical | Max | Units |
    ||
    | VCEO | Collector-Emitter Voltage | Open Base -20 | V |
    | IC | Collector Current | -2 | A |
    | ICM | Peak Collector Current | Single Pulse -3 | A |
    | hFE | DC Current Gain | VCE = -1V; IC = -500mA | 85 | 375
    | VCEsat | Collector-Emitter Saturation Voltage | IC = -1A; IB = -100mA -0.5 | V |
    | VBE | Base-Emitter Voltage | VCE = -10V; IC = -5mA -0.7 | V |
    Product Characteristics and Advantages
    The BCP69/BC869/BC69PA series stands out due to its exceptional thermal management features, which include exposed heatsinks in SOT89 and SOT1061 packages, ensuring superior thermal and electrical conductivity. Additionally, these transistors are qualified under the AEC-Q101 standard, making them suitable for automotive and industrial applications.
    Their leadless very small SMD plastic package in the SOT1061 variant provides medium power capability while maintaining compactness, which is beneficial in space-constrained designs. The multi-pin configurations allow flexible integration into diverse circuit layouts.
    Application Cases and Usage Recommendations
    These transistors are extensively used in battery-driven devices, amplifiers, linear voltage regulators, and power management systems. For instance, in battery-driven applications like portable medical equipment or consumer electronics, the high current handling capacity ensures reliable operation over extended periods.
    To optimize performance:
    - Ensure proper thermal management by using adequate PCB designs that match the recommended thermal resistances.
    - Select appropriate packaging based on the application's physical constraints and required current ratings.
    Compatibility and Support
    The BCP69/BC869/BC69PA series demonstrates compatibility across multiple JEITA and JEDEC standards, facilitating seamless integration with other electronic components. Nexperia offers comprehensive technical support including detailed datasheets, application notes, and design guidelines to aid engineers in effectively utilizing these transistors.
    Common Issues and Solutions
    | Issue | Solution |

    | Overheating during prolonged use | Implement better heat sinks or increase PCB copper areas around the component. |
    | Inconsistent performance at elevated temperatures | Choose transistors with higher hFE selections or improve thermal dissipation strategies. |
    Summary and Recommend

BCP69-16F参数

参数 值
不同 Ib,Ic 时的 Vce 最大饱和值 -
集电极截止电流 100nA
配置 -
最大集电极发射极饱和电压 0.6@ 200mA,2A
晶体管类型 PNP
VEBO-最大发射极基极电压 5V
集电极电流 2A
最大功率耗散 1.35W
VCBO-最大集电极基极电压 32V
VCEO-集电极-发射极最大电压 20V
通用封装 SOT-223
安装方式 贴片安装
零件状态 在售
包装方式 卷带装

BCP69-16F厂商介绍

Nexperia(安世半导体)是一家总部位于荷兰的半导体企业,专注于基础半导体器件的开发与生产。产品涵盖二极管、双极晶体管、MOSFET、静电及浪涌保护器件,以及模拟和逻辑集成电路,面向汽车、工业、电源、移动设备和消费电子等领域。

在云汉芯城,用户可通过完整 MPN、产品类别或 BOM 查询 nexperia 相关型号,如 BSS84、BAV99、215、74HC14D 等,并进一步核对 datasheet、库存、MOQ/SPQ、交期、合规文件需求和可替代型号信息。

【采购提示】型号规格请以 datasheet 为准;库存、价格、MOQ/SPQ 和交期请以实时查询、RFQ 回复或销售确认为准。

BCP69-16F数据手册

厂牌 PDF简要描述 下载
NEXPERIA 三极管(BJT) NEXPERIA BCP69-16F BCP69-16F数据手册

BCP69-16F封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ $ 0.0495 ¥ 0.4179
5000+ $ 0.0495 ¥ 0.4179
库存: 3507
起订量: 2393 增量: 1
交货地:
最小起订量为:1000
合计: ¥ 417.9
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
12A01M-TL-E ¥ 0.2917
13001 T ¥ 0.0748
2N1613 ¥ 186.2455
2N2222A ¥ 0
2N2222A ¥ 0
2N2222ACSM-QR-EB ¥ 592.7679
2N2222AE3 ¥ 39.2528
2N2222AUA ¥ 275.2402
2N2222AUB ¥ 338.8957
2N2222AUB ¥ 290.8886