处理中...

首页  >  产品百科  >  MAX4508CSE

MAX4508CSE

厂牌: MAXIM INTEGRATED
产品描述: 350ns 单相,双相 1 8 4.5V 36V SOP 贴片安装 10mm*4mm*1.5mm
供应商型号:
供应商:
标准整包数: 0
MAXIM INTEGRATED 模拟开关/多路复用器 MAX4508CSE

MAX4508CSE概述

    Product Introduction
    The MAX4508/MAX4509 are high-voltage fault-protected multiplexers designed for versatile applications requiring robust signal routing. These devices are pin-compatible with industry-standard DG508/DG509 and feature enhanced performance through advanced switching mechanisms. Available in both single 8-to-1 and dual 4-to-1 configurations, these multiplexers are ideal for environments demanding reliable and precise analog signal management.
    Technical Parameters
    - Supply Voltage: Dual supplies ±4.5V to ±20V or single supply +9V to +36V.
    - On-Resistance: 400Ω max, with a channel-to-channel match of 15Ω max.
    - Input Voltage Protection: ±40V with supplies off and ±25V with supplies on.
    - Leakage Current: ≤100nA at nominal operating temperatures.
    - Logic Thresholds: TTL/CMOS compatible thresholds at +12V or ±15V supplies.
    - Dynamic Characteristics: Switch-on time ≤200ns, break-before-make delay ≤400ns.
    Product Features and Advantages
    The MAX4508/MAX4509 stand out with their fault-protected inputs, which ensure continuous operation even in the event of overvoltage conditions up to ±40V. They also offer rail-to-rail signal handling capabilities, enabling seamless signal transition without loss of dynamic range. Additionally, no power supply sequencing is required, simplifying integration into various systems.
    Application Cases and Usage Recommendations
    These multiplexers find extensive use in:
    - Data Acquisition Systems: Ideal for precision analog signal routing with overvoltage protection.
    - Industrial and Process Control: Suitable for harsh environments requiring stable and reliable signal management.
    - Avionics: Utilized in critical signal-routing tasks where accuracy and durability are paramount.
    Usage Tips:
    - When interfacing with different supply voltages, ensure compatibility with the MAX4508/MAX4509's voltage ranges to avoid potential faults.
    - Implement proper grounding and filtering techniques to mitigate noise and enhance performance.
    Compatibility and Support
    The MAX4508/MAX4509 are compatible with standard logic levels, facilitating easy integration with existing circuitry. Maxim Integrated provides comprehensive support through documentation, technical assistance, and warranty services to ensure optimal product utilization.
    Common Issues and Solutions
    | Issue | Solution |

    | High Input Voltage Causes Fault | Ensure proper voltage clamping mechanisms are implemented. |
    | Insufficient Dynamic Range | Use external buffering if needed. |
    | Switching Delays | Optimize control signal timing for faster transitions. |
    Summary and Recommendation
    The MAX4508/MAX4509 is an exceptional choice for applications requiring high-performance analog signal routing with built-in fault protection. Its combination of robustness, flexibility, and compatibility makes it suitable for a wide range of industries, from industrial automation to aerospace. With its unique features such as rail-to-rail signal handling and ±40V overvoltage protection, this device stands out as a reliable and efficient solution for complex electronic systems. We highly recommend this product for any project necessitating dependable multiplexing functionality.

MAX4508CSE参数

参数
最大工作供电电压 36V
最小工作供电电压 4.5V
供电类型 单相,双相
电路数量 -
输入数量 8
高电平输出电流 -
低电平输出电流 -
传播延迟时间 350ns
输出数量 1
长*宽*高 10mm*4mm*1.5mm
通用封装 SOP
安装方式 贴片安装
应用等级 商用级
零件状态 停产

MAX4508CSE厂商介绍

Maxim Integrated(美信集成)是一家全球领先的半导体设计公司,专注于模拟、混合信号和微处理器解决方案。公司成立于1983年,总部位于美国加州圣何塞。

Maxim Integrated的主要产品分为以下几类:
1. 电源管理:包括电源管理IC、电池管理、电源转换器等,广泛应用于移动设备、工业控制等领域。
2. 微控制器:包括微处理器、微控制器等,应用于智能家居、物联网、医疗设备等领域。
3. 接口产品:包括以太网、串行通信、USB等接口产品,应用于通信、计算机等领域。
4. 传感器:包括温度、湿度、压力等传感器,应用于汽车、工业控制等领域。
5. 射频和无线:包括无线通信、射频放大器等产品,应用于无线通信、**通信等领域。

Maxim Integrated的优势在于:
1. 强大的研发能力:拥有超过4000项专利,持续推出创新产品。
2. 丰富的产品线:提供超过7万种产品,满足不同客户的需求。
3. 广泛的应用领域:产品广泛应用于消费电子、工业、汽车等领域。
4. 优质的客户服务:提供技术支持、定制解决方案等服务,满足客户的个性化需求。

MAX4508CSE数据手册

厂牌 PDF简要描述 下载
MAXIM INTEGRATED 模拟开关/多路复用器 MAXIM INTEGRATED MAX4508CSE MAX4508CSE数据手册

MAX4508CSE封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
4051G-P16-R ¥ 0.6331
5962-9073101MEA ¥ 0
72V70190PFG ¥ 135.1704
74ACT257MTR ¥ 11.2185
74CB3Q3257BQX ¥ 5.4508
74CBTLV3125BQ,115 ¥ 1.7019
74CBTLV3125QG ¥ 7.774
74CBTLV3245APWRG4 ¥ 3.599
74HC137DB,112 ¥ 2.4197
74HC138D-Q100,118 ¥ 1.148