处理中...

首页  >  产品百科  >  MAX535AEPA

MAX535AEPA

产品分类: 数模转换器(DAC)
厂牌: MAXIM INTEGRATED
产品描述: 1 3-Wire,SPI,Serial R-2R 13bit PDIP-8 通孔安装 9.91mm(长度)*4.45mm(高度)
供应商型号: MAX535AEPA-ND
供应商: Digi-Key
标准整包数: 1
MAXIM INTEGRATED 数模转换器(DAC) MAX535AEPA

MAX535AEPA概述

    # Product Introduction: MAX535/MAX5351 Low-Power, 13-Bit Voltage-Output DACs
    The MAX535 and MAX5351 are advanced digital-to-analog converters (DACs) designed for applications requiring precise voltage output. Combining a 13-bit DAC with a precision output amplifier, these devices operate efficiently with minimal power consumption. The MAX535 supports operation on a single +5V supply, while the MAX5351 uses a +3.3V supply. Both variants consume just 280µA of supply current under normal operation and as little as 2µA in shutdown mode.
    These DACs find applications across a broad spectrum, including industrial process controls, automatic test equipment, motion control systems, and microprocessor-controlled setups. They stand out due to their configurable output amplifier, allowing gains of up to 16x. Additionally, they feature a power-on reset that ensures the DAC output starts at 0V, along with support for SPI/QSPI and Microwire-compatible interfaces.
    Technical Specifications
    Electrical Parameters:
    | Parameter | Symbol | Min | Typical | Max | Units |
    |
    | Supply Voltage | VDD | 4.5 | 5.5 V |
    | Shutdown Mode Supply Current | IDD | 0.24 | 0.4 mA |
    | Power-On Reset | Reset | Yes |
    | Reference Input Impedance | RREF | 14 20 | kΩ |
    | Integral Nonlinearity (INL) ±0.5 ±1 | LSB |
    | Differential Nonlinearity (DNL) Guaranteed Monotonic LSB |
    | Reference Input Voltage Range | VREF | 0 VDD-1.4 | V |
    Performance Highlights:
    - Output Voltage Swing: 0V to VDD.
    - Settling Time: 16µs.
    - Reference Feedthrough: -84dB.
    - Supply Current in Shutdown Mode: 2µA typical.
    - Interface Compatibility: SPI/QSPI and Microwire.
    Product Features and Advantages
    The MAX535/MAX5351 offer several distinct advantages:
    1. Configurable Output Amplifier: Provides users with flexibility in designing systems requiring specific gain configurations.
    2. Low Power Consumption: Operates with only 280µA of supply current under normal conditions, enabling long battery life in portable devices.
    3. Software-Controlled Shutdown: Allows power-saving modes without losing configuration settings.
    4. High Integration: Combines a 13-bit DAC and an output amplifier in an 8-pin µMAX package.
    5. Wide Operating Temperature Range: Operates from -55°C to +125°C, ensuring robust performance in extreme environments.
    Application Case Studies and Usage Recommendations
    Example 1: Industrial Process Control
    Application: A temperature controller in an industrial setting.
    - Usage: The MAX535/MAX5351 is used to adjust the output voltage based on feedback from sensors, controlling actuators in response to temperature changes.
    - Recommendation: Pair with a precision voltage reference like the MAX873 for optimal performance. Implement a power-saving mode during idle periods to extend system uptime.
    Example 2: Digital Offset and Gain Adjustment
    Application: Precision measurement instruments.
    - Usage: Used to fine-tune offset and gain adjustments for accurate measurements.
    - Recommendation: Utilize the MAX535/MAX5351's programmability to adjust settings dynamically based on real-time sensor data.
    General Recommendations:
    - Ensure proper bypass capacitors are placed near the power supply pins to minimize noise.
    - Select appropriate feedback components based on the desired output characteristics.
    Compatibility and Support
    The MAX535/MAX5351 is fully compatible with standard SPI/QSPI and Microwire interfaces, facilitating integration into existing systems. Maxim Integrated provides comprehensive technical support, including application notes, datasheets, and evaluation kits,

MAX535AEPA参数

参数
参考类型 -
差分输出 -
通道数 1
数模转换器数 -
信噪比 -
电压 - 电源,数字 -
接口类型 3-Wire,SPI,Serial
架构 R-2R
位数 -
微分非线性 -
积分非线性 -
最大稳定时间 -
分辨率 13bit
采样率 -
电压-电源,模拟 -
输出类型 -
长*宽*高 9.91mm(长度)*4.45mm(高度)
通用封装 PDIP-8
安装方式 通孔安装
应用等级 工业级

MAX535AEPA厂商介绍

Maxim Integrated(美信集成)是一家全球领先的半导体设计公司,专注于模拟、混合信号和微处理器解决方案。公司成立于1983年,总部位于美国加州圣何塞。

Maxim Integrated的主要产品分为以下几类:
1. 电源管理:包括电源管理IC、电池管理、电源转换器等,广泛应用于移动设备、工业控制等领域。
2. 微控制器:包括微处理器、微控制器等,应用于智能家居、物联网、医疗设备等领域。
3. 接口产品:包括以太网、串行通信、USB等接口产品,应用于通信、计算机等领域。
4. 传感器:包括温度、湿度、压力等传感器,应用于汽车、工业控制等领域。
5. 射频和无线:包括无线通信、射频放大器等产品,应用于无线通信、**通信等领域。

Maxim Integrated的优势在于:
1. 强大的研发能力:拥有超过4000项专利,持续推出创新产品。
2. 丰富的产品线:提供超过7万种产品,满足不同客户的需求。
3. 广泛的应用领域:产品广泛应用于消费电子、工业、汽车等领域。
4. 优质的客户服务:提供技术支持、定制解决方案等服务,满足客户的个性化需求。

MAX535AEPA数据手册

厂牌 PDF简要描述 下载
MAXIM INTEGRATED 数模转换器(DAC) MAXIM INTEGRATED MAX535AEPA MAX535AEPA数据手册

MAX535AEPA封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
3PD9708E ¥ 2.3391
AD5625BRUZ-REEL7 ¥ 63.6964
AD5721 ¥ 429.1463
AK5578EN ¥ 112.669
BH2220FVM-TR ¥ 13.221
CBM53D04AMS ¥ 23.166
CBM53D04BMS ¥ 18.6
CBM53D14AMS ¥ 23.166
CBM53D14BMS ¥ 28.314
CBM53D24AMS ¥ 33.462