处理中...

首页  >  产品百科  >  MAX4737EUD

MAX4737EUD

厂牌: MAXIM INTEGRATED
产品描述: 单相 4 4 1.8V 5.5V SOP 贴片安装 5mm*4.4mm*900μm
供应商型号: CY-MAX4737EUD
供应商: Avnet
标准整包数: 1
MAXIM INTEGRATED 模拟开关/多路复用器 MAX4737EUD

MAX4737EUD概述

    MAX4737/MAX4738/MAX4739 4.5Ω Quad SPST Analog Switches: Comprehensive Product Overview
    Product Introduction
    The MAX4737/MAX4738/MAX4739 series represents advanced quad single-pole/single-throw (SPST) analog switches, designed specifically for low-voltage applications requiring high-performance analog signal handling. These switches support a single supply voltage ranging from +1.8V to +5.5V and are optimized for USB 1.1 and audio signal routing.
    Primary functionalities include signal switching for battery-operated equipment, audio/video signal routing, low-voltage data acquisition systems, and sample-and-hold circuits. Their applications span across communications circuits and general-purpose signal processing in consumer electronics and industrial equipment.
    Technical Parameters
    The following table summarizes key technical specifications of the MAX4737/MAX4738/MAX4739:
    | Parameter | Value |

    | Supply Voltage | +1.8V to +5.5V |
    | On-Resistance (RON) | ≤4.5Ω |
    | On-Resistance Match | ≤0.4Ω |
    | On-Resistance Flatness | ≤1.2Ω |
    | Break-Before-Make Time (tBBM) | ≤1ns |
    | Turn-On Time (tON) | 40–80ns |
    | Turn-Off Time (tOFF) | 20–40ns |
    | Leakage Current | ≤0.5nA |
    | Bandwidth (-3dB) | >300MHz |
    | Capacitance (On-Channel) | 20pF |
    These switches support robust analog signal handling within wide bandwidths while maintaining exceptional channel flatness and low distortion (≤0.03%).
    Product Features and Advantages
    The MAX4737/MAX4738/MAX4739 offer several unique features that enhance their performance and market competitiveness:
    1. Wide Supply Voltage Support: Operates seamlessly across a broad voltage range (1.8V–5.5V).
    2. Low RON and Matching: Provides low on-resistance (≤4.5Ω) with precise matching between channels (≤0.4Ω).
    3. High Performance: Ultra-low skew (≤2ns) ensures minimal signal distortion.
    4. Compact Packaging: Available in UCSP, TSSOP, and QFN packages, optimizing PCB space utilization.
    5. USB Compatibility: Compliant with USB 1.1 specifications, making it ideal for high-speed data routing.
    6. Low Power Consumption: Minimal leakage currents (≤0.5nA) reduce overall power draw.
    7. Robust Design: Ensures reliable operation across extreme environmental conditions, including temperatures ranging from -40°C to +85°C.
    Application Cases and Usage Recommendations
    Application Case Studies
    - Audio/Video Signal Routing: Ideal for consumer audio equipment requiring signal isolation and high-bandwidth performance.
    - Data Acquisition Systems: Suitable for precision signal handling in low-voltage instrumentation.
    - Sample-and-Hold Circuits: Supports high-speed switching for capturing transient signals.
    Usage Recommendations
    1. Power Supply Bypassing: Implement decoupling capacitors (e.g., 0.1μF) to filter noise and improve signal integrity.
    2. Temperature Consideration: Ensure proper thermal management, especially in high-temperature environments.
    3. Signal Integrity Optimization: Use the break-before-make feature to prevent glitches during switching transitions.
    Compatibility and Support
    The MAX4737/MAX4738/MAX4739 series demonstrates strong compatibility with various electronic platforms due to its wide supply range and low-voltage operation. Maxim Integrated provides comprehensive support, including detailed datasheets, application notes, and software tools. Users benefit from extensive testing at ±25°C, ensuring reliable performance across temperature ranges.
    Common Issues and Soluti

MAX4737EUD参数

参数
低电平输出电流 -
最小工作供电电压 1.8V
电路数量 -
最大工作供电电压 5.5V
供电类型 单相
高电平输出电流 -
输入数量 4
输出数量 4
传播延迟时间 -
长*宽*高 5mm*4.4mm*900μm
通用封装 SOP
安装方式 贴片安装
应用等级 工业级
零件状态 停产

MAX4737EUD厂商介绍

Maxim Integrated(美信集成)是一家全球领先的半导体设计公司,专注于模拟、混合信号和微处理器解决方案。公司成立于1983年,总部位于美国加州圣何塞。

Maxim Integrated的主要产品分为以下几类:
1. 电源管理:包括电源管理IC、电池管理、电源转换器等,广泛应用于移动设备、工业控制等领域。
2. 微控制器:包括微处理器、微控制器等,应用于智能家居、物联网、医疗设备等领域。
3. 接口产品:包括以太网、串行通信、USB等接口产品,应用于通信、计算机等领域。
4. 传感器:包括温度、湿度、压力等传感器,应用于汽车、工业控制等领域。
5. 射频和无线:包括无线通信、射频放大器等产品,应用于无线通信、**通信等领域。

Maxim Integrated的优势在于:
1. 强大的研发能力:拥有超过4000项专利,持续推出创新产品。
2. 丰富的产品线:提供超过7万种产品,满足不同客户的需求。
3. 广泛的应用领域:产品广泛应用于消费电子、工业、汽车等领域。
4. 优质的客户服务:提供技术支持、定制解决方案等服务,满足客户的个性化需求。

MAX4737EUD数据手册

厂牌 PDF简要描述 下载
MAXIM INTEGRATED 模拟开关/多路复用器 MAXIM INTEGRATED MAX4737EUD MAX4737EUD数据手册

MAX4737EUD封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 1.7949 ¥ 13.4487
库存: 18
起订量: 75 增量: 1
交货地:
最小起订量为:1
合计: ¥ 13.44
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
4051G-P16-R ¥ 0.6331
5962-9073101MEA ¥ 0
72V70190PFG ¥ 135.1704
74ACT257MTR ¥ 11.2185
74CB3Q3257BQX ¥ 5.4508
74CBTLV3125BQ,115 ¥ 1.7019
74CBTLV3125QG ¥ 7.774
74CBTLV3245APWRG4 ¥ 3.599
74HC137DB,112 ¥ 2.4197
74HC138D-Q100,118 ¥ 1.148