处理中...

首页  >  产品百科  >  GTS06A36-10S

GTS06A36-10S

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: 环形,螺纹-UNEF-Ext 焊盘 Aluminium合金 13A 导线安装
供应商型号: ET-1948608
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 GTS06A36-10S

GTS06A36-10S概述

    Amphenol GT Series Reverse Bayonet Coupling Connectors: A Comprehensive Guide
    1. Product Introduction
    The Amphenol GT Series connectors represent a robust line of reverse bayonet coupling connectors specifically designed for demanding environments such as rail/mass transit and harsh conditions. This series is renowned for its reliability, ease of use, and superior performance under extreme circumstances. These connectors feature MIL-C-5015 insert patterns, making them highly compatible with various military and commercial applications. The GT Series is particularly favored for its versatility and rugged design, ideal for industries requiring high durability and precision.
    2. Technical Parameters
    Below are the key technical specifications for the Amphenol GT Series:
    - Coupling Mechanism: Reverse bayonet coupling for quick and secure connections.
    - Environmental Protection: IP67-rated for waterproof protection.
    - Temperature Range:
    - Neoprene inserts: –55°C to +125°C
    - Viton inserts: –50°C to +200°C
    - Low smoke/flame retardant inserts: –55°C to +125°C
    - Termination Options: Crimp and solder options for versatile assembly.
    - Material Options: Aluminum or stainless steel components with zinc alloy plating (cadmium-free).
    - Electrical Performance: High shock and vibration resistance with numerous military and commercial finish options.
    - Contacts: Gold and silver plating options available.
    - Coupling Life: Minimum of 2000 couplings.
    3. Product Features and Advantages
    The GT Series connectors stand out due to their unique features:
    - Quick Coupling: The reverse bayonet mechanism ensures rapid and secure connections without requiring additional locking mechanisms.
    - Intermateability: Compatible with existing VG95234 connectors, enhancing interoperability.
    - High Ampacity: Utilizing RADSOK® technology, the connectors offer up to 50% higher ampacity compared to conventional designs.
    - Durability: Rugged construction with options for resilient covers adds protection against physical damage and improves gripping ability.
    - Versatility: Multiple shell styles and insert configurations allow for tailored solutions across diverse applications.
    4. Application Cases and Usage Recommendations
    The GT Series is widely utilized in environments that demand high reliability and durability:
    - Mass Transit: Preferred for high-speed trains, subways, and other public transportation systems.
    - Military Applications: Designed originally for military use, ensuring compliance with stringent standards.
    - Geophysical and Aerospace: Ideal for seismic exploration and aircraft communication systems.
    - Recommendation: When integrating these connectors into a system, ensure proper cable selection and termination to maximize performance and longevity.
    5. Compatibility and Support
    The GT Series is highly compatible with a variety of accessories:
    - Sealing gaskets and caps enhance environmental protection.
    - Cable clamps and bushings provide secure cable management.
    - Manufacturers offer extensive technical support, including online resources and customer service, ensuring seamless integration and troubleshooting.
    6. Common Issues and Solutions
    Below are some common user concerns and practical resolutions:
    - Issue: Poor connection integrity.
    - Solution: Verify correct installation and ensure proper alignment during coupling.
    - Issue: Water ingress.
    - Solution: Use sealing gaskets and confirm the connectors are IP67-rated for the intended environment.
    - Issue: High contact resistance.
    - Solution: Inspect and clean contacts regularly, and consider upgrading to gold-plated contacts if necessary.
    7. Conclusion and Recommendation
    The Amphenol GT Series connectors are an exceptional choice for applications requiring ruggedness, reliability, and adaptability. Their innovative features,

GTS06A36-10S参数

参数
额定电流 13A
外壳材料 Aluminium合金
针脚数 -
触头镀层 - 配接 -
类型 环形,螺纹-UNEF-Ext
颜色 -
端接 焊盘
安装方式 导线安装
零件状态 在售
包装方式 散装

GTS06A36-10S厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

GTS06A36-10S数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL GTS06A36-10S GTS06A36-10S数据手册

GTS06A36-10S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 165.0448 ¥ 1394.6283
50+ $ 154.6297 ¥ 1306.6209
库存: 49
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 1394.62
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908