处理中...

首页  >  产品百科  >  10-074820-27P

10-074820-27P

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: 焊盘 导线安装
供应商型号: WES-10-074820-27P
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 10-074820-27P

10-074820-27P概述

    Amphenol QWL Series Cylindrical Connectors: Product Overview
    1. Product Introduction
    The Amphenol QWL Series is a line of cylindrical connectors designed specifically for heavy-duty industrial applications. These connectors are ideal for environments that demand high performance and reliability. Key features include their robust construction and compatibility with various cable types, making them suitable for both marine and land-based applications such as shipboard installations and power distribution systems.
    The QWL Series connectors are known for their exceptional durability, ease of service, and foolproof operation, ensuring dependable performance in harsh environments. Their versatility allows them to support multiple configurations and sizes, catering to a wide range of industrial needs.
    2. Technical Parameters
    Below are some of the technical specifications and performance parameters extracted from the technical manual:
    | Parameter | Value |

    | Operating Temperature | -55°C to +125°C |
    | Current Capacity | High Current Ratings |
    | Material | High-Strength Aluminum |
    | Finish | Anodized with Alumilite 225 |
    | Durability | Up to 500 mating cycles |
    | Sealing Capability | Waterproof, corrosion-resistant |
    | Vibration Resistance | Up to 2000Hz, 10G Peak Amplitude |
    3. Product Features and Advantages
    The Amphenol QWL Series stands out due to its:
    - Exceptional Durability: Constructed with high-strength aluminum and a hard anodic finish for long-lasting performance.
    - Versatility: Offers a variety of contact insert arrangements for different cable types.
    - Serviceability: Features easy-to-maintain double stub threads and simple mating mechanisms.
    - Weather Tight Connections: Equipped with seals and O-rings for superior environmental protection.
    These connectors excel in environments where physical strength, dependability, and flexibility are critical, making them a cost-effective alternative to military-qualified designs.
    4. Application Case Studies and Usage Tips
    The QWL Series connectors are widely used in industries requiring high-reliability connections, such as:
    - Maritime Applications: Shipboard installations and underwater communication systems.
    - Industrial Automation: Power supply units and control panels.
    Usage Tips:
    - Ensure proper sealing to maintain waterproof integrity.
    - Use the correct cable size to maximize performance and lifespan.
    - Regular maintenance checks can enhance longevity and reliability.
    5. Compatibility and Support
    The QWL Series is compatible with standard cable types and offers a comprehensive range of accessories, including cable sealing adapters, protection caps, and flange gaskets. Amphenol provides technical support and resources for seamless integration into existing systems.
    6. Common Issues and Solutions
    Here are some common issues users might face along with their solutions:
    - Problem: Moisture ingress.
    - Solution: Use appropriate sealing adapters and ensure all openings are sealed properly.
    - Problem: Difficulty in mating.
    - Solution: Check alignment and thread engagement; use cleaning agents if necessary.
    7. Summary and Recommendation
    In conclusion, the Amphenol QWL Series cylindrical connectors are highly recommended for industrial applications requiring durable, reliable, and versatile connections. Their superior performance, ease of use, and extensive compatibility make them a top choice in the market. Whether you're upgrading existing systems or starting new projects, the QWL Series offers excellent value and reliability.
    If you need further assistance or specific configurations, contacting your local Amphenol sales office is advised for tailored solutions.

10-074820-27P参数

参数
触头镀层 - 配接 -
类型 -
颜色 -
端接 焊盘
额定电流 -
外壳材料 -
针脚数 -
安装方式 导线安装
应用等级 工业级

10-074820-27P厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-074820-27P数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL 10-074820-27P 10-074820-27P数据手册

10-074820-27P封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 2.3364 ¥ 19.7893
库存: 317
起订量: 81 增量: 0
交货地:
最小起订量为:1
合计: ¥ 19.78
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908