处理中...

首页  >  产品百科  >  GTC06CF20-29P-B30

GTC06CF20-29P-B30

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Circular MIL Spec Connector 导线安装
供应商型号: 1943860
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 GTC06CF20-29P-B30

GTC06CF20-29P-B30概述

    # Amphenol GT Series Reverse Bayonet Coupling Connectors: Comprehensive Technical Overview
    Product Introduction
    The Amphenol GT Series Reverse Bayonet Coupling Connectors represent a robust solution designed specifically for challenging environments such as rail/mass transit applications and other harsh conditions. Initially developed for military usage, these connectors have transitioned into widespread commercial applications, including geophysical exploration, aerospace, and ground support sectors. They are highly preferred in mass transit scenarios due to their rugged design and high-performance capabilities. The series offers a variety of shell styles, including wall-mount receptacles, inline receptacles, straight plugs, and others, ensuring adaptability across different use cases.
    Key Features:
    - Quick Positive Coupling: Ensures efficient assembly and disassembly.
    - Waterproof: IP67-rated for complete dust and water protection.
    - No Lockwiring Required: Simplifies installation and maintenance.
    - High Shock and Vibration Tolerance: Suitable for demanding operational environments.
    - Temperature Range: Operates within extreme temperatures from -55°C to +200°C, depending on the insert material.
    Technical Parameters
    The Amphenol GT Series connectors offer several key technical specifications summarized below:
    | Parameter | Details |

    | Insert Materials | Neoprene, Viton, low smoke/flame retardant |
    | Operating Temperature | -55°C to +125°C (Neoprene), -50°C to +200°C (Viton) |
    | Coupling Mechanism | Reverse bayonet coupling |
    | Termination Options | Crimp and solder |
    | Plating Options | Gold and silver |
    | Certifications | UL recognized, MIL-C-5015 insert pattern compatible |
    | Minimum Couplings | 2000 couplings |
    Note: Viton inserts are available upon consultation with Amphenol, located in Sidney, NY.
    Product Characteristics and Advantages
    The Amphenol GT Series connectors stand out due to their unique characteristics and advantages:
    - Versatility: Offers multiple shell styles and customizable configurations to meet diverse application needs.
    - Durability: Built with aluminum or stainless steel components for enhanced resilience against physical stress.
    - Enhanced Performance: With RADSOK® technology, they provide up to 50% higher ampacity compared to standard connectors.
    - Environmental Protection: IP67-rated for waterproofing and durability in harsh environments.
    - Interchangeability: Compatible with existing VG95234 connectors, ensuring seamless integration.
    These features make the Amphenol GT Series connectors ideal for critical applications where reliability, performance, and safety are paramount.
    Applications and Usage Recommendations
    Common Use Cases:
    - Mass Transit Systems: Subways, trains, and buses requiring high-performance, durable connectors.
    - Geophysical Exploration: Equipment used in seismic surveys and drilling operations.
    - Military Applications: Field communication and tactical equipment requiring reliable connections.
    - Aerospace: Aircraft and satellite communication systems needing robust connectors.
    Usage Tips:
    - Proper Installation: Always follow manufacturer guidelines to ensure secure and correct assembly.
    - Material Selection: Choose the appropriate insert material based on the expected environmental conditions.
    - Regular Maintenance: Conduct routine checks to maintain optimal functionality and prevent failure.

GTC06CF20-29P-B30参数

参数
端接 -
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 Circular MIL Spec Connector
颜色 -
安装方式 导线安装
应用等级 工业级
零件状态 在售
包装方式 散装

GTC06CF20-29P-B30厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

GTC06CF20-29P-B30数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL GTC06CF20-29P-B30 GTC06CF20-29P-B30数据手册

GTC06CF20-29P-B30封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 872.4151
25+ ¥ 872.4151
50+ ¥ 872.4151
100+ ¥ 872.4151
库存: 139
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 872.41
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908