处理中...

首页  >  产品百科  >  C016 20P004 8012

C016 20P004 8012

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: 公形引脚,插座 5pin Polyamid(PA66),Nylon 6/6 41A 黑色 支架安装,穿板式,通孔安装,面板安装 47.2mm(长度)
供应商型号: 654-C01620P0048012
供应商: Mouser
标准整包数: 1
AMPHENOL 圆形连接器 C016 20P004 8012

C016 20P004 8012概述

    C|16-3 Circular Connector Series Technical Overview
    Product Introduction
    The C|16-3 series from Amphenol-Tuchel Electronics GmbH represents a robust and versatile family of circular connectors designed to meet rigorous environmental conditions. This series combines durability, adaptability, and performance, making it suitable for demanding applications in various industries such as transportation, energy, automation, and heavy equipment. The connectors feature multiple housing types, contact arrangements, and termination options, allowing them to handle currents up to 900V or 50A. With its lightweight yet high-performance composite housing, the C|16-3 series ensures reliability while minimizing weight.
    Technical Parameters
    Below is a concise summary of the key technical specifications for the C|16-3 series:
    | Parameter | Value |

    | Contacts per Connector | Up to 20 |
    | Voltage Rating | 400V/900V |
    | Current Capacity (+55°C) | Up to 36A |
    | Contact Resistance | ≤ 5mΩ |
    | Insulation Resistance | ≥ 10⁸ Ω |
    | Operating Temperature Range| -40°C to +125°C |
    | Protection Degree | IP65 |
    | Number of Mating Cycles | ≥ 500 cycles |
    | Locking Mechanism | Bayonet Lock |
    | Wire Gauge Supported | 0.09mm² to 6mm² (28-10 AWG) |
    | Housing Material | Polyamide 6.6 |
    | Flame Retardancy | UL94-V0 |
    Key Features and Advantages
    The C|16-3 series stands out due to its hybrid insert capability, which supports combined power and signal wires. This design allows seamless integration of complex circuits within a single connector. Other notable advantages include:
    - Encoding Without Loss of Position: Preserves alignment between the insert and the housing.
    - Hybrid Inserts: Facilitates mixed signals and power connections.
    - Robust Design: Lightweight composite material and IP65 protection ensure durability under harsh conditions.
    - Bayonet Quick Release: Provides easy and reliable connection handling.
    - Wide Range of Contacts: Supports up to 20 contacts per connector, enhancing versatility.
    Application Cases and Usage Recommendations
    The C|16-3 series is ideal for applications requiring both high reliability and adaptability. Some typical use cases include:
    - Transportation Systems: Reliable connectivity in rail and road vehicles.
    - Energy Generation & Distribution: Stable connections in renewable energy installations.
    - Industrial Automation: Adaptable interfaces for factory machinery.
    Usage Recommendations:
    - When dealing with high-power applications, ensure proper derating based on the ambient temperature to maintain optimal performance.
    - Use the disassembly tool to customize contact arrangements if required.
    Compatibility and Support
    The C|16-3 series is compatible with other Amphenol products and adheres to global standards such as VDE, UL, and CSA approvals. Amphenol provides comprehensive support through its extensive network of offices and resources, ensuring timely assistance for customers worldwide.
    Common Issues and Solutions
    Here are some common problems users might encounter along with their solutions:
    | Issue | Solution |

    | Insert Misalignment | Ensure correct alignment during assembly.|
    | High Contact Resistance | Verify crimp quality; re-crimp if necessary.|
    | Connector Loose Fit | Check locking mechanism; apply additional torque if needed.|
    Conclusion and Recommendation
    The C|16-3 series from Amphenol-Tuchel Electronics GmbH excels in robustness, adaptabi

C016 20P004 8012参数

参数
额定电流 41A
外壳材料 Polyamid(PA66),Nylon 6/6
针脚数 5pin
触头镀层 - 配接 -
类型 公形引脚,插座
颜色 黑色
端接 -
长*宽*高 47.2mm(长度)
安装方式 支架安装,穿板式,通孔安装,面板安装
应用等级 工业级
零件状态 在售
包装方式 散装

C016 20P004 8012厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

C016 20P004 8012数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL C016 20P004 8012 C016 20P004 8012数据手册

C016 20P004 8012封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 37.246 ¥ 314.7287
10+ $ 31.6116 ¥ 267.118
25+ $ 30.24 ¥ 255.528
50+ $ 28.455 ¥ 240.4448
100+ $ 27.4995 ¥ 232.3708
250+ $ 25.9875 ¥ 219.5944
库存: 263
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 314.72
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908