处理中...

首页  >  产品百科  >  10-555216-55S

10-555216-55S

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: 焊盘 29.31mm(长度)*32.53mm(高度)
供应商型号: WES-10-555216-55S
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 10-555216-55S

10-555216-55S概述

    Amphenol QWL Series Cylindrical Connectors: A Comprehensive Overview
    Product Introduction
    The Amphenol QWL Series represents a state-of-the-art cylindrical connector family designed specifically for heavy-duty industrial applications. These connectors are renowned for their exceptional durability, making them ideal for environments where physical strength and dependability are paramount. The QWL Series finds extensive use in shipboard installations, ground support power distribution systems, and other areas requiring robust electrical connections.
    These connectors support various types of multiconductor cables, providing flexibility and versatility across multiple industries. Their core design principles focus on creating reliable solutions for high-current and high-reliability applications, such as power distribution networks and large equipment interfaces.
    Technical Parameters
    The QWL Series incorporates advanced technical specifications that ensure optimal performance even under severe environmental conditions. Key parameters include:
    - High Current Capacity: Suitable for power distribution systems and large equipment inputs.
    - Rugged Construction: Features include high-strength aluminum shells with an Alumilite 225 hard anodic finish, shock-resistant resilient inserts, and gaskets or O-rings for waterproof sealing.
    - Serviceability: Fast coupling mechanisms and easy-to-maintain threads contribute to quick assembly and disassembly.
    - Versatility: Available in both MS and custom insert patterns to accommodate a wide array of multiconductor cable configurations.
    - Environmental Performance:
    - Thermal Shock Resistance: Operates between -55°C and +125°C.
    - Moisture Resistance: Resists up to 98% humidity.
    - Durability: Capable of withstanding 500 mating cycles.
    - Salt Spray Corrosion: Tolerates 48 hours of exposure to saline solution.
    - Vibration Resistance: Performs under frequencies ranging from 10Hz to 2000Hz.
    - Impact Resistance: Withstands impacts of up to 5 feet.
    These specifications reflect the QWL Series' ability to maintain functionality in demanding environments.
    Product Features and Advantages
    The QWL Series offers several unique advantages that set it apart from competitors:
    1. High Current Capability: Designed to handle significant loads, making it suitable for power-dense applications.
    2. Exceptional Durability: High-strength aluminum shells and resilient inserts provide excellent longevity.
    3. User-Friendly Design: Simple single-keyway mating ensures foolproof operation.
    4. Compatibility: Supports both MS and custom insert patterns, offering flexibility for varied cable types.
    5. Comprehensive Accessories: Includes cable sealing adapters, protection caps, and flange gaskets, enhancing system reliability.
    Application Case Studies and Usage Recommendations
    The QWL Series has been successfully implemented in numerous scenarios, such as shipboard power systems, military vehicle wiring, and industrial automation setups. For instance:
    - Maritime Applications: Ensures uninterrupted power flow in harsh marine environments.
    - Military Vehicles: Provides reliable connectivity in rugged terrain.
    To optimize performance:
    - Use appropriate sealing adapters based on cable diameter.
    - Ensure proper installation of gaskets or O-rings for weatherproof seals.
    - Select contact arrangements based on specific application needs.
    Compatibility and Support
    The QWL Series is compatible with various cable types and integrates seamlessly into existing systems. Amphenol provides comprehensive support, including technical documentation, customer service, and quality certifications (ISO-9001 and AS-9100).
    Common Issues and Solutions
    Below are some frequently encountered problems and their solutions:
    1. Water Ingress: Ensure proper O-ring installation and use recommende

10-555216-55S参数

参数
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
端接 焊盘
额定电流 -
长*宽*高 29.31mm(长度)*32.53mm(高度)
应用等级 工业级

10-555216-55S厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-555216-55S数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL 10-555216-55S 10-555216-55S数据手册

10-555216-55S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 18.7266 ¥ 158.6143
库存: 100
起订量: 11 增量: 0
交货地:
最小起订量为:1
合计: ¥ 158.61
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908