处理中...

首页  >  产品百科  >  MS27473T24B4S

MS27473T24B4S

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Bayonet Lock,Female Sockets,Plug 56pin Aluminum 7.5A,13A 金 橄榄绿,褐色 导线安装,自由悬挂,通孔安装 22.63mm(长度)
供应商型号: WES-MS27473T24B4S
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 MS27473T24B4S

MS27473T24B4S概述

    Amphenol Aerospace: LJT and JT Series Subminiature Cylindrical Connectors
    Product Introduction
    Amphenol Aerospace’s LJT and JT Series connectors are designed to meet the stringent demands of the aerospace industry. These subminiature cylindrical connectors are engineered to comply with the MIL-DTL-38999 specifications, with the Series I corresponding to LJT and Series II corresponding to JT. These connectors have become essential components in high-reliability applications where durability, performance, and space-saving designs are critical. Their primary function is to provide secure and efficient connections in environments ranging from military aviation to industrial machinery.
    Technical Parameters
    Below are the key technical specifications for the LJT and JT Series connectors:
    | Parameter | Details |

    | Operating Temperature Range | Standard: up to 302°F (38999 Series); High-Temperature Versions: up to 392°F (JTS/LJTS) |
    | Shell Material | Aluminum alloy (impact extruded or machined bar stock) with cadmium-over-nickel standard plating; optional finishes available (e.g., passivated steel, electroless nickel, etc.). |
    | Polarization | Bayonet lock coupling system with dependable 5-key/keyway polarization ensuring precise and reliable connections. |
    | Insert Material | Rigid dielectric material with excellent electrical characteristics; contacts are molded directly into the insert. |
    | Contacts Available | Crimp, solder, PCB, wire wrap, coaxial, triaxial, twinaxial, thermocouple, and fiber optic contacts, covering sizes 8 to 22M and 22D. |
    | Contact Protection | Scoop-proof design prevents bent pins and short circuits during mating. |
    | Keying Options | Five key/keyway combinations (Normal, A, B, C, D) for error-proof mating. |
    Product Features and Advantages
    1. Lightweight and Space-Saving: Designed to meet the stringent weight requirements of aerospace systems while maintaining high reliability.
    2. Contact Protection: The scoop-proof LJT design ensures that pins are fully protected during mating, preventing damage and electrical shorts.
    3. Quick Positive Coupling: The bayonet lock mechanism allows for rapid and secure connections, improving efficiency in field operations.
    4. EMI Shielding: Standard grounding fingers in LJT Series connectors enhance electromagnetic interference shielding, making them ideal for sensitive electronic equipment.
    5. High Reliability and Durability: Components undergo rigorous testing to ensure compliance with MIL-DTL-38999 standards, including high-temperature and chemical resistance variants.
    6. Extensive Customization Options: Multiple shell sizes (8 to 25), insert arrangements, and contact types allow for tailored solutions to specific application requirements.
    7. RoHS Compliance: Available in environmentally fri

MS27473T24B4S参数

参数
外壳材料 Aluminum
针脚数 56pin
触头镀层 - 配接
类型 Bayonet Lock,Female Sockets,Plug
颜色 橄榄绿,褐色
端接 -
额定电流 7.5A,13A
长*宽*高 22.63mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 军用级
零件状态 在售
包装方式 散装

MS27473T24B4S厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

MS27473T24B4S数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL MS27473T24B4S MS27473T24B4S数据手册

MS27473T24B4S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 147.3938 ¥ 1248.4255
库存: 10
起订量: 2 增量: 0
交货地:
最小起订量为:1
合计: ¥ 1248.42
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908